Diagnostics Humidifiers (industrial)
from DRI-STEEM Corporation
The compact CRUV mounts inside a packaged HVAC unit and is compatible with all water types: tap, softened, deionized, and reverse osmosis. The cleanable stainless steel tank makes the CRUV cost effective and easy to service. More efficient than infrared, CRUV is the humidification choice for... [See More]
- Features: Diagnostics; Integral Control Panel; Control; Temperature Sensor (optional feature); Water Skimmer
- Primary Voltage: 208 to 600
- Placement: Wall Mount
- Power Demand: 10000
from Nortec
Designed for quality economical installations, can be configured to use natural gas or propane gas energy. Utilizing a pre-mix, variable speed, blower and a negative pressure gas regulating valve, an ideal fuel air mixture is maintained, providing the highest possible combustion efficiency, at all... [See More]
- Features: Diagnostics; Integral Control Panel; Linkable Units; Self Contained; Water Skimmer; Remote Fault
- Primary Voltage: 208 to 240
- Placement: Free Standing
- Capacity: 25 to 105
from DRI-STEEM Corporation
GTS provides a broad capacity range and precise control, and it is compatible with all water types: tap, softened, deionized, and reverse osmosis. Application flexibility makes GTS the ideal choice for almost any application. [See More]
- Features: Diagnostics; Integral Control Panel; Linkable Units; Control; Temperature Sensor; Water Skimmer
- Primary Voltage: 120
- Placement: Free Standing; Outdoor or Indoor
- Capacity: 75
from Nortec
Totally enclosed cabinet, Zero clearance to combustibles, Fully insulated tank design, Board mounted display for fault and demand indication, Single or dual modulation signal acceptance, Industry standard modulation signal acceptance, Time to next maintenance alarm, Internal drain water cooler,... [See More]
- Features: Diagnostics; Integral Control Panel; Self Contained; Water Skimmer
- Primary Voltage: 110 to 240
- Placement: Free Standing
- Capacity: 25 to 105
from DRI-STEEM Corporation
The steam-to-steam (STS) humidifier transfers energy from boiler steam through a heat exchanger to a replenishing supply of clean fill water and boils it into steam. [See More]
- Features: Diagnostics; Integral Control Panel; Linkable Units; Control; Self Contained; Temperature Sensor; Water Skimmer
- Capacity: 100 to 480
- Placement: In Duct
- Steam Pressure: 5 to 15
from Nortec
Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C) maximum... [See More]
- Features: Diagnostics; Integral Control Panel; Linkable Units; Self Contained; Water Skimmer; Remote Fault
- Primary Voltage: 110 to 240
- Placement: Free Standing
- Capacity: 25 to 105
from Nortec
Multi function, backlight, LCD graphic display with keypad programming and adjustment, Total Control technology with standard BMS communication interface for remote monitoring and control via Modbus, Keep warm function allows the water temperature in the cylinder to be maintained at 160F (70C) for... [See More]
- Features: Diagnostics; Integral Control Panel; Linkable Units; Remote Fault; Self Contained; Water Skimmer; Remote Fault
- Primary Voltage: 110 to 120
- Placement: Wall Mount
- Power Demand: 1700
from Nortec
Fully microcomputer controlled functions, diagnostics and displays [See More]
- Features: Diagnostics; Integral Control Panel; Remote Fault; Self Contained; Water Skimmer
- Primary Voltage: 208 to 600
- Placement: Wall Mount
- Power Demand: 3830