Pull Ring Latches
from Reid Supply
Locking flush ring-pull latches can be used in various applications. These are low profile, corrosion resistant latches that can be locked with a key to prevent the ring from moving.Non-locking flush ring-pull latches are low profile, corrosion resistant latches. Maximum working load is 60 lbs. . [See More]
- Operation: Rull Ring
- Materials: PC
from bisco industries
Enhance a variety of enclosure designs with quick and easy access by using the multiple advantages of these practical, stylish latches. They provide precise pull-up compression without rubbing or wear on the pawl, and are available in a variety of finishes to complement virtually any installation. [See More]
- Operation: Rull Ring
- Latch Types: Compression; Multi Point System
from Reid Supply
Locking flush ring-pull latches can be used in various applications. These are low profile, corrosion resistant latches that can be locked with a key to prevent the ring from moving.Non-locking flush ring-pull latches are low profile, corrosion resistant latches. Maximum working load is 60 lbs. . [See More]
- Operation: Rull Ring
- Materials: PC
from bisco industries
Enhance a variety of enclosure designs with quick and easy access by using the multiple advantages of these practical, stylish latches. They provide precise pull-up compression without rubbing or wear on the pawl, and are available in a variety of finishes to complement virtually any installation. [See More]
- Operation: Rull Ring
- Latch Types: Compression; Multi Point System
from bisco industries
Type: Compression Latch, Color/Appearance: Black, Material: Zinc Alloy, Finish: Powder Coat, Gasketed: Not Gasketed, Max Outer Panel Thickness: 2.5 mm [See More]
- Operation: Rull Ring
- Materials: Zinc; Zinc Alloy
- Latch Types: Compression; Multi Point System
from bisco industries
Type: Compression Latch, Color/Appearance: Black, Material: Zinc Alloy, Finish: Powder Coat, Gasketed: Not Gasketed, Max Outer Panel Thickness: 2.5 mm [See More]
- Operation: Rull Ring
- Materials: Zinc; Zinc Alloy
- Latch Types: Compression; Multi Point System
from bisco industries
Type: Compression Latch, Color/Appearance: Black, Material: Zinc Alloy [See More]
- Operation: Rull Ring
- Materials: Zinc; Zinc Alloy
- Latch Types: Compression; Multi Point System
from bisco industries
Type: Compression Latch, Color/Appearance: Black, Material: Zinc Alloy [See More]
- Operation: Rull Ring
- Materials: Zinc; Zinc Alloy
- Latch Types: Compression; Multi Point System
from bisco industries
Type: Vise Action ® Compression Latch, Color/Appearance: Black, Material: Plastic [See More]
- Operation: Rull Ring
- Materials: Plastic; Plastic
- Latch Types: Compression
from bisco industries
Length (in): 14", Extension: Full Extension, Load Rating (lbs): 501 - 1400 lbs, Material: Cold Rolled Steel, Ball Bearings: Steel, Disconnect: Non-Disconnect, Type: Heavy Duty 170 lbs to 1323 lbs [See More]
- Operation: Rull Ring; Lever
- Materials: Steel; Cold Rolled Steel
- Latch Types: Draw/Tension
from bisco industries
Material: Nylon, ColorAppearance: Black, Mounting Hole: M6 Thread [See More]
- Operation: Rull Ring
- Materials: Nylon
from bisco industries
Material: Nylon, ColorAppearance: Black, Mounting Hole: M6 Thread [See More]
- Operation: Rull Ring
- Materials: Nylon
from bisco industries
Material: Nylon, ColorAppearance: Black, Mounting Hole: M6 Thread [See More]
- Operation: Rull Ring
- Materials: Nylon
- Latch Types: Multi Point System
from bisco industries
Material: Nylon, ColorAppearance: Black, Mounting Hole: M6 Thread [See More]
- Operation: Rull Ring
- Materials: Nylon
from bisco industries
Material: Nylon, Mounting Hole: M6 Thread [See More]
- Operation: Rull Ring
- Materials: Nylon
from bisco industries
Material: Nylon, Mounting Hole: M6 Thread [See More]
- Operation: Rull Ring
- Materials: Nylon
from bisco industries
Material: Nylon [See More]
- Operation: Rull Ring
- Materials: Nylon
from bisco industries
Material: Nylon [See More]
- Operation: Rull Ring
- Materials: Nylon
from bisco industries
Material: Nylon [See More]
- Operation: Rull Ring
- Materials: Nylon
from bisco industries
Material: Nylon [See More]
- Operation: Rull Ring
- Materials: Nylon
from bisco industries
Material: Steel, Finish: Zinc Plate, Bright chromate [See More]
- Operation: Rull Ring
- Materials: Steel; Steel
from bisco industries
Type: Push to Close Latch, Material: 316 Stainless Steel, Handle Style: D Handle Style [See More]
- Operation: Rull Ring
- Materials: Stainless; Steel; 316 Stainless Steel
from bisco industries
M1 Flush Pull Latches [See More]
- Operation: Rull Ring