Programmable / Computer Interface UV Curing Equipment

8 Results
Microwave-Powered Smart UV Curing Systems -- LightHammer 10 Mark III
from Excelitas Technologies Corp.

The Fusion UV LightHammer series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control schemes via software versus... [See More]

  • Features: Computer Interface or Programmable
  • Spectral Range: Bulb Spectra Types Available: D, H, V
  • Type: Process or Water Line Mounted
Microwave-Powered Smart UV Curing Systems -- LightHammer 6 MARK II
from Excelitas Technologies Corp.

The Fusion UV LightHammer ® series of smart UV curing systems is the most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control schemes via software... [See More]

  • Features: Computer Interface or Programmable
  • Spectral Range: Bulb Spectra Types Available: D, H, V
  • Type: Process or Water Line Mounted
UV LED Spot Curing System Controller -- OmniCure LX500
from Excelitas Technologies Corp.

The OmniCure®  LX500 UV LED Spot Curing system controller is uniquely designed with proprietary Intelli-Lamp® technology that monitors LED head temperature and lifetime data, while automatically maintaining optical stability ± 5% to provide greater process assurance for your application. Available... [See More]

  • Features: Computer Interface or Programmable; LED
  • Spectral Range: 365 nm, 385 nm,395 nm and 405 nm
  • Type: Spot / Wand
  • Power: 1
UV Spot Curing System for Adhesives -- OmniCure S2000 Elite
from Excelitas Technologies Corp.

OmniCure® S2000 Elite is a new generation of lamp-based UV spot curing systems designed and developed for the most demanding manufacturing applications. Offering highest reliability and quality for light curing adhesive processes, the OmniCure S2000 Elite redefines UV spot curing with enhanced... [See More]

  • Features: Computer Interface or Programmable
  • Spectral Range: 250-500 nm
  • Type: Spot / Wand
  • Intensity: 30000
AccuCure Intellegent LightBar Controller -- SA1433
from Digital Light Lab

1-ch controller for AccuCure LightBar LED heads with USB interface and software control for intensity and exposure cycle [See More]

  • Features: Computer Interface or Programmable; LED; Pulsed
AccuCure Intellegent Spot Controller -- SA7050
from Digital Light Lab

1-ch controller for AccuCure Spot LED heads with USB interface and software control for intensity and exposure cycle [See More]

  • Features: Computer Interface or Programmable; LED; Pulsed
AccuCure Intellegent Spot Controller -- SA7055
from Digital Light Lab

6-ch controller for AccuCure Spot LED heads with USB interface and software control for intensity and exposure cycle [See More]

  • Features: Computer Interface or Programmable; LED; Pulsed
AccuCure Intellegent Spot Controller -- SA7057
from Digital Light Lab

8-ch controller for AccuCure Spot LED heads with USB interface and software control for intensity and exposure cycle [See More]

  • Features: Computer Interface or Programmable; LED; Pulsed