None - Manual Powder Coating Equipment
from Sames North American Corporation
The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on... [See More]
- Automation / Control: None / Manual
- Options / Components: Feeder / Metering Unit; Pressure Tank, Pot or Hopper
- Equipment Type: Component or Sub-system
- Air / Gas Pressure: 102
from Sames North American Corporation
The Inocart NDT is a simple and complete manual solution for Non-Destructive Testing (NDT). Using the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the developer... [See More]
- Automation / Control: None / Manual
- Options / Components: Feeder / Metering Unit; Pressure Tank, Pot or Hopper
- Equipment Type: Component or Sub-system
- Air / Gas Pressure: 102
from Sames North American Corporation
The Inocart VT is a simple and complete manual solution for applying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the powder application... [See More]
- Automation / Control: None / Manual
- Options / Components: Feeder / Metering Unit
- Equipment Type: Component or Sub-system
- Air / Gas Pressure: 102
from Sames North American Corporation
High transfer rate. Easy maintenance. Easy integration. Excellent finishing quality. Performance. Adjustable air shroud - allows a rapid and marked variation in cloud size (control of the jet can adjust the width of the cloud being implemented, proportionally). Integrated high voltage unit - no high... [See More]
- Automation / Control: None / Manual
- Options / Components: Applicator / Gun
- Equipment Type: Component or Sub-system
- Mounting: Reciprocator or Machine Mounted
from Sames North American Corporation
Increased productivity. Excellent finishing quality. Easy maintenance. Performance. Homogeneous coating. Adjustable paint spray pattern. Paint flow of over 500g/min. Productivity. The precise control of the coating thickness is made possible by the powder bell. Maximum coverage of parts to be... [See More]
- Automation / Control: None / Manual
- Options / Components: Applicator / Gun
- Equipment Type: Component or Sub-system
- Mounting: Reciprocator or Machine Mounted
from Sames North American Corporation
The MACH-JET gun is used for manual powder coating applications for general industrial markets. Combine the MACH-JET with the CRN 457 control module and its exclusive "offset control" (DPCS*) ensures optimum powder charge. Easy to use. Increased efficiency. Enhanced ergonomics. * Digital Preset... [See More]
- Automation / Control: None / Manual
- Options / Components: Applicator / Gun; Feeder / Metering Unit
- Equipment Type: Component or Sub-system
- Air / Gas Flow: 3.5
from Sames North American Corporation
DESCRIPTION. Lifetime finish quality: Long life cascade durability and HV performance. Efficient powder transfer: TEC5 technology. Balanced and ergonomic design: No repetitive strain damage, less fatigue. Performance. - Outstanding comfort of use: well-balanced and comfortable handle grip. - Quick... [See More]
- Automation / Control: None / Manual
- Options / Components: Applicator / Gun; Feeder / Metering Unit
- Equipment Type: Component or Sub-system
- Air / Gas Pressure: 102
from B&B Engineered Systems
B &B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code... [See More]
- Automation / Control: None / Manual; Automatic
- Equipment Type: Component or Sub-system
- Technology: Electrostatic
- Options / Components: Cabinet or Hood Type Booth; Walk-in Room Type Booth; Booth for Continuous Part Flow; Conveyor or Part Loader; Oven / UV
from Nordson Corporation
LCD touch screen interface, 128MB program storage, constant monitoring [See More]
- Automation / Control: None / Manual; Automatic
- Equipment Type: Component or Sub-system
- Technology: Electrostatic; Corona Charging (HV Power Supply)
- Options / Components: Feeder / Metering Unit