Network / Fieldbus Kiosk and POS Printers

3 Results
Compact Stationary Printer -- MP Compact4 Mark II
from Datamax-O'Neil

The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Mounting Options: Stand-alone
  • Technology: Direct Thermal
  • Media Width: 40.13 to 114
Telpar -- MTP-2283i
from Telpar

Uses 8 ½ inch wide paper (8 inch printing width). Parallel (IEEE-1284 Centronics), RS-232 Serial. 300 DPI, Autofeed. Paper Cutter standard, optional Document Presenter. MS Windows 2000/XP Drivers and Status Back Monitor available. Sensor data includes Top of Form Mark, Cutter Jams and... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; USB, Ethernet, Serial, Parallel
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Rate: 50.8
O'Neil Compact™ -- OC2
from Datamax-O'Neil

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; IEEE 802.11b/g, RS-232, Bluetooth
  • Mounting Options: Portable / Handheld
  • Technology: Direct Thermal
  • Media Width: 57.15