Handheld Electrostatic Meters

8 Results
Static Meter -- 7905
from EXAIR

The Model 7905 Digital Static Meter allows easy one-hand static measurements. In most cases, the highest voltage reading will indicate the source of the static problem. Sensitive and responsive, it indicates the surface voltage and polarity on objects up to ±20 kV when measured one inch... [See More]

  • Form Factor: Handheld
  • Options & Features: Battery powered
  • Display Type: Digital
  • Standards and Certifications: RoHS
Hand Held Static 1 Digital Static Meter -- 80303
from Nex Flow Air Products Corp.

Hand Held Static 1 Digital Static Meter Model 80303 - The Static 1 is a small hand-held field strength meter with digital display for measuring electrostatic charges in Volts and is used if more accurate readings are required than with the standard hand held meter. In order to obtain optimum... [See More]

  • Form Factor: Handheld
  • Options & Features: Battery powered
  • Display Type: Digital
Surface DC Voltmeter -- Model SVM2
from AlphaLab, Inc.

The Surface DC Voltmeter model SVM2 is a handheld electrostatic voltmeter that measures essentially all the parameters associated with static electricity. Its principle function-- measuring the voltage of a sample or surface without touching it-- is intuitive and the meter can be used for this... [See More]

  • Form Factor: Handheld
  • DC Voltage: -29999 to 29999
  • Display Type: Digital
  • Options & Features: Auto-ranging; Battery powered
ESD Digital Static Meter -- 7905
from DME Company

Industrial Digital Electrostatic Meter. Accurate, sensitive and responsive, the Model 7905 Digital Static Meter allows easy one-hand static measurements. It indicates the surface voltage and polarity on objects up to ±20 kV at a spacing of one inch (25mm). The Digital Static Meter features a... [See More]

  • Form Factor: Handheld
  • DC Voltage: 0.0 to 20000
  • Display Type: Digital
  • AC Voltage: 0.0 to 20000
High-precision Electrostatic Sensor, SK Series Hand-held -- SK-H050
from KEYENCE

180 degree rotating head for flexible measurement. The sensor head features a floating structure that rotates 180 degrees. Not only does this allow for easy measurement in narrow spaces, it offers improved shock resistance, as shock resulting from a drop will not transmit directly to the sensor. [See More]

  • Form Factor: Handheld
  • DC Voltage: -50000 to 50000
  • Display Type: Digital
  • Operating Temp: 0.0 to 40
Cell Voltage Recorder Plus -- CVR+
from Albér

The Alber CVR+ Cell Voltage Recorder Plus. The CVR+ cell voltage recorder by Alber directly measures and records cell float voltage, uploads temperature and specific gravity (SG) measurement data from a DMA ‑35 or DMA ‑35N digital hydrometer, and downloads data to a computer running the... [See More]

  • Form Factor: Handheld
  • DC Voltage: 0.0 to 20
  • Display Type: Digital
  • Options & Features: Has Application Software for Host Computer; Battery powered; Data Acquisition; Data storage/ logging
Digital ESD Field Meter -- FM-1125
from RDM Industrial Products, Inc.

The digital FM-1125 ESD Field Meter provides fast and easy precision measurements. The unit is grounded through its conductive case, the need to wear a grounded wrist strap is eliminated. Measurements are dependent on distance to the meter using a unique spacer. Digital display is updated every... [See More]

  • Form Factor: Handheld
  • Options & Features: Has Alarm LED; Battery powered (optional feature); Programmable; Range Switch
  • Display Type: Digital
Static Meter -- Model 5740
from TAKK Industries, Inc.

Our model 5740 handheld LCD static meter is the leading instrument in its class, quickly registering negative and positive static electricity charges of up to 200,000 volts, 100 volt resolution, on surfaces at a recommended distance of 4". Its excellent accuracy, stability, ease of use and quick... [See More]

  • Form Factor: Handheld
  • DC Voltage: 0.0 to 200000
  • Display Type: Digital
  • Options & Features: Battery powered