Programmable / Recall Plasma Welding Equipment

8 Results
Welding Arc Robotic End Effector -- KUKA ready2_arc
from KUKA Deutschland GmbH

With the ready2_arc package, KUKA makes it easier integrate robots for welding applications. Born from decades of deep experience and knowhow in robotic welding, ready2_arc results in fast and efficient installation, thereby reducing time to start of production. [See More]

  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Water Cooled
  • Material Capability: Steel
  • Equipment Type: Complete System; Gun / Torch
Automatic Gouging System -- AGS-4002
from BUG-O Systems, Inc.

Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces a smooth finish. The Automatic Gouging System is suited for long seams and... [See More]

  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • Equipment Type: Complete System
Modular Drive Programmable Shape Machine -- MPD-1000
from BUG-O Systems, Inc.

The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operation sequence. Other functions... [See More]

  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
Programmable Gantry System -- PGS-1000
from BUG-O Systems, Inc.

The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]

  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
Programmable Shape Machine -- BUG-6150
from BUG-O Systems, Inc.

The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operations sequence. Other functions besides moves... [See More]

  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
Stiffener Welder (LN10 Lincoln Feeders) -- STW-3000
from BUG-O Systems, Inc.

The Lincoln (LN10) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm) and heights of 3"-16" (76-406 mm). The unit is self-propelled and tracks on the stiffener. [See More]

  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • Equipment Type: Complete System
Stiffener Welder (LN9 Lincoln Feeders) -- BUG-3180
from BUG-O Systems, Inc.

The Lincoln (LN9) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm) and heights of 3"-16" (76-406 mm). The unit is self-propelled and tracks on the stiffener. [See More]

  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • Equipment Type: Complete System
UNI-BUG III -- UNI-2700
from BUG-O Systems, Inc.

The UNI-BUG III will make continuous or intermittent stitch welds. The machine will mount and run directly on the work piece. Each carriage is designed to fit on a specific steel profile. The UNI-BUG III features stitch welding which is programmable by distance. If you require stitch welding simply... [See More]

  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Motion Control