Polyphenyl ether (PPE) / Ether Base and Process Oils

1 Result
High-Temperature Radiation-Resistant Base Fluid -- Santolube® OS-105
from SantoLubes LLC

SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for high-temperature and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Straight Oil (Non-soluble)
  • Kinematic Viscosity: 102.0
  • Type / Function: Corrosion Inhibiting or Rust Preventative; Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Use Temperature: -40 to 482