Case Sealing Machines

15 Results
Belcor Pressure Sensitive Case Taper -- BEL 252
from Practical Packaging Solutions

The BEL 252 is a fully automatic, pressure sensitive uniform case taper. It is an affordable high quality fully automatic case taper that offers highly advanced production duty design. No other brand of automatic case taper compares with the BEL 252 for compactness, safety, quality of construction,... [See More]

  • Packaging: Case
  • Rate: 25
Carton Sealing Tape Hand Held Dispenser- Standard
from Deviser, Inc.

The standard carton sealing tape hand held dispenser is made to hold 3" core only. It can be used to hold tape up to 2" wide. It has a side loader with adjustable brake. [See More]

  • Packaging: Box Carton; Case
  • Type: Manual
HMS Case Sealer
from Hamrick Manufacturing & Services, Inc.

Close and glue wide range of case sizes, spot gluing capabilities [See More]

  • Packaging: Case
  • Type: Automatic
  • Rate: 35
Belcor Pressure Sensitive Case Taper -- BEL150X
from Practical Packaging Solutions

The BEL 150X is an oversized, uniform, pressure sensitive, semi-automatic case taper. The BEL 150X oversized model has all the quality features of the BEL 150 pressure sensitive case taper with the added bonus of a larger frame and drive system for large case capacity. The BEL 150X semi-automatic... [See More]

  • Packaging: Case
  • Rate: 30
Carton Sealing Tape Hand Held Dispenser_Heavy Duty
from Deviser, Inc.

The heavy duty carton sealing tape hand held dispenser is designed for tapes up to 2" wide, 3" core with adjustable brake. The metal body is made in a single piece, that is more durable than an assembled body. The natural rubber roller creates static to keep tape in ready to use position. Also the... [See More]

  • Packaging: Box Carton; Case
  • Type: Manual
Combi Case Sealers RS2000 -- RS2000
from Practical Packaging Solutions

The Combi RS2000 is a high speed, fully automatic case sealer capable of top and bottom sealing different size cases within a given range. Built for speed and flexibility, the RS2000 is ideal for high volume lines with random case sizes in distribution or fulfillment centers or manufacturing sites... [See More]

  • Packaging: Case
  • Rate: 20
Carton Sealing Tape Hand Held Dispenser_Industrial Grade
from Deviser, Inc.

The industrial grade carton sealing tape hand held dispenser is made to hold tape up to 2" wide with 3" core only and the maximum roll diameter of 5". It constructs not only rubber roller to prevent static cling but also a side loader with adjustable brake [See More]

  • Packaging: Box Carton; Case
  • Type: Manual
TBS Series Automatic Top and Bottom Sealers -- TBS L-Clip
from Practical Packaging Solutions

Whether you need a stand-alone case sealer to boost productivity or a sealing solution integrated at the end of your Combi case packing line, TBS sealers offer a reliable solution for your needs. Using the same heavy duty tubular steel frame as other Combi systems, the TBS is built tough for years... [See More]

  • Packaging: Case
  • Rate: 20
Carton Sealling Tape No Return Dispenser
from Deviser, Inc.

The No Return dispenser is designed for 2" wide tape with 3" core, that can load tape up to 110 yards long. It has the following features: Economical design. Light weight for low hand fatigue. Easy to load tape. Retainer ensure the adhesive tape will not flap down [See More]

  • Packaging: Box Carton; Case
  • Type: Manual
TBS Series Automatic Top and Bottom Sealers -- TBS-500
from Practical Packaging Solutions

Whether you need a stand-alone case sealer to boost productivity or a sealing solution integrated at the end of your Combi case packing line, TBS sealers offer a reliable solution for your needs. Using the same heavy duty tubular steel frame as other Combi systems, the TBS is built tough for years... [See More]

  • Packaging: Case
  • Rate: 8
Carton Sealling Tape No Return Dispenser- Low Noise
from Deviser, Inc.

The Low Noise Carton Sealing Tape Hand Held Dispenser is designed to improve work environment by reducing the noise level when dispensing BOPP tape. It can load tape up to 2" wide with 3" core and contains following features [See More]

  • Packaging: Box Carton; Case
  • Type: Manual
TBS Series Semi-automatic Top and Bottom Sealers -- TBS-100 SA
from Practical Packaging Solutions

Whether you need a stand-alone case sealer to boost productivity or a sealing solution integrated at the end of your Combi case packing line, TBS sealers offer a reliable solution for your needs. Using the same heavy duty tubular steel frame as other Combi systems, the TBS is built tough for years... [See More]

  • Packaging: Case
  • Rate: 15
Desk Top Dispenser
from Deviser, Inc.

This Desk Top Dispenser design not only with pencil holder , but also with twin core that can fit either 1" or 3" core. It can hold office supply tape up to 1" wide and maximum roll diameter of 5" [See More]

  • Packaging: Box Carton; Case
  • Type: Manual
Label & Pouche Tape Dispenser - 4"
from Deviser, Inc.

This 4" table top Label Protection and Pouch Tape Dispenser is for tape on 3" core and can hold tape up to 4" wide [See More]

  • Packaging: Box Carton; Case
  • Type: Manual
Label & Pouche Tape Dispenser - 6"
from Deviser, Inc.

This 6" table top Label Protection and Pouch Tape Dispenser is for tape on 3" core and can hold tape up to 6" wide. [See More]

  • Packaging: Box Carton; Case
  • Type: Manual