Magnetic Proximity Zero Speed Switches
from Siemens Process Instrumentation
verview. SITRANS WM100 is a heavy-duty zero-speed alarm switch. This non-contacting unit provides cost-effective equipment protection even in the harshest conditions. Benefits. Up to 100 mm (4 inch) gap between SITRANS WM100 and targets. Rugged, low maintenance suitable for tough environments. 1... [See More]
- Technology: Magnetic Proximity
- Contacts: SPDT
- Number of Relays: 1
- AC Voltage Rating: 115 to 230
from Fargo Controls, Inc.
The CRT30 is a combination of a 30mm diameter inductive sensor and rotation control device. The operating distance of the sensor is between 4 and 6 mm on metallic material. The wide power supply range (18-50 DC and 18-240 AC), various programmable functions, and output relay make this device... [See More]
- Technology: Magnetic Proximity
- AC Voltage Rating: 18 to 240
- Number of Relays: 1
- DC Voltage Rating: 18 to 50
from SPECTEC
Magnet actuated, frequency range from zero speed to 25 kHz [See More]
- Technology: Magnetic Proximity
- DC Voltage Rating: 30
- Contacts: Solid State
- Power Supply: DC
from Electro-Sensors, Inc.
Digital Speed Switch. Features. • Works with remote / external pulse frequency. output sensor (NPN, PNP, or Mag Pick-up). • DPDT relay output. • Under-speed setpoint adjustment from. 0.5-5,000 rpm (at 8 PPR). • Terminal blocks for easy wiring. • 115, 230 VAC (50-60 Hz) and... [See More]
- Technology: Magnetic Proximity
- Contacts: DPDT
- Number of Relays: 1
- AC Voltage Rating: 115
from Sensoronix, Inc.
Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Hall-Effect Zero speed sensors provide very precise measurements of movement even at zero speed which makes the Hall-Effect zero speed sensors ideal for speed measurements. Hall-effect zero speed... [See More]
- Technology: Magnetic Proximity
- Power Supply: DC
- DC Voltage Rating: 4 to 24
- Mounting: Threaded Barrel
from Control Concepts, Inc.
The Control Concepts Prox Switch is a micro-controlled, field adjustable, multi-setpoint speed / rate monitor that provides 4 character alpha numeric visual indication and relay output. The unit offers many versatile features that provide flexibility in application and confidence in sensing. Full... [See More]
- Technology: Magnetic Proximity
- Number of Relays: 1
- Operating Range: 1 to 60000
- Contacts: SPDT
from Electro-Sensors, Inc.
Reverse Rotation Detector. Features. • Relay changes state when shaft direction reverses. • Relay resets when reverse motion stops. • Easy installation and calibration. • Cast aluminum switch housing NEMA 4X, 7, 9 rated. • 115 VAC standard, 12 VDC, 24 VDC, 230 VAC options. [See More]
- Technology: Magnetic Proximity
- Number of Relays: 1
- Operating Range: 0.5000 to 5000
- Contacts: DPDT
from Electro-Sensors, Inc.
Shaft Speed Switch. Features. • Failsafe operation. • Setpoint ranges: 1-100 and 10-1000 rpm. • Built-in start delay. • DIN rail or stand alone mounting. • Dial-in calibration does not require power. • ETL approved to UL 508 standard. The LRB1000 (single relay, 1... [See More]
- Technology: Magnetic Proximity
- Contacts: SPDT
- Number of Relays: 1
- AC Voltage Rating: 115
from Electro-Sensors, Inc.
Shaft Speed Switch. Features. • Easy installation and calibration. • Rugged - dust, dirt, and grease proof. • 115 VAC, 50-60 Hz only. • Failsafe Operation. Note: Electro-Sensors recommends the new and improved M100T or M5000T design for new designs and when replacing the M100 or... [See More]
- Technology: Magnetic Proximity
- Contacts: SPDT
- Number of Relays: 1
- AC Voltage Rating: 115