Ethernet Pulse Generators
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; OWON 1-CH High Frequency Arbitrary Waveform Generator. · Advanced DDS technology, max 150MHz frequency output. · Up to 400MS/s sample rate, and 1 μHz frequency resolution. · Vertical Resolution : 14 bits, up to 1M arb waveform length. · Comprehensive waveform... [See More]
- Interface: Serial Interface; Ethernet; Universal Serial Bus
- Minimum: 80
- Form Factor: Portable
- Maximum: 150
from Zurich Instruments
The UHFAWG Arbitrary Waveform Generator integrates signal generation and detection in a single instrument, providing a comprehensive system for pulsed protocol measurement. Its state-of-the-art AWG programming concept offers a quick route to custom signals on the two 600 MHz output channels. A... [See More]
- Interface: Ethernet; Universal Serial Bus
- Maximum: 600
- Form Factor: Fixed
- Operating Temperature: 41 to 104
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
- Minimum: 0.0 to 1.00E-6
- Form Factor: Portable; PCB
- Maximum: 62.5
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
- Minimum: 0.0 to 1.00E-6
- Form Factor: Portable; PCB
- Maximum: 62.5
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
- Minimum: 0.0 to 1.00E-6
- Form Factor: Portable; PCB
- Maximum: 62.5
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
- Minimum: 0.0 to 1.00E-6
- Form Factor: Portable; PCB
- Maximum: 62.5
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
- Minimum: 0.0 to 1.00E-6
- Form Factor: Portable; PCB
- Maximum: 62.5
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
- Minimum: 0.0 to 1.00E-6
- Form Factor: Portable; PCB
- Maximum: 62.5
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
- Minimum: 0.0 to 1.00E-6
- Form Factor: Portable; PCB
- Maximum: 62.5
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
- Minimum: 0.0 to 1.00E-6
- Form Factor: Portable; PCB
- Maximum: 62.5