Clamp Meter Capacitance Meters
from RS Components, Ltd.
Automatic and manual measuring range selection. AC and DC voltage measurement. Measurement of inrush current (30 ms). HOLD function. Acoustic continuity testing. Resistance measurement. AUTO-OFF function. Effective value measurement only with ACDC-100 TRMS (Order no.: 411-677). Absolute Maximum AC... [See More]
- Form Factor: Clamp Meter
from RS Components, Ltd.
Automatic and manual measuring range selection. AC and DC voltage measurement. Measurement of inrush current (30 ms). HOLD function. Acoustic continuity testing. Resistance measurement. AUTO-OFF function. Effective value measurement only with ACDC-100 TRMS (Order no.: 411-677). Absolute Maximum AC... [See More]
- Form Factor: Clamp Meter
from RS Components, Ltd.
1000A true RMS AC current measurement . 1000Vac/dc voltage measurement. 52mm dia. conductor jaw capacity . 4000 count backlit display with analogue bargraph. Peak-hold with in-rush current measurement . Resistance, capacitance, frequency, diode test and audible continuity measurement . Safety to... [See More]
- Form Factor: Clamp Meter
from RS Components, Ltd.
1000A AC & DC current measurement . 1000Vac/dc voltage measurement. True RMS ac coupled. 52mm dia. conductor jaw capacity . 4000 count backlit display with analogue bargraph. Peak-hold with in-rush current measurement . Resistance, capacitance, frequency, diode test and audible continuity... [See More]
- Form Factor: Clamp Meter
from RS Components, Ltd.
1000A AC & DC current measurement . 1000Vac/dc voltage measurement. True RMS ac coupled. 52mm dia. conductor jaw capacity . 4000 count backlit display with analogue bargraph. Peak-hold with in-rush current measurement . Resistance, capacitance, frequency, diode test and audible continuity... [See More]
- Form Factor: Clamp Meter
from RS Components, Ltd.
The Fluke 373 Clamp Meter offers improved performance perfect for any ac only current measurement situations. Featuring true-rms ac voltage and current measurements, and resistance measurement up to 6000 Î © with continuity detection, the Fluke 373 is everything you need, plus a little... [See More]
- Form Factor: Clamp Meter
from RS Components, Ltd.
Keysight U1190 Series clampmeters are built to perform in the environments that users work in. Current measurement is up to an impressive 600A. These instruments are ergonomically designed to fit comfortably in the palm of the hand and allow selection of measurement functions with a simple thumb... [See More]
- Form Factor: Clamp Meter
from RS Components, Ltd.
The U1190 Series clamp meters are built to perform in the environments you work. Ergonomically built, the U1190 Series clamp meters fit comfortably in the palm of your hand and allow you to select measurement functions with just a simple thumb press. Better yet, the U1193A comes with a current... [See More]
- Form Factor: Clamp Meter
from RS Components, Ltd.
The U1190 Series clamp meters are built to perform in the environments you work. Ergonomically built, the U1190 Series clamp meters fit comfortably in the palm of your hand and allow you to select measurement functions with just a simple thumb press. Better yet, the U1193A comes with a current... [See More]
- Form Factor: Clamp Meter
from RS Components, Ltd.
The Martindale ET5 is a compact electrical tester for measuring voltage, resistance and current. The electrical tester has all of the same useful functions as the ET4 but with the additional features of capacitance, temperature and duty cycle. SAFETY. AC / DC Current: 0.1A to 200A . AC / DC Voltage:... [See More]
- Form Factor: Clamp Meter
from RS Components, Ltd.
Testo 770-1 is suited for current measurement in switching cabinets. One of the two pincer arms can be fully retracted into the instrument. This unique mechanism means that cables in tight switching cabinets can be easily grabbed. The automatic measurement parameter detection also enables reliable... [See More]
- Form Factor: Clamp Meter
- Operating Temp: 50
from Cole-Parmer
bull; Innovative joy stick control design allows quick selection of measurement features. • Phase rotation indication. • Non-contact voltage detection. • Inrush current measurement for motors. • Low pass filter for variable frequency drives. • Continuity Beeper. • Min,... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Innovative joy stick control design allows quick selection of measurement features. • Phase rotation indication. • Non-contact voltage detection. • Inrush current measurement for motors. • Low pass filter for variable frequency drives. • Continuity Beeper. • Min,... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Innovative joy stick control design allows quick selection of measurement features. • Phase rotation indication. • Non-contact voltage detection. • Inrush current measurement for motors. • Low pass filter for variable frequency drives. • Continuity Beeper. • Min,... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Innovative joy stick control design allows quick selection of measurement features. • Phase rotation indication. • Non-contact voltage detection. • Inrush current measurement for motors. • Low pass filter for variable frequency drives. • Continuity Beeper. • Min,... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Innovative joy stick control design allows quick selection of measurement features. • Phase rotation indication. • Non-contact voltage detection. • Inrush current measurement for motors. • Low pass filter for variable frequency drives. • Continuity Beeper. • Min,... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Integrated LED worklights make cabinet measurements easier. • Compact jaw and slim design fit in narrow workspaces and pockets. • Light up the dark <emdash >worklights are built into the base of the jaws. • Get accurate readings with features like True RMS, LoZ, smart... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Integrated LED worklights make cabinet measurements easier. • Compact jaw and slim design fit in narrow workspaces and pockets. • Light up the dark <emdash >worklights are built into the base of the jaws. • Get accurate readings with features like True RMS, LoZ, smart... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Designed for high amperage applications and temperature systems. • Integrated IR thermometer provides fast non-contact measurements on vents, motors and, equipment. • Work lights dual LEDs optimized for clamping on cables in dimly lit areas. • FLIR tools mobile APP connects the... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Built-in dual thermocouple inputs for additional flexibility. • <b >Clamp Meters Feature: </b >. • True RMS measurements for accurate AC Voltage and Current measurements. • Dual type K thermocouple input with Differential Temperature function (T1, T2, T1-T2). •... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Built-in dual thermocouple inputs for additional flexibility. • <b >Clamp Meters Feature: </b >. • True RMS measurements for accurate AC Voltage and Current measurements. • Dual type K thermocouple input with Differential Temperature function (T1, T2, T1-T2). •... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Clamp meter, multimeter and infrared thermometer all in one!. • Locate hot spots and overheating equipment with built-in IR thermometer. Theses clamp-on multimeters priovide a built-in IR thermometer with laser pointer that makes troubleshooting heat sensitive areas simple. Features... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Clamp meter, multimeter and infrared thermometer all in one!. • Locate hot spots and overheating equipment with built-in IR thermometer. Theses clamp-on multimeters priovide a built-in IR thermometer with laser pointer that makes troubleshooting heat sensitive areas simple. Features... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Clamp meter, multimeter and infrared thermometer all in one!. • Locate hot spots and overheating equipment with built-in IR thermometer. Theses clamp-on multimeters priovide a built-in IR thermometer with laser pointer that makes troubleshooting heat sensitive areas simple. Features... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Visually identify electrical issues with the first thermal imaging clamp meter!. • Infrared Guided Measurement (IGM â „ ¢) technology allows you to find issues faster. • Easily confirm findings with accurate amperage and voltage measurements, and center-point... [See More]
- Form Factor: Clamp Meter
from Cole-Parmer
bull; Measure temperature, DC current (A) and capacitance with one clamp meter. • Measure temperature, DC current (A) and capacitance with one clamp meter. • Capture flue gas temperatures with a Type K thermocouple. • Conduct flame rod testing on furnaces accurately and easily. [See More]
- Form Factor: Clamp Meter