Range Switch Milliohm Meters
1 Result
High Speed Milli-Ohmmeter -- 1740
from TEGAM, Inc.
from TEGAM, Inc.
High Speed Milli-ohmmeter. HI/GO/LOW Outputs. The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740 pays for itself... [See More]
- Options & Features: Auto-ranging; Programmable; Range Switch
- Display Type: Digital
- Form Factor: Bench top
- Display Digits: 7 or more digits