Bench / Free-Standing Milliohm Meters

18 Results
Milliohm Meter -- PCE-MO 2002
from PCE Instruments / PCE Americas Inc.

Milliohm Meter PCE-MO 2002. (Milliohm Meter with ruggedized and waterproof carrying case. With highly accurate measurement range) This Milliohm Meter comes with a housing protected against water splash. With the Milliohm Meter PCE-MO 2002 Series you can measure from 100 μ Ω up to 2000... [See More]

  • Form Factor: Bench top
  • Resistance: 0.0 to 2000
  • Display Type: Digital
  • Options & Features: Battery powered
Milliohmmeter -- PCE-MO 2001
from PCE Instruments / PCE Americas Inc.

Milliohmmeter PCE-MO 2001. (supplied with a water resistant brief-case, for measuring ranges from 100 μ Ω to 2000 Ω) This Milliohmmeter is supplied with a large 3 ½ positions LCD display that shows the measurement values, which is very easy to read. With the Milliohmmeter you... [See More]

  • Form Factor: Bench top
  • Resistance: 0.0 to 2000
  • Display Type: Digital
Ohmmeter -- PCE-MO 3001
from PCE Instruments / PCE Americas Inc.

Ohm Meter PCE MO 3001. meter for the smallest resistances / 0.1 μ Ω resolution / accumulator operated /. extensive LCD / polycarbonate ABS casing /. EN 61010-1 [See More]

  • Form Factor: Bench top
  • Resistance: 2 to 200
  • Display Type: Digital
  • Options & Features: Battery powered
Milliohm Meter -- K5090-230V
from REED-Direct

Large LCD display. LSI circuitry provides high accuracy, reliability and durability. Zero adjustment. Built-in overload protection. 4-wire with 2 Kelvin clips included. Dimensions/Weight: 6.3 x 4.7 x 3.3"/1.5 lb [See More]

  • Form Factor: Bench top
  • Resistance: 1.00E-7 to 2
  • Display Type: Digital
  • Options & Features: Overload Protection
High Speed Milli-Ohmmeter -- 1740
from TEGAM, Inc.

High Speed Milli-ohmmeter. HI/GO/LOW Outputs. The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740 pays for itself... [See More]

  • Form Factor: Bench top
  • Display Digits: 7 or more digits
  • Display Type: Digital
  • Resistance: 2.00E-5 to 20000
Dual Channel Transformer Micro-Ohmmeter -- Model 5896C
from Tinsley Precision Instruments

Features. RX range 20mW (10-60A) to 6kW (10mA). Maximum resolution 0.01mW. Automatic range selection. Current setting from 0.01 to 60A. Fast core saturation with 60V. Test objects up to 150MVA with 5 to 10A, 500MVA with 20 to 60A. "Heat Run ” measurement including algorithm. (resistance at... [See More]

  • Form Factor: Bench top
  • Options & Features: Temperature Compensated
  • Display Type: Digital
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Display Type: Webpage
  • Bandwidth: 0.0 to 5.00E8
Milliohm Meter, Bench Type -- MO-2002
from REED-Direct

Large LED display. HI/LO warning setup. Overload protection. 4-wire with 2 Kelvin clips included. Dimensions: 11 x 8.3 x 3.5". Weight: 4.85 lbs [See More]

  • Form Factor: Bench top
  • Resistance: 1.00E-8 to 20
  • Display Type: Digital
  • Options & Features: Overload Protection
Portable Double Bridge -- QJ42
from Tinsley Precision Instruments

Range: 0.0001 Ω to 11 Ω. Accuracy: ± 1 units. Galvanometer: Built in. Galvanometer Sensitivity: 2 μA/mm. Power: Built in Dry cells 6 x 1.5V. Dimensions: 230 x 200 x 140 mm. Weight: Approximately 6kg [See More]

  • Form Factor: Bench top
  • Resistance: 1.00E-7 to 0.0110
  • Display Type: Digital
  • Options & Features: Battery powered
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Display Type: Webpage
  • Bandwidth: 0.0 to 5.00E8
Portable Precision DC Kelvin Bridge -- QJ57
from Tinsley Precision Instruments

The Tinsley QJ57 is a self-contained portable DC Kelvin Bridge for high precision measurements of low resistance, conductivity and the calibration of other instruments. Suitable for laboratories, workshop and on-site, in the field applications. [See More]

  • Form Factor: Bench top
  • Resistance: 1.11E-6 to 1.11
  • Display Type: Digital
  • Options & Features: Battery powered
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Display Type: Webpage
  • Resistance: 1.00E-3 to 10000
Portable Precision Wheatstone Bridge -- QJ49
from Tinsley Precision Instruments

The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments. It also be used as an adjustable 5-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ49 is housed in a... [See More]

  • Form Factor: Bench top
  • Resistance: 1.00E-12 to 1.11E6
  • Display Type: Digital
  • Options & Features: Battery powered
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Display Type: Webpage
  • Resistance: 1.00E-3 to 10000
Portable Wheatstone Bridge -- QJ23
from Tinsley Precision Instruments

Range: 1 Ω to 9.999M Ω. Accuracy: ± 0.1% at 10K Ω range / ± 0.2% at 10M Ω range. Galvanometer: Built in. Galvanometer Sensitivity: better than1 μA/mm. Power: Built in Dry cells 3x 1.5V, or external. Dimensions: 240 x 180 x 140 mm. Weight: Approximately... [See More]

  • Form Factor: Bench top
  • Resistance: 1.00E-3 to 9999
  • Display Type: Digital
  • Options & Features: Battery powered
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Display Type: Webpage
  • Resistance: 1.00E-3 to 10000
Portable Wheatstone/Kelvin Bridge -- QJ31
from Tinsley Precision Instruments

Range - Wheatstone Bridge: 10 Ω to 1M Ω. Range - Kelvin Bridge: 0.0001 Ω to 100 Ω. Accuracy: ± 0.1%. Galvanometer: Built in. Galvanometer Sensitivity: 3 μV/mm. Power: Built in Dry cells 6 x 1.5V. Dimensions: 315 x 265 x 165 mm. Weight: Approximately 4.5kg [See More]

  • Form Factor: Bench top
  • Resistance: 1.00E-7 to 1000
  • Display Type: Digital
  • Options & Features: Battery powered
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
  • Display Type: Webpage
  • Resistance: 1.00E-3 to 10000