Digital Milliohm Meters

12 Results
Milliohm Meter -- PCE-MO 2002
from PCE Instruments / PCE Americas Inc.

Milliohm Meter PCE-MO 2002. (Milliohm Meter with ruggedized and waterproof carrying case. With highly accurate measurement range) This Milliohm Meter comes with a housing protected against water splash. With the Milliohm Meter PCE-MO 2002 Series you can measure from 100 μ Ω up to 2000... [See More]

  • Display Type: Digital
  • Resistance: 0.0 to 2000
  • Form Factor: Bench top
  • Options & Features: Battery powered
Milliohmmeter -- PCE-MO 2001
from PCE Instruments / PCE Americas Inc.

Milliohmmeter PCE-MO 2001. (supplied with a water resistant brief-case, for measuring ranges from 100 μ Ω to 2000 Ω) This Milliohmmeter is supplied with a large 3 ½ positions LCD display that shows the measurement values, which is very easy to read. With the Milliohmmeter you... [See More]

  • Display Type: Digital
  • Resistance: 0.0 to 2000
  • Form Factor: Bench top
Ohmmeter -- PCE-MO 3001
from PCE Instruments / PCE Americas Inc.

Ohm Meter PCE MO 3001. meter for the smallest resistances / 0.1 μ Ω resolution / accumulator operated /. extensive LCD / polycarbonate ABS casing /. EN 61010-1 [See More]

  • Display Type: Digital
  • Resistance: 2 to 200
  • Form Factor: Bench top
  • Options & Features: Battery powered
Milliohm Meter -- K5090-230V
from REED-Direct

Large LCD display. LSI circuitry provides high accuracy, reliability and durability. Zero adjustment. Built-in overload protection. 4-wire with 2 Kelvin clips included. Dimensions/Weight: 6.3 x 4.7 x 3.3"/1.5 lb [See More]

  • Display Type: Digital
  • Resistance: 1.00E-7 to 2
  • Form Factor: Bench top
  • Options & Features: Overload Protection
Bond Meter & Milli-Ohmmeter -- 710A
from TEGAM, Inc.

TRUST is an essential feature in any measurement tool and TEGAM's new 700 Series bond meters and milli-ohmmeters are instruments you can rely on every day with confidence. These new models are designed with the clearest and most informative displays for mistake-free measurements. They quickly... [See More]

  • Display Type: Digital
  • Display Digits: 4 Digits
  • Form Factor: Handheld
  • Operating Temp: -10 to 55
Dual Channel Transformer Micro-Ohmmeter -- Model 5896C
from Tinsley Precision Instruments

Features. RX range 20mW (10-60A) to 6kW (10mA). Maximum resolution 0.01mW. Automatic range selection. Current setting from 0.01 to 60A. Fast core saturation with 60V. Test objects up to 150MVA with 5 to 10A, 500MVA with 20 to 60A. "Heat Run ” measurement including algorithm. (resistance at... [See More]

  • Display Type: Digital
  • Options & Features: Temperature Compensated
  • Form Factor: Bench top
Milliohm Meter, Bench Type -- MO-2002
from REED-Direct

Large LED display. HI/LO warning setup. Overload protection. 4-wire with 2 Kelvin clips included. Dimensions: 11 x 8.3 x 3.5". Weight: 4.85 lbs [See More]

  • Display Type: Digital
  • Resistance: 1.00E-8 to 20
  • Form Factor: Bench top
  • Options & Features: Overload Protection
Display Probe Big Kelvin Display Probe -- BKDP-M2
from TEGAM, Inc.

ldquo;Why do I have to look at the meter to read it? ” is a question we hear from our customers. It may sound absurd, but we took it seriously when we introduced our new 710A grounding and bond meter. The BKDP-M2 Display Probe combines the ergonomic ruggedness of TEGAM ’s BKP-M2 Probe... [See More]

  • Display Type: Digital
  • Options & Features: Battery powered
  • Form Factor: Handheld
Portable Double Bridge -- QJ42
from Tinsley Precision Instruments

Range: 0.0001 Ω to 11 Ω. Accuracy: ± 1 units. Galvanometer: Built in. Galvanometer Sensitivity: 2 μA/mm. Power: Built in Dry cells 6 x 1.5V. Dimensions: 230 x 200 x 140 mm. Weight: Approximately 6kg [See More]

  • Display Type: Digital
  • Resistance: 1.00E-7 to 0.0110
  • Form Factor: Bench top
  • Options & Features: Battery powered
High Speed Milli-Ohmmeter -- 1740
from TEGAM, Inc.

High Speed Milli-ohmmeter. HI/GO/LOW Outputs. The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740 pays for itself... [See More]

  • Display Type: Digital
  • Display Digits: 7 or more digits
  • Form Factor: Bench top
  • Resistance: 2.00E-5 to 20000
Portable Precision DC Kelvin Bridge -- QJ57
from Tinsley Precision Instruments

The Tinsley QJ57 is a self-contained portable DC Kelvin Bridge for high precision measurements of low resistance, conductivity and the calibration of other instruments. Suitable for laboratories, workshop and on-site, in the field applications. [See More]

  • Display Type: Digital
  • Resistance: 1.11E-6 to 1.11
  • Form Factor: Bench top
  • Options & Features: Battery powered
Portable Precision Wheatstone Bridge -- QJ49
from Tinsley Precision Instruments

The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments. It also be used as an adjustable 5-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ49 is housed in a... [See More]

  • Display Type: Digital
  • Resistance: 1.00E-12 to 1.11E6
  • Form Factor: Bench top
  • Options & Features: Battery powered