Neoprene Safety Clothing
from Custom Made Boxes, Inc.
Ambidextrous wrist wrap is ergonomically designed to offer support and comfort throughout the work day. Latex-free, terry-lined vented neoprene with nylon outer shell. Hook & loop closure. Machine washable. [See More]
- Material: Neoprene
- Clothing Type: Gloves
from Greenlee Textron, Inc.
TRADESMAN TYPE. NEOPRENE (CUFF), TERRY CLOTH (THUMB) MATERIAL. L SIZE. 14 INCH OVERALL LENGTH. JOB SITE APPLICATION [See More]
- Material: Neoprene; Neoprene (Cuff), Terry Cloth (Thumb)
- Application: Abrasion Resistant
- Clothing Type: Gloves
- Industry: Utilities
from TransPak
Ambidextrous wrist wrap is ergonomically designed to offer support and comfort throughout the work day. Latex-free, terry-lined vented neoprene with nylon outer shell. Hook & loop closure. Machine washable. [See More]
- Material: Neoprene
- Clothing Type: Gloves
from Cole-Parmer
• Combine the flexability and chemical resistance of neoprene with the comfort and heat resistance of a soft thermal liner. Comfortable cotton knit lining provides extra protection against punctures. Nonslip grip. [See More]
- Material: Neoprene
- Clothing Type: Gloves
from Cole-Parmer
• Combine the flexability and chemical resistance of neoprene with the comfort and heat resistance of a soft thermal liner. Comfortable cotton knit lining provides extra protection against punctures. Nonslip grip. [See More]
- Material: Neoprene
- Clothing Type: Gloves
from Cole-Parmer
• Two-tone color indicates glove wear over time. Gloves cost less than neoprene but still provide excellent protection against most chemicals. The 100% cotton flock lining serves as an extra layer of protection and absorbs perspiration for increased comfort. Recessed diamond pattern grip. [See More]
- Material: Neoprene
- Clothing Type: Gloves
from Cole-Parmer
bull; Two-tone wear indicator warns you when to replace gloves. These gloves are made of synthetic neoprene rubber for good chemical resistance. Easily maintain your grip with the nonslip, roughened surface. Withstand temperatures from -100 to 480 <deg >F (-73 to 249 <deg >C). The 14"L... [See More]
- Material: Neoprene
- Clothing Type: Gloves