Cleanroom Safety Clothing

19 Results
ACL Staticide Latex ESD Finger Cots Pink Large 1 Case -- 70LA-L [70LA-L from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide Latex ESD Finger Cots Pink offer protection from oils, skin sales, and particulates. Size large. 720 pieces per pack, 4 packs per case. [See More]

  • Industry: Cleanroom
Disposable Coveralls -- 2376648
from RS Components, Ltd.

Coverall Tyvek Classic Xpert White Large [See More]

  • Industry: Cleanroom
  • Application: Abrasion Resistant; Chemical; Dust/Fiber; Abrasion Resistant,Anti-Static,Biological Protection,Breathable,Chemical Resistant,Cleanroom,Dust Protect,Flex Cracking Resistance,Lightweight
  • Clothing Type: Coveralls/Body Suit
  • Material: Tyvek
ACL Staticide Nitrile ESD Finger Cots Blue Large 1 Case -- 100NI-L [100NI-L from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide Nitrile ESD Finger Cots Blue offer latex-free protection from skin and oil contamination. The inherently anti-static nature of nitrile allows for static control without shedding, and will not dissolve under chemical contact. Size large. 720 pieces per pack, 4 packs per case. [See More]

  • Industry: Cleanroom
Disposable Coveralls -- 8295243
from RS Components, Ltd.

Cleanroom Disposable Coverall,Medium [See More]

  • Industry: Cleanroom
  • Application: Cleanroom
  • Clothing Type: Coveralls/Body Suit
  • Material: Cleanroom
Disposable Coveralls -- 8295247
from RS Components, Ltd.

Cleanroom Disposable Coverall,Large [See More]

  • Industry: Cleanroom
  • Application: Cleanroom
  • Clothing Type: Coveralls/Body Suit
  • Material: Cleanroom
Disposable Coveralls -- 8295256
from RS Components, Ltd.

Cleanroom Disposable Coverall,X Large [See More]

  • Industry: Cleanroom
  • Application: Cleanroom
  • Clothing Type: Coveralls/Body Suit
  • Material: Cleanroom
Cleanroom Clothing
from Kimberly-Clark Professional

The Kimtech Pure* A5 Cleanroom Coverall is a high-value combination of quality and comfort. Easy to don and efficient to stock. Engineered to protect workers and your bottom line. White. Features: Cloth-like comfort is delivered by the SMS (Spunbond Meltblown Spunbond) material that goes into the... [See More]

  • Industry: Cleanroom
  • Features: Disposable
  • Clothing Type: Coveralls/Body Suit
Back Support -- RC629 Series
from DME Company

These back support belts are ergonomically designed and provide controlled support to the lower back region. Research has shown that most common back injuries are caused by lack of intra-abdominal pressure - or IAP - created by the constricting of abdominal and spinal muscles. The greater IAP, the... [See More]

  • Industry: Cleanroom; Molding
  • Application: Molding
Bouffant Cap -- 30588-24
from All-Spec Industries

The Epic 30588-24 is a disposable polypropylene bouffant cap. Epic 30588-24 Features: Color: white. Size: 24". 1000 per case; 10 inner bags of 100 [See More]

  • Industry: Cleanroom; Food; Labratory; Pharmaceutical/Medical
  • Material: Polypropylene
  • Clothing Type: Cap
  • Features: Disposable
Cotton Inspection Gloves
from DME Company

Bleached Cotton Jersey. Soft & Hypo-allergenic. Eliminates scratching. Handle hotter parts sooner. Prevents Transfer of hand oils. Disposable & recyclable. Sizes to fit every worker. Great value & quality [See More]

  • Industry: Cleanroom; Molding
  • Application: Molding
  • Clothing Type: Gloves
  • Material: Cotton
Gloves -- GL52053-L
from All-Spec Industries

Static dissipative, cleanroom compatible glove that eliminates the need for a wrist strap via a cuff-mounted male 1/8" grounding snap. Breathable textured polyester fabric. Conductive carbonized fibers run the length of the glove and connect with conductive thread in the elastic wrist, thus... [See More]

  • Industry: Cleanroom
  • Application: Static Dissipative
  • Clothing Type: Gloves
  • Material: Polyester
Grip-Tite™ Safety Gloves -- SSG Series
from DME Company

Can be laundered or dry cleaned. Cotton-Acrylic knit shell, Nitrile coating on palm: tough, flexible, long wearing. Grips tight, handles heat without melting. Comfortable, seamless construction. A great work glove for many areas!. Cool & comfortable - absorbs perspiration [See More]

  • Industry: Cleanroom; Molding
  • Application: Molding
  • Clothing Type: Gloves
  • Material: Cotton
Hypoallergenic Facemask -- 40578-RS5
from All-Spec Industries

The Epic 40578-RS5 is a 3 Ply blue polypropylene facemask with elastic earloops. Epic 40578-RS5 Features: Disposable 3 layer non-woven facemask with soft material covered latex-free round elastic earloops. Constructed from FDA / USDA approved hypoallergenic materials. Two pleated polypropylene... [See More]

  • Industry: Cleanroom; Labratory; Pharmaceutical/Medical
  • Application: Dust/Fiber
  • Clothing Type: Facemask
  • Material: Polypropylene
Hair & Beard Nets
from DME Company

Economy Hair & Beard Nets. Elasticized sheer mesh, these are almost invisible when worn. Less chance of getting caught in machinery. More comfortable to wear. Mesh Hair Nets. A washable bouffant style white nylon hairnet used in clean room, assembly, molding, inspection and other areas requiring... [See More]

  • Industry: Cleanroom; Molding
  • Features: Disposable
  • Application: Molding
Hypoallergenic Facemask -- 40578-T5
from All-Spec Industries

The Epic 40578-T5 is a 3 Ply blue polypropylene facemask with four attached ties for secure fit. Epic 40578-T5 Features: Disposable 3 layer non-woven facemask with four attached latex-free polypropylene ties. Constructed from FDA / USDA approved hypoallergenic materials. Two pleated polypropylene... [See More]

  • Industry: Cleanroom; Labratory; Pharmaceutical/Medical
  • Application: Dust/Fiber
  • Clothing Type: Facemask
  • Material: Polypropylene
Heavy Duty Safety Gloves
from DME Company

We offer excellent style and quality in our operator safety gloves. These. cotton/poly blend gloves will protect hands and absorb perspiration, yet. allow air to circulate around hand and fingers. These gloves keep parts. protected from hand oils and finger prints, while allowing your operators. [See More]

  • Industry: Cleanroom; Molding
  • Application: Molding
  • Clothing Type: Gloves
  • Material: Aramid(e.g. Kevlar®, Nomex®); Cotton
Shoe Covers -- 54467-3L
from All-Spec Industries

The Epic 54467-3L is a disposable polypropylene non-marking anti-skid bottom surface shoe cover with a conductive strip. Epic 54467-3L Features: Anti-skid sole provides greater traction and improved safety. Size: large. Color: blue. 300 per case [See More]

  • Industry: Cleanroom; Labratory; Pharmaceutical/Medical
  • Application: Electrical
  • Clothing Type: Shoe Covers
  • Material: Polypropylene
Hot Mill Gloves
from DME Company

HMG500. Comfortable and breathable. Low cost comfort. Good to 450 ºF. Seamless double knit. High heat nitrile blocks. HMG500K. Same as above except: Good to 500 ºF. Comfortable KEVLAR ®. HMG500N. Made by North Safety Equipment. High quality hot mill glove. Use to 450 ºF. Seamless... [See More]

  • Industry: Cleanroom; Molding
  • Application: Molding
  • Clothing Type: Gloves
  • Material: Aramid(e.g. Kevlar®, Nomex®)
Shoe Covers -- 72378-3L BLUE
from All-Spec Industries

The Epic 72378-3L BLUE is a disposable low density CPE shoe cover. Epic 72378-3L BLUE Features: Made from a low density CPE film. Liquid impervious and lint-free. Ideal for when a low particulate material is needed to protect against splash. Size: large. Thickness: 4mil. Color: Blue. 300 per case [See More]

  • Industry: Cleanroom; Labratory
  • Application: Waterproof
  • Clothing Type: Shoe Covers
  • Material: CPE