Hood Safety Clothing

29 Results
Personal Protective Equipment
from IBT Industrial Solutions

IBT Industrial Solutions offers a full line of safety supplies. We have everything you need to provide world-class safety in your workplace. Our complete selection of products represents the latest in technology, performance and quality for every safety category. Industrial health and safety is one... [See More]

  • Clothing Type: Coveralls/Body Suit; Gloves; Hood; Jacket/Coat; Pants; Shirt
  • Features: Disposable
  • Application: Waterproof
3M 18-0099-30 Blue Heat & Fire-Resistant Liner - 051131-93201 -- 051131-93201 [70071275526 from 3M]
from R. S. Hughes Company, Inc.

The 3M heat & fire-resistant liner is packaged 1 per case and comes in blue. [See More]

  • Clothing Type: Hood
  • Application: Heat
Sterile Clothing
from Kimberly-Clark Professional

KIMTECH PURE* A5 Sterile Cleanroom Apparel features CLEAN-DON* technology for easier compliance with sterile gowning protocols. Kimtech Pure* A5 Sterile Cleanroom Coverall with Clean-Don* Technology is actually a number of technologies and benefits that facilitate sterile gowning. White. Features:... [See More]

  • Clothing Type: Coveralls/Body Suit; Gown; Hood; Sleeves
  • Industry: Food; Labratory; Pharmaceutical/Medical
  • Application: Surgery
  • Features: Disposable
Proban Hood
from ESAB Welding and Cutting Products

Features. Flame-resistant head protection that covers the head, neck, and shoulders. [See More]

  • Clothing Type: Hood
  • Application: Welding
3M 446 White Universal Microporous Laminate Cleanroom Hood - Full Face Opening - 046719-52556 -- 046719-52556 [GT700004937 from 3M]
from R. S. Hughes Company, Inc.

The 3M cleanroom hood is made of microporous laminate, is packaged 300 per case and comes in white. Proper sizing is important when buying this SKU. The size for this product is Universal. Always good to consider the face opening when buying cleanroom hood. This one comes with a Full Face face... [See More]

  • Clothing Type: Hood
Welder's Cap
from ESAB Welding and Cutting Products

Features. Cap to be worn under helmet to protect your head and hair. [See More]

  • Clothing Type: Hood
  • Application: Welding
3M Speedglas 04-0025-00 Black Heat & Fire-Resistant Hood - Welding Hood - 051131-93219 -- 051131-93219 [70071275344 from 3M]
from R. S. Hughes Company, Inc.

The 3M Speedglas heat & fire-resistant hood is packaged 1 per case and comes in black. To ensure maximum protection be sure to select the proper hood. This item comes with a welding hood. [See More]

  • Clothing Type: Hood
  • Application: Heat
3M Speedglas 04-0025-00SW Black Heat & Fire-Resistant Hood - Welding Hood - 051131-93218 -- 051131-93218 [70071275351 from 3M]
from R. S. Hughes Company, Inc.

The 3M Speedglas heat & fire-resistant hood is packaged 1 per case and comes in black. To ensure maximum protection be sure to select the proper hood. This product comes with a welding hood. [See More]

  • Clothing Type: Hood
  • Application: Heat
3M Speedglas 06-0700-83 Black Arc Flash Open-Face Hood - Arc Flash Open-Face Hood - 051131-49682 -- 051131-49682 [70071606381 from 3M]
from R. S. Hughes Company, Inc.

The 3M Speedglas arc flash open-face hood is packaged 1 per case and comes in black. To ensure maximum protection be sure to select the proper hood. This SKU comes with an arc flash open-face hood. [See More]

  • Clothing Type: Hood
Ansell 66-664 Red Universal Polyester Chemical-Resistant Hood - Sawyer-Tower Width - 076490-66414 -- 076490-66414 [966414 from Ansell Ltd.]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a Sawyer-Tower width. The Ansell chemical-resistant hood is made of polyester and comes in red. [See More]

  • Clothing Type: Hood
  • Application: Chemical
Ansell 66-674 Blue Universal Nomex Chemical-Resistant Hood - 076490-66438 -- 076490-66438 [966438 from Ansell Ltd.]
from R. S. Hughes Company, Inc.

The Ansell chemical-resistant hood is made of nomex and comes in blue. Proper sizing is important when buying this product. The size for this product is Universal. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. [See More]

  • Clothing Type: Hood
  • Application: Chemical
Ansell AlphaTec 66-684 Fluorescent Orange Universal CPC Polyester Trilaminate Reusable Chemical-Resistant Hood - Detachable Hood - 076490-12755 -- 076490-12755 [812755 from Ansell Ltd.]
from R. S. Hughes Company, Inc.

The Ansell AlphaTec chemical-resistant hood is made of cpc polyester trilaminate, is packaged 5 per case, comes in fluorescent orange and meets NFPA 1992, ANSI/ISEA 107 standards. Proper sizing is important when buying this product. The size for this product is Universal. These types of products are... [See More]

  • Clothing Type: Hood
  • Application: Chemical
Ansell Microchem 2000 White Universal Cleanroom Hood - 076490-17936 -- 076490-17936 [817936 from Ansell Ltd.]
from R. S. Hughes Company, Inc.

The Ansell Microchem cleanroom hood comes in white. Proper sizing is important when buying this product. The size for this product is Universal. [See More]

  • Clothing Type: Hood
Ansell Microchem 2500 White Universal Cleanroom Hood - Full Face Opening - 076490-18003 -- 076490-18003 [818003 from Ansell Ltd.]
from R. S. Hughes Company, Inc.

The Ansell Microchem cleanroom hood comes in white. Proper sizing is important when buying this product. The size for this product is Universal. Always good to consider the face opening when buying cleanroom hood. This one comes with a Full Face face opening. [See More]

  • Clothing Type: Hood
Ansell Microchem 2500 White Universal Cleanroom Hood - Full Face Opening - 076490-18004 -- 076490-18004 [818004 from Ansell Ltd.]
from R. S. Hughes Company, Inc.

The Ansell Microchem cleanroom hood comes in white. Proper sizing is important when buying this part. The size for this product is Universal. Always good to consider the face opening when buying cleanroom hood. This one comes with a Full Face face opening. [See More]

  • Clothing Type: Hood
Ansell Microchem 3000 Yellow Universal Cleanroom Hood - Full Face Opening - 076490-18050 -- 076490-18050 [818050 from Ansell Ltd.]
from R. S. Hughes Company, Inc.

The Ansell Microchem cleanroom hood comes in yellow. Proper sizing is important when buying this item. The size for this product is Universal. Always good to consider the face opening when buying cleanroom hood. This one comes with a Full Face face opening. [See More]

  • Clothing Type: Hood
Ansell Microchem 4000 Green Universal Cleanroom Hood - Full Face Opening - 076490-18104 -- 076490-18104 [818104 from Ansell Ltd.]
from R. S. Hughes Company, Inc.

The Ansell Microchem cleanroom hood comes in green. Proper sizing is important when buying this product. The size for this product is Universal. Always good to consider the face opening when buying cleanroom hood. This one comes with a Full Face face opening. [See More]

  • Clothing Type: Hood
Chicago Protective Apparel Aluminized Carbon Kevlar Heat & Fire-Resistant Hood - Full Face Opening - Hook & Loop - 648-ACK -- 648-ACK [648-ACK from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

The Chicago Protective Apparel heat & fire-resistant hood is made of aluminized carbon kevlar and is packaged 1 per pack. To ensure maximum protection be sure to select the proper hood. This part comes with a full face opening. [See More]

  • Clothing Type: Hood
  • Application: Heat
Chicago Protective Apparel Aluminized Carbon Kevlar Heat & Fire-Resistant Hood - With Window - 4.5 in Width - 5.25 in Height - WV-647-ACK -- WV-647-ACK [WV-647-ACK from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 4.5 in width x 5.25 in height. The Chicago Protective Apparel heat & fire-resistant hood is made... [See More]

  • Clothing Type: Hood
  • Application: Heat
Chicago Protective Apparel Aluminized Para Aramid Heat & Fire-Resistant Hood - Hard Hat Shroud - Elastic Band - 688-AKV -- 688-AKV [688-AKV from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

The Chicago Protective Apparel heat & fire-resistant hood is made of aluminized para aramid and is packaged 1 per pack. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such... [See More]

  • Clothing Type: Hood
  • Application: Heat
Chicago Protective Apparel Aluminized Para Aramid Heat & Fire-Resistant Hood - Hard Hat Shroud - Hook & Loop - ESD-690-AKV -- ESD-690-AKV [ESD-690-AKV from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

The Chicago Protective Apparel heat & fire-resistant hood is made of aluminized para aramid and is packaged 1 per pack. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that... [See More]

  • Clothing Type: Hood
  • Application: Heat
Chicago Protective Apparel Aluminized PBI Heat & Fire-Resistant Hood - Hard Hat Shroud - Hook & Loop - ESD-690-APBI -- ESD-690-APBI [ESD-690-APBI from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

The Chicago Protective Apparel heat & fire-resistant hood is made of aluminized pbi and is packaged 1 per pack. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it... [See More]

  • Clothing Type: Hood
  • Application: Heat
Chicago Protective Apparel Aluminized PBI Heat & Fire-Resistant Hood - With Window - 4.5 in Width - 5.25 in Height - WV-647-APBI -- WV-647-APBI [WV-647-APBI from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 4.5 in width x 5.25 in height. The Chicago Protective Apparel heat & fire-resistant hood is... [See More]

  • Clothing Type: Hood
  • Application: Heat
Chicago Protective Apparel Aluminized Rayon Heat & Fire-Resistant Hood - Hard Hat Shroud - Hook & Loop - ESD-690-ARH -- ESD-690-ARH [ESD-690-ARH from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

The Chicago Protective Apparel heat & fire-resistant hood is made of aluminized rayon and is packaged 1 per pack. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it... [See More]

  • Clothing Type: Hood
  • Application: Heat
Chicago Protective Apparel Black Universal Beekeeper's Veil Netting - CPA 9N11 -- CPA 9N11 [CPA 9N11 from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

The Chicago Protective Apparel beekeeper's veil netting is packaged 1 per pack, comes in black and is for use with Most helmets and hats. Proper sizing is important when buying this product. The size for this product is Universal. [See More]

  • Clothing Type: Hood
Chicago Protective Apparel Black Universal Wire Netting Beekeeper's Veil Netting - CPA N12 -- CPA N12 [CPA N12 from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

The Chicago Protective Apparel beekeeper's veil netting is made of wire netting, is packaged 1 per pack, comes in black and is for use with most helmets. Proper sizing is important when buying this item. The size for this product is Universal. [See More]

  • Clothing Type: Hood
Chicago Protective Apparel Blue FR Cotton Heat & Fire-Resistant Hood - Full Face Opening - Hook & Loop - 648-IND-N -- 648-IND-N [648-IND-N from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

The Chicago Protective Apparel heat & fire-resistant hood is made of fr cotton, is packaged 1 per pack and comes in blue. To ensure maximum protection be sure to select the proper hood. This product comes with a full face opening. [See More]

  • Clothing Type: Hood
  • Application: Heat
Chicago Protective Apparel Blue Nomex Heat & Fire-Resistant Hood - Full Face Opening - Hook & Loop - 648-NMX-6 -- 648-NMX-6 [648-NMX-6 from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

The Chicago Protective Apparel heat & fire-resistant hood is made of nomex, is packaged 1 per pack and comes in blue. To ensure maximum protection be sure to select the proper hood. This product comes with a full face opening. [See More]

  • Clothing Type: Hood
  • Application: Heat
Chicago Protective Apparel Blue Vinex Heat & Fire-Resistant Hood - Hard Hat Shroud - Hook & Loop - ESD-690-FR9B -- ESD-690-FR9B [ESD-690-FR9B from Chicago Protective Apparel, Inc.]
from R. S. Hughes Company, Inc.

The Chicago Protective Apparel heat & fire-resistant hood is made of vinex, is packaged 1 per pack and comes in blue. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such... [See More]

  • Clothing Type: Hood
  • Application: Heat