Linux Panel Computers

27 Results
EN 50155 10.4" Fanless Railway Touch Panel PC with Intel® AtomTM x7-E3950 Processor -- ITA-8100-L00A1
from Advantech

EN 50155 10.4" Fanless Railway Touch Panel PC with Intel ® AtomTM x7-E3950 Processor. Intel ® Atom ™ x7-E3950 quad-core processor. 10.4" LCD panel (500 nits or 1300 nits for ITA-8100B) with 1024 x 768 resolution. EN 50155 temperature class OT4+ST1: -40 ~ 70 °C/-40 ~ 158 °F... [See More]

  • Operating System: Microsoft®; Linux; Windows, Linux
  • Speed: 2000
  • Processor: Intel 386 Family; Intel® Atom™ x7-E3950 quad-core processor
  • Main Memory: 8.00
Tacton TC401 Intel 12th Gen All-in-one Panel PC -- TC401R
from OnLogic Inc.

EVERYTHING YOU NEED, NOTHING YOU DON'T. Every automation, data visualization, HMI, kiosk, or transportation deployment is unique, so you need a panel PC solution that can be easily customized. But you also don't want to be locked in to paying for features you don't need. The TC401 provides powerful... [See More]

  • Operating System: Linux
  • Speed: 3800
  • Processor: Intel 386 Family; Intel 12th Gen Alder Lake-N Intel N97 Intel Atom x7425E (w/ Intel TSN; TCC support) Intel i3-N305
  • Main Memory: 16.00
PLP-P365FR
from Ant Computer, Inc.

Fanless and Low Power 15 " Panel PC. FEATURES. >. VIA EdenTM 733 MHz on board. >. VIA VT8606 Chipset. >. Totally Fanless and Quiet design. >. Low power consumption and economical solution. >. High speed Gigabit LAN. >. High precision touchscreen. >. 24V DC power support. [See More]

  • Operating System: Linux
  • Main Memory: 0.51
  • Processor: VIA
  • Display Size: 15.0
Panel PC with 10.1” LCD display based on the Intel® Atom™ X Series and Intel® Celeron J / N Series (formerly Apollo Lake) Processors -- Flexy Vision 10.1 APL
from SECO

Panel PC with 10.1 ” LCD display based on the Intel ® Atom ™ X Series and Intel ® Celeron J / N Series (formerly Apollo Lake) Processors [See More]

  • Operating System: Linux; Windows 10 IOT Linux
  • Speed: 2500
  • Processor: Intel 386 Family; Intel® Celeron® / Atom™ (Dual / Quad Core processors)
  • Main Memory: 8.00
15" Industrial All-In-One PC -- TP-4040-15
from Teguar Corporation

Well-built with industrial grade components, the TP-4040-15 is best in class for industrial all-in-one computers. The Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up to 64 Bit Windows or Linux Operating Systems. A quick access HDD bay provides additional protection... [See More]

  • Operating System: Microsoft®; Linux
  • Speed: 2000 to 2400
  • Processor: Intel 386 Family
  • Main Memory: 2.00 to 8.00
7” In-Vehicle Terminal -- PTH-1070A
from American Portwell Technology Inc.

7" In-vehicle Terminal with Touchscreen Marvell XScale based PXA 270 Processor and Windows CE 6.0 Operating System [See More]

  • Operating System: Microsoft®; Linux
  • Speed: 416
  • Processor: Marvell PXA270 416MHz
  • Main Memory: 0.13
Dual-Core ARM® Panel PC with Freescale i.MX 6DL Cortex A9 Processor -- PPC-10W-398D
from WINSYSTEMS, INC.

WinSystems ’ PPC-10W-398D dual-core open frame Panel PC combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor ’s integrated power management provides excellent efficiency and allows operation from -40 ° to +85 °C without... [See More]

  • Operating System: Linux; Android
  • Speed: 800
  • Processor: Industrial Freescale® i.MX 6DL Dual Core
  • Main Memory: 2.00
Fanless Panel PC -- super-10-1-ppc-3i385cw
from Synertron Technology, Inc.

10.1" Fanless Panel PC with Intel ® Atom ™ Bay Trail Processor. 10.1" LCD with resistive touch screen. Intel ® Atom ™ Bay Trail J1900 / E3825 / E3845 SoC. DDR3L SODIMM, Max 8GB. 2 x GbE, 4 x COM, DVI, VGA, 4 x USB. Wide Range 9~36V DC input. Plastic (ABS) housing. Features:... [See More]

  • Operating System: Microsoft®; Linux
Programmable graphic display for controlling mobile machines -- CR1074
from ifm electronic gmbh

Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging, support for Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with... [See More]

  • Operating System: Linux
  • Display Size: 7.0
  • Processor: ARM Dual Core 64 Bit 800 MHz
  • Screen Resolution: 800 x 480
PLP-P402R
from Ant Computer, Inc.

Socket 478 Pentium 4 12.1 " Panel PC. FEATURES. >. Supports Intel ® Pentium ® 4 / Pentium ® 4-M / Celeron ® CPU up to 2.8 GHz. >. Intel ® 845GV Chipset. >. Small size, high performance. >. High precision touchscreen. >. Aluminum IP65 compliant front... [See More]

  • Operating System: Linux
  • Main Memory: 1.00
  • Processor: Intel 386 Family
  • Display Size: 12.0
Panel PC with 13.3” LCD display based on Rockchip RK3399 SoC -- Flexy Vision 13.3 RK3399
from SECO

Panel PC with 13.3 ” LCD display based on Rockchip RK3399 SoC [See More]

  • Operating System: Linux; Linux
  • Speed: 1800
  • Processor: Rockchip RK3399 processor
  • Main Memory: 4.00
15" Medical All-in-One Computer -- TP-4040-15M
from Teguar Corporation

The TP-4040-15M can be placed about anywhere in a medical care environment. The attractive and durable housing is coated with an antibacterial treatment and IP65 front protected for frequent wipe downs. The TP-4040-15M is ideal for use as a medical kiosk computer in pharmacies and patient waiting... [See More]

  • Operating System: Microsoft®; Linux
  • Speed: 2000 to 2400
  • Processor: Intel 386 Family
  • Main Memory: 2.00 to 8.00
IP65 Touch Panel PC with Intel Atom E3845 Processor -- PPC65B Series
from WINSYSTEMS, INC.

WinSystems ’ PPC65B-1x Panel PC Series is IP65-certified and optimized for use in demanding market applications including industrial machinery, utilities, petroleum, transportation, pipeline and food processing, wherever there is a need for tight system integration in a minimal footprint. [See More]

  • Operating System: Microsoft®; Linux; Other x86 operating systems
  • Speed: 1910
  • Processor: Intel 386 Family
  • Main Memory: 2.00 to 8.00
Fanless Panel PC -- super-10-4-ppc-3i385cw
from Synertron Technology, Inc.

10.4" Fanless Panel PC with Intel ® Atom ™ Bay Trail Processor. 10.4" LCD with resistive touch screen. Intel ® Atom ™ Bay Trail J1900 / E3825 / E3845 SoC. DDR3L SODIMM, Max 8GB. 2 x GbE, 4 x COM, DVI, VGA, 4 x USB. Wide Range 9~36V DC input. Plastic (ABS) housing. Features:... [See More]

  • Operating System: Microsoft®; Linux
Programmable graphic display for controlling mobile machines -- CR1102
from ifm electronic gmbh

Powerful, robust HMI with modern 64-bit architecture and touch screen. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging and support of analogue cameras and Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. [See More]

  • Operating System: Linux
  • Display Size: 10.0
  • Processor: ARM Quad Core 64 Bit 1,2 GHz
  • Screen Resolution: 1280 x 800
PLP-P405R
from Ant Computer, Inc.

Socket 478 Pentium 4 15 " Panel PC. FEATURES. >. Supports Intel ® Pentium ® 4 / Pentium ® 4-M / Celeron ® CPU up to 2.8 GHz. >. Intel ® 845GV Chipset. >. High precision touchscreen. >. Aluminum IP65 compliant front bezel. >. Built-in digital I/O (8 x... [See More]

  • Operating System: Linux
  • Main Memory: 1.00
  • Processor: Intel 386 Family
  • Display Size: 15.0
Panel PC with 13.3” LCD display based on the Intel® Atom™ X Series and Intel® Celeron® J / N Series (formerly Apollo Lake) Processors -- Flexy Vision 13.3 APL
from SECO

Panel PC with 13.3 ” LCD display based on the Intel ® Atom ™ X Series and Intel ® Celeron ® J / N Series (formerly Apollo Lake) Processors [See More]

  • Operating System: Linux; Windows 10 IOT Linux
  • Speed: 2500
  • Processor: Intel 386 Family; Intel® Celeron® / Atom™ (Dual / Quad Core processors)
  • Main Memory: 8.00
Rugged industrial Embedded Computer with Intel® Celeron™ J6413 Processor -- SYS-6413-20
from WINSYSTEMS, INC.

The SYS-6413-20 is a rugged industrial fanless embedded computer with the Intel ® Celeron ™ J6413 processor and modular I/O expansion. This Edge AI-ready computer has an onboard M.2 slot to consolidate resource-intensive machine learning and AI inferencing tasks and supports Windows 10/11... [See More]

  • Operating System: Microsoft®; Linux
  • Speed: 1800
  • Processor: Intel 386 Family
  • Main Memory: 32.00
Fanless Panel PC -- super-15-1-ppc-3i385cw
from Synertron Technology, Inc.

15.1" Fanless Panel PC with Intel ® Atom ™ Bay Trail Processor. 15.1" LCD with resistive touch screen. Intel ® Atom ™ Bay Trail J1900 / E3825 / E3845 SoC. DDR3L SODIMM, Max 8GB. 2 x GbE, 4 x COM, DVI, VGA, 4 x USB. Wide Range 9~36V DC input. Plastic (ABS) housing. Features:... [See More]

  • Operating System: Microsoft®; Linux
Programmable graphic display for controlling mobile machines -- CR1140
from ifm electronic gmbh

Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 3.5 [See More]

  • Operating System: Linux
  • Display Size: 4.3
  • Processor: ARM Dual Core 64 Bit 1,4 GHz
  • Screen Resolution: 800 x 480
PLP-P407R
from Ant Computer, Inc.

Socket 478 Pentium 4 17 " Panel PC. FEATURES. >. Supports Intel ® Pentium ® 4 / Pentium ® 4-M / Celeron ® CPU up to 2.8 GHz. >. Intel 845GV Chipset. >. Large 17 " LCD display and high performance solution. >. High precision touchscreen. >. Aluminum IP65... [See More]

  • Operating System: Linux
  • Main Memory: 1.00
  • Processor: Intel 386 Family
  • Display Size: 17.0
Panel PC with 15.6” LCD display based on Rockchip RK3399 SoC -- Flexy Vision 15.6 RK3399
from SECO

Panel PC with 15.6 ” LCD display based on Rockchip RK3399 SoC [See More]

  • Operating System: Linux; Linux
  • Speed: 1800
  • Processor: Rockchip RK3399 processor
  • Main Memory: 4.00
Fanless Panel PC -- super-7-ppc-3i385cw
from Synertron Technology, Inc.

7" Fanless Panel PC with Intel ® Atom ™ Bay Trail Processor. 7" LCD with resistive touch screen. Intel ® Atom ™ Bay Trail J1900 / E3825 / E3845 SoC. DDR3L SODIMM, Max 8GB. 2 x GbE, 4 x COM, DVI, VGA, 4 x USB. Wide Range 9~36V DC input. Plastic (ABS) housing. Features: 7" LCD... [See More]

  • Operating System: Microsoft®; Linux
Programmable graphic display for controlling mobile machines -- CR1142
from ifm electronic gmbh

Powerful, robust HMI with modern 64-bit architecture and touch screen. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 3.5 [See More]

  • Operating System: Linux
  • Display Size: 4.3
  • Processor: ARM Dual Core 64 Bit 1,4 GHz
  • Screen Resolution: 800 x 480
PLP-P500FR
from Ant Computer, Inc.

Fanless and High Performance 10.4 " Panel PC. FEATURES. >. Intel ® Celeron ® M ULV CPU on board. >. Intel ® 852GM Chipset. >. Totally fanless and quiet design. >. Low power consumption and economical solution. >. High precision touchscreen. >. 24V DC power... [See More]

  • Operating System: Linux
  • Main Memory: 1.00
  • Processor: Intel 386 Family
  • Display Size: 10.4
Panel PC with 15.6” LCD display based on the Intel® Atom™ X Series and Intel® Celeron® J / N Series (formerly Apollo Lake) Processors -- Flexy Vision 15.6 APL
from SECO

Panel PC with 15.6 ” LCD display based on the Intel ® Atom ™ X Series and Intel ® Celeron ® J / N Series (formerly Apollo Lake) Processors [See More]

  • Operating System: Linux; Windows 10 IoT Linux
  • Speed: 2500
  • Processor: Intel 386 Family; Intel® Celeron® / Atom™ (Dual / Quad Core processors)
  • Main Memory: 8.00
Programmable graphic display for controlling mobile machines -- CR1150
from ifm electronic gmbh

Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging, support for Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with... [See More]

  • Operating System: Linux
  • Display Size: 5.0
  • Processor: ARM Dual Core 64 Bit 800 MHz
  • Screen Resolution: 800 x 480