Chassis Mount Three Phase Transformers
from Abbott Technologies, Inc.
60 Hz 3 Phase Power Transformers. Military Designation No. TF5S03ZZ. Industrial style also standard. Compact sizes. Outputs-DELTA or WYE selectable. 5 different inputs available. Ideal for naval electronics, ground support equipment, industrial controls and telecommunications [See More]
- Mounting: Chassis
- Agency: MIL-STD
- Input Voltage: 120 to 440
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Mounting: Chassis; Pad-Mounted
- Cooling Method: Air; Oil
- Other Transformer Types / Applications: Harmonic Mitigating Transformer; Industrial Control Transformer; Isolation; Substation Transformer
- Input Voltage: 230 to 69000
from Datatronics™
Features. 120 - 208 - 460 - 575V. Single/Three Phase. Delta, Star, Y. Heavy Industrial [See More]
- Mounting: Chassis
- Winding Turns: Step-Down Transformer
from Abbott Technologies, Inc.
50/60 Hz Universal Isolation Transformers. • 3 phase and single phase models. • All units feature electrostatic shielding. • Multiple taps for a wide range of input/output combinations. • 250VA-15KVA, 3 phase 250VA-10KVA, single phase [See More]
- Mounting: Chassis
- Power Rating (VA): 250 to 15000
- Input Voltage: 120 to 240