Pad-Mounted Three Phase Transformers

4 Results
Transformers
from Schneider Electric

From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]

  • Mounting: Chassis; Pad-Mounted
  • Cooling Method: Air; Oil
  • Other Transformer Types / Applications: Harmonic Mitigating Transformer; Industrial Control Transformer; Isolation; Substation Transformer
  • Input Voltage: 230 to 69000
Small Power Transformers (from 5 to 40 MVA)
from Siemens Energy Sector

Small Power Transformers are distribution transformers from 5 to 40 MVA with a maximum service voltage of 145 kV. They are used as network transformers in distribution networks. This type of transformer is normally a 3-phase application and designed according to national and international standards. [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Distribution Transformer
Energy Efficient Three Phase Transformers: Auto-Transformers - 600/480 Primary Volts - 480/380 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]

  • Mounting: Pad-Mounted
  • Winding Turns: Step-Down Transformer
  • Other Transformer Types / Applications: Autotransformer
  • Cooling Method: Air
Powerwise C3 Transformer: Group D6 - Powerwise C3 - 115 C Rise - Copper Windings - CSL 3 Efficiency (exceeds TP1) - 480 Delta Primary Volts - 208Y120 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme Powerwise C3 Transformers are 30% better performing in efficiency than standard TP1 transformers. Thanks to a more efficient core and higher-grade electrical steel that minimizes losses, these energy-efficient units even exceed the requirements of the US Department of Energy Candidate Standard... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Air
  • Winding Turns: Step-Down Transformer
  • Input Voltage: 480