Waterproof Three Phase Transformers

5 Results
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation -- No.1601518960741
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation [See More]

  • Features: Current Limiting Protection; Waterproof
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Substation Transformer
  • Cooling Method: Air (optional feature); Oil (optional feature); Air conditioning cooling
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station -- No.1601516598147
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station [See More]

  • Features: Current Limiting Protection; Waterproof
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation
  • Cooling Method: Air (optional feature); Oil (optional feature); Air conditioning cooling
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer -- No.1601427890462
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer [See More]

  • Features: Current Limiting Protection; Outdoor Use; Waterproof
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation
  • Cooling Method: Oil; ONAF
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use -- No.62043878896
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use [See More]

  • Features: Current Limiting Protection; Outdoor Use; Waterproof
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation
  • Cooling Method: Air; Fan cooling Natural cooling
Three Phase Power Transformer -- 4D QPL Series
from Abbott Technologies, Inc.

400 Hz 3 Phase MIL-PRF-27F Power Transformers. Military Designation No. TF5S03ZZ (Sizes 1 through 6). Military Designation No. TF5S03YY (Sizes 7 through 10). Designed to meet the light weight and high temperature requirements of airborne, shipboard, and military electronics. DELTA or WYE selectable... [See More]

  • Features: Outdoor Use; Waterproof
  • Input Voltage: 115 to 200
  • Mounting: Insert Mounting
  • Power Rating (VA): 90 to 1000