Autotransformer Three Phase Transformers
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]
- Other Transformer Types / Applications: Autotransformer; Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature)
- Cooling Method: Air; Fan cooling Natural cooling
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Core Type: Laminate
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]
- Other Transformer Types / Applications: Autotransformer; Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature)
- Cooling Method: Air; Fan cooling Natural cooling
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Core Type: Laminate
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV [See More]
- Other Transformer Types / Applications: Autotransformer; Distribution Transformer; Harmonic Mitigating Transformer; Isolation
- Cooling Method: Air; Fan cooling Natural cooling
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
- Core Type: Laminate
from Powertronix Inc.
3-Phase Auto Transformers offer a significant size and weight reduction as well as lower cost. Auto Transformers are for voltage step up or step down when there is no requirement for electrical isolation. APPLICATIONS. Automation. Marine [See More]
- Other Transformer Types / Applications: Autotransformer
- Power Rating (VA): 2000 to 120000
- Mounting: Flange, Potted in a Craddle
- Agency: RoHS; UL
from Acme Electric Corp. / Power Distribution Products
Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]
- Other Transformer Types / Applications: Autotransformer
- Cooling Method: Air
- Winding Turns: Step-Down Transformer
- Mounting: Pad-Mounted