Outdoor Use Three Phase Transformers
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer [See More]
- Features: Current Limiting Protection; Outdoor Use; Waterproof
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation
- Cooling Method: Oil; ONAF
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use [See More]
- Features: Current Limiting Protection; Outdoor Use; Waterproof
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation
- Cooling Method: Air; Fan cooling Natural cooling
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Customized 3 Phase Electrical 11kv 22kv 30kv 33kv Power 1000kva 1000kw MV &HV Distribution Power Oil Immersed Transformer [See More]
- Features: Current Limiting Protection; Outdoor Use; Waterproof
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation
- Cooling Method: Oil; ONAF
from Abbott Technologies, Inc.
400 Hz 3 Phase MIL-PRF-27F Power Transformers. Military Designation No. TF5S03ZZ (Sizes 1 through 6). Military Designation No. TF5S03YY (Sizes 7 through 10). Designed to meet the light weight and high temperature requirements of airborne, shipboard, and military electronics. DELTA or WYE selectable... [See More]
- Features: Outdoor Use; Waterproof
- Input Voltage: 115 to 200
- Mounting: Insert Mounting
- Power Rating (VA): 90 to 1000