Pipe Fitting Hydraulic Fittings
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- English Size: 0.500 to 3.000
- Connection Type: Seal Plates
- Metric Size: 13.00 to 50.00
from Jergens, Inc.
Jergens Air & Hydraulic Quick Disconnects are used to provide fast and easy connection and disconnection of fluid or air lines. Hydraulic couplers have dual checks. Air couplers have checks on sleeves only. [See More]
- Fitting Type: Pipe Fitting; Quick Coupler
- English Size: 0.250
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting
- Material: Steel; Stainless
- Connection Type: Connector Blocks
- English Size: 0.500 to 2.500
from Jergens, Inc.
Jergens Elbows & Tees Fittings are used to change the angle or direction between two pipes. Installation Tips for Plumbing Hydraulic Systems. Upon installation, apply a good sealing compound on threads of fitting only. When Teflon tape is used, overlap threads 1-1/2 to two turns tightly in... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Tee Fitting
- English Size: 0.750
- Connection Type: Tube - Male English Straight Thread
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- English Size: 0.500 to 3.000
- Connection Type: Connector Plates
- Metric Size: 13.00 to 50.00
from Jergens, Inc.
Jergens Single and Dual Passage Rotary Couplers are used to transmit power through a rotating joint. Single Passage Rotary Couplers have (1) passage for transfer, while Dual Passage Rotary Couplers have (2) passages for simultaneous transmission. Features, Benefits, & Product Specifications: Low... [See More]
- Fitting Type: Pipe Fitting
- Temperature: 250
- English Size: 0.250
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- Material: Steel; Stainless
- Connection Type: Double O-Ring Adapters
- English Size: 0.500 to 3.000
from Jergens, Inc.
Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to install. Provides a secure & stable connection between (2) parts. Multiple thread sizes make... [See More]
- Fitting Type: Tube Fitting; Pipe Fitting; Tee Fitting; Union Fitting
- English Size: 0.375
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: C61 Flat x C61 Flat
- English Size: 0.500 to 5.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: C61 O-Ring x C61 Flat
- English Size: 0.500 to 5.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; NPTF x NPTF Couplings
- English Size: 0.250 to 3.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; ORB X ORB Couplings
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; SWP x NPTF Couplings
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature); Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; SWP x ORB Couplings
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Butt Weld Flanged Heads
- English Size: 0.500 to 4.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- Material: Steel; Stainless
- Connection Type: 1/2" Gauge Port Adapters
- English Size: 0.500 to 2.500
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: NPTF Threaded Reservoir Adapters
- English Size: 0.500 to 3.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Plain Reservoir Adapters
- English Size: 0.500 to 3.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Socket Weld for Pipe Reservoir Adapters
- English Size: 0.500 to 3.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Socket Weld Flanged Heads
- English Size: 0.500 to 3.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; NPTF Threaded Flanged Heads
- English Size: 0.500 to 2.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; ORB Threaded Flanged Heads
- English Size: 0.500 to 2.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; NPTF Threaded Tank Ports
- English Size: 0.250 to 2.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Butt Weld Elbow Flanges
- English Size: 0.500 to 5.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Butt Weld In-line Flanges
- English Size: 0.500 to 5.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting
- English Size: 0.500 to 4.000
- Connection Type: Flanged Clamps with Clearance Bolt Holes
- Metric Size: 13.00 to 100.00
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting
- English Size: 0.500 to 4.000
- Connection Type: Flanged Clamps with Tapped Holes
- Metric Size: 13.00 to 100.00
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Tee Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; Flanged Branch Tee Flanges
- English Size: 0.500 to 5.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; Flanged Elbow Flanges
- English Size: 0.500 to 5.000
from DME Company
Steel Hydraulic Adapter [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Adapter Fitting
- English Size: 0.125 to 0.500
- Material: Steel
from MFP Automation Engineering
Parker offers adapters that provide leak free solutions. Adapter styles include – hydraulic, pneumatic & instrumentation. Adapters from Parker are manufactured to meet or exceed the industrial specification requirements of SAE, ISO, DIN, DOT and JIS standards. A wide range of adapter... [See More]
- Fitting Type: Tube Fitting; Hose Fitting; Pipe Fitting
from Tompkins Industries, Inc.
40Beaded Stem-40MP Straight [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Union Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 2.500
from Radwell International
HYDRAULIC HOSE FITTING, 43 SERIES FITTING, 1/4 INCH PORT CONNECTION, STRAIGHT MALE NPTF PIPE, SWIVEL, 15MM NUT HEX SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Swivel Fitting
from Victaulic Co. of America
PRESSFIT TYPE. 5 INCH FLANGE OUTSIDE DIAMETER. INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION. 20 TO 300 DEG F TEMPERATURE RATING. 300 PSI PRESSURE RATING. 1 1/2 INCH FLANGED X 1 1/2 INCH PRESSFIT END CONNECTION. 1.5 NOMINAL PIPE SIZE -... [See More]
- Fitting Type: Pipe Fitting
- Temperature: 20 to 300
- English Size: 1.500
from G.L. Huyett
Quick connect adapters are an effective way to bring versatility to grease guns. When multiple types of greasing tools are required for scheduled maintenance, quick connect allows for fast and easy changing of the tool to ensure proper lubrication of grease fittings. [See More]
- Fitting Type: Tube Fitting; Pipe Fitting; Quick Coupler; Elbow Fitting; Swivel Fitting; Coupling Fitting
- Material: Steel (optional feature); Stainless (optional feature)
- Connection Type: Push-to-Connect
- English Size: 0.438
from Harwood Engineering Company
Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]
- Fitting Type: Tube Fitting; Pipe Fitting; Bulkhead Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
from Stainless Hose Fittings, Ltd.
0402 - MALE JIC 37 ° x COUNTER BORE FOR PIPE [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- Material: Stainless
- Connection Type: Flare Connection
from PT
6" x 4" x 4" adapter x pipe flange x pipe flange [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
- English Size: 4.000 to 6.000
- Material: Aluminum
from TONGYU Technology Co., Ltd.
Name: Copper Hydraulic Tee. Item No.: TY-E01. Material: TP2Y2. Size: D7.0*T0.7 、D9.52*T0.7. Appearance: No bumps, strains and other defects. Parameters: 3Mpa pressure to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Fitting Type: Tube Fitting; Pipe Fitting; Tee Fitting
- Material: TP2Y2
from Hy-Lok USA, Inc.
Hy-Lok USA, Inc. precision pipe fittings are designed for instrumentation and process control. Hy-Lok pipe fittings are available in a wide assortment of thread combinations and sizes for easy transition from one thread design to another, or to accommodate increases and reductions in pipe fitting... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature); Coupling Fitting (optional feature)
- Material: Steel (optional feature); Stainless (optional feature); Exotic Metals (optional feature); Brass/Bronze (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 2.000
from MFP Automation Engineering
MFP is proud to be the only full-line Parker distributor. Since MFP carries the largest inventory of hydraulic components around, every customer can be confident that MFP has everything in-stock from automation products for huge assembly lines to individual motion control components to meet specific... [See More]
- Fitting Type: Hose Fitting; Pipe Fitting
from Tompkins Industries, Inc.
20Beaded Stem-16MP 45 degree elbow [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Elbow Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.000 to 1.250
from Radwell International
PIPE FITTING, HYDRAULIC, SWIVEL, 90 DEGREE, 1/2 INCH NPT X 7/8 INCH JIC, MALE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pipe Fitting; Swivel Fitting
from Victaulic Co. of America
PRESSFIT TYPE. 304 STAINLESS STEEL MATERIAL. 5 INCH FLANGE OUTSIDE DIAMETER. INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION. 20 TO 300 DEG F TEMPERATURE RATING. ASTM A269 MATERIAL SPECIFICATION. 300 PSI PRESSURE RATING. 1 1/2 INCH FLANGED X 1... [See More]
- Fitting Type: Pipe Fitting
- Temperature: 20 to 300
- English Size: 1.500
from Stainless Hose Fittings, Ltd.
1404HP - MALE PIPE x FEMALE PIPE (HIGH PRESSURE) [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- English Size: 0.250
- Material: Stainless
from PT
4" x 6" x 6" pipe flange x adapter x adapter [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
- English Size: 4.000 to 6.000
- Material: Aluminum
from Tompkins Industries, Inc.
20Beaded Stem-24MP 90 degree elbow [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Elbow Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.250
from Radwell International
HYDRAULIC FITTING, HOSE BARB TO SWIVEL FEMALE BALL END, 1/4IN ID HOSE SIZE, 1/4IN PIPE THREAD . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Swivel Fitting
- Connection Type: Barbed or Ribbed End
from Stainless Hose Fittings, Ltd.
1405 - FEMALE PIPE x FEMALE PIPE SWIVEL [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Swivel Fitting
- English Size: 0.250
- Material: Stainless
from PT
Flanged Adapter, dry disconnect coupling [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock
- English Size: 2.000
- Material: Stainless
from Tompkins Industries, Inc.
Steel pipe adapters - tee [See More]
- Fitting Type: Pipe Fitting; Tee Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from Radwell International
1/2 X 1/2" 1/2-14 NPTF STEEL HYDRAULIC HOSE MALE PIPE RIGID NIPPLE SERIES Z. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Nipple Fitting
from Stainless Hose Fittings, Ltd.
5406-C - FEMALE NPT PIPE CAP [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from PT
Adapter x pipe flange [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock
- English Size: 1.000 to 12.000
- Material: Steel (optional feature); Stainless (optional feature); Iron (Cast/Ductile) (optional feature); Aluminum (optional feature); Brass/Bronze (optional feature)
from Tompkins Industries, Inc.
Steel pipe adapters - straight [See More]
- Fitting Type: Pipe Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
- English Size: 0.250 to 0.375
from Radwell International
HYDRAULIC FITTING, ADAPTER FITTING, 3/8 INCH FEMALE PIPE RIGID, 1/4 INCH FEMALE PIPE SWIVEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Swivel Fitting
from Stainless Hose Fittings, Ltd.
5406-P - MALE NPT HEX PIPE PLUG [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from PT
Coupler x pipe flange [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock
- English Size: 1.000 to 12.000
- Material: Steel (optional feature); Stainless (optional feature); Iron (Cast/Ductile) (optional feature); Aluminum (optional feature); Brass/Bronze (optional feature)
from Tompkins Industries, Inc.
Steel flange components code 61 - straight [See More]
- Fitting Type: Pipe Fitting
- English Size: 0.500
- Material: Steel
from Radwell International
HYDRAULIC FITTING, 3/4 INCH FEMALE PIPE SWIVEL, 3/4 INCH MALE O-RING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pipe Fitting; Swivel Fitting
from Stainless Hose Fittings, Ltd.
Type: MALE PIPE STRAIGHT. Description: Crimp coupling. Series: 71 Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R12 [See More]
- Fitting Type: Pipe Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.500
from PT
All fittings available in other materials [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock
- Material: Stainless
from Tompkins Industries, Inc.
Steel flange components code 62 - straight [See More]
- Fitting Type: Pipe Fitting
- English Size: 1.000
- Material: Steel
from Radwell International
HYDRAULIC FITTING, 3/4 INCH FEMALE PIPE RIGID, 3/4 INCH FEMALE PIPE SWIVEL, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pipe Fitting; Swivel Fitting
from Stainless Hose Fittings, Ltd.
Type: MALE PIPE STRAIGHT. Description: Crimp coupling. Series: 78 Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R13 [See More]
- Fitting Type: Pipe Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.750
from Tompkins Industries, Inc.
10BORE-06MORFS Straight [See More]
- Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Face Seal Connection
- English Size: 0.625
from Radwell International
HYDRAULIC FITTING, 3/4 INCH FEMALE PIPE RIGID, 3/4 INCH FEMALE PIPE SWIVEL, 90 DEGREES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pipe Fitting; Swivel Fitting
from Stainless Hose Fittings, Ltd.
Type: FEMALE PIPE STRAIGHT. Description: Crimp coupling. Series: 90L Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 3R80 - SAE100R8, 3E80 - Non-Conductive - SAE100R8 [See More]
- Fitting Type: Pipe Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.250
from Tompkins Industries, Inc.
Brass pipe adapters - nipple [See More]
- Fitting Type: Pipe Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from Radwell International
HYDRAULIC FITTING, 1/2 INCH FEMALE PIPE RIGID, 3/8 INCH FEMALE PIPE SWIVEL, 45 DEGREES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pipe Fitting; Swivel Fitting
from Stainless Hose Fittings, Ltd.
Type: MALE PIPE STRAIGHT. Description: Crimp coupling. Series: 90L Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: SHF90L-04-04MP. SHF90L-06-06MP. SHF90L-08-08MP. SHF90L-12-12MP. No Skive: 3R80 - SAE100R8, 3E80 - Non-Conductive - SAE100R8. SHF90L-16-16MP. No Skive:... [See More]
- Fitting Type: Pipe Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.250
from Tompkins Industries, Inc.
Steel pipe adapters - nipple [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from Radwell International
HYDRAULIC FITTING, 1 INCH FEMALE PIPE SWIVEL, 3/4 INCH MALE PIPE RIGID, 90 DEGREES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Pipe Fitting; Swivel Fitting
from Stainless Hose Fittings, Ltd.
Type: FEMALE PIPE RIGID STRAIGHT. Description: Crimp coupling. Series: 91 Series. Material: 303 & 316 Stainless Steel. Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon [See More]
- Fitting Type: Pipe Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.250
from Tompkins Industries, Inc.
Diagnostic Coupling. 1/8" Standard Size. Interchanges to Parker PD Series, Aeroquip FD90, ISO 15171-1 [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from Radwell International
HYDRAULIC HOSE ADAPTER TEE, 1-1/4 FEMALE PIPE SWIVEL NPSM, 1 1/4-11 1/2 THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Adapter Fitting; Swivel Fitting
from Stainless Hose Fittings, Ltd.
Type: MALE PIPE STRAIGHT. Description: Crimp coupling. Series: 91 Series. Material: 303 & 316 Stainless Steel. Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon [See More]
- Fitting Type: Pipe Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.125
from Tompkins Industries, Inc.
Steel pipe adapters - expander [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from Radwell International
HYDRAULIC HOSE ADAPTER TEE, 1/2 INCH FEMALE PIPE SWIVEL NPSM, 1/2-14 THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Adapter Fitting; Swivel Fitting
from Stainless Hose Fittings, Ltd.
Type: MALE PIPE STRAIGHT. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15 (3/8 "... [See More]
- Fitting Type: Pipe Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.375
from Tompkins Industries, Inc.
20FORFSX-04MORFS Straight [See More]
- Fitting Type: Pipe Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
- Material: Steel
- Connection Type: Face Seal Connection
from Radwell International
HYDRAULIC HOSE ADAPTER TEE, 3/8 INCH FEMALE PIPE SWIVEL ON RUN, 1/2 INCH MALE NPTF BRANCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Adapter Fitting; Swivel Fitting
from Stainless Hose Fittings, Ltd.
Type: MALE PIPE STRAIGHT. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Fitting Type: Pipe Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.125
from Tompkins Industries, Inc.
Steel pipe adapters - plug [See More]
- Fitting Type: Pipe Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.062
from Radwell International
HYDRAULIC HOSE FITTING, 43 SERIES FITTING, 3/4 INCH PORT CONNECTION, MALE NPTF PIPE, SWIVEL, STRAIGHT SHAPE, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Swivel Fitting
from Stainless Hose Fittings, Ltd.
Type: MALE PIPE STRAIGHT. Description: Crimp coupling. Series: JJ Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15, DIN, 4SH, & 4SP [See More]
- Fitting Type: Pipe Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.500
from Tompkins Industries, Inc.
Brass pipe adapters - plug [See More]
- Fitting Type: Pipe Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.062
from Radwell International
HYDRAULIC HOSE FITTING, 43 SERIES FITTING, CRIMP STYLE, 3/8 INCH PORT CONNECTION, FEMALE NPSM PIPE, SWIVEL, 60 DEGREE CONE, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting; Swivel Fitting
- Connection Type: Crimp Connection
from Stainless Hose Fittings, Ltd.
SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL. Type: MALE PIPE STRAIGHT. Description: Crimp coupling. Series: 43 Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN [See More]
- Fitting Type: Pipe Fitting; Swivel Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.125
from Tompkins Industries, Inc.
Steel pipe adapters - plug [See More]
- Fitting Type: Pipe Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from Radwell International
ATTACHABLE HYDRAULIC HOSE FITTING, 82 SERIES, STRAIGHT SHAPE, 1/2 INCH CONNECTION PORT, MALE NPTF PIPE RIGID, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting
from Stainless Hose Fittings, Ltd.
SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL. Type: MALE PIPE SWIVEL. Description: Crimp coupling. Series: 43 Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN [See More]
- Fitting Type: Pipe Fitting; Swivel Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- English Size: 0.250
from Tompkins Industries, Inc.
Brass pipe adapters - nipple [See More]
- Fitting Type: Pipe Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125
from Radwell International
HYDRAULIC FITTING, 1/2 INCH PORT CONNECTION, MALE NPTF PIPE-RIGID,1/2 INCH HOSE I.D., 1/2X14 INCH CONNECTION THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting
from Tompkins Industries, Inc.
Brass pipe adapters - reducer [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.250
from Radwell International
ATTACHABLE HYDRAULIC HOSE FITTING, 82 SERIES, STRAIGHT SHAPE, 1/4 INCH PORT CONNECTION, MALE NPTF PIPE-RIGID, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting
from Tompkins Industries, Inc.
Steel pipe adapters - reducer [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.125 to 0.250
from Radwell International
HYDRAULIC HOSE FITTING, 43 SERIES FITTING, CRIMP STYLE HYDRAULIC HOSE FITTING, STEEL, STRAIGHT, MALE NPTF PIPE, RIGID, 1/4 INCH PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting
- Connection Type: Crimp Connection
from Tompkins Industries, Inc.
High Flow Multi Purpose Coupling. 1/4" - 1-1/4". Available in Steel, Brass, and Stainless. For Use in Hydraulic and Pneumatic Applications. US Military Spec MIL-C-51234 [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Radwell International
3/4 NPTF STEEL HYDRAULIC HOSE FEMALE PIPE THREAD COUPLER 2,500 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting
from Tompkins Industries, Inc.
High Pressure Poppet Screw Together Coupling. 1/4" - 3/8". 10,000 PSI. Interchanges: Enerpac, Hydraulic Jack [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Radwell International
1/2 NPTF STEEL HYDRAULIC HOSE FEMALE PIPE THREAD COUPLER 4,000 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting
from Tompkins Industries, Inc.
Brass pipe adapters - plug [See More]
- Fitting Type: Pipe Fitting
- Material: Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.062
from Radwell International
CRIMP STYLE HYDRAULIC HOSE FITTING, 43 SERIES, 1/4 INCH TO INCHES WIDE, MALE NPTF PIPE: RIGID, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting
- Connection Type: Crimp Connection
from Tompkins Industries, Inc.
01MP Plug [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
from Radwell International
HYDRAULIC HOSE FITTING, 43 SERIES FITTING, CRIMP STYLE, MALE NPTF PIPE, RIGID, STRAIGHT, STEEL, 1 INCH PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting
- Connection Type: Crimp Connection
from Tompkins Industries, Inc.
ISO 16028 Flat Face Coupling. 1/4" - 1". Non-spill design. Complies with HTMA Standards. ISO 16028 [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Radwell International
HYDRAULIC HOSE FITTING, CRIMP STYLE FITTING, 43 SERIES, STRAIGHT, 3/4 INCH PORT CONNECTION, MALE NPTF PIPE RIGID, NUT HEX SIZE: 1-1/16 INCH, STEEL, 7500 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting
- Connection Type: Crimp Connection
from Tompkins Industries, Inc.
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters... [See More]
- Fitting Type: Pipe Fitting; Quick Coupler; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.250
from Radwell International
3/8 NPTF STEEL HYDRAULIC HOSE FEMALE PIPE THREAD COUPLER & POPPET 3,000 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hose Fitting; Pipe Fitting