Ceramic / Porcelain Lampholders
from Selecta Products
". MOGUL TO MEDIUM TYPE. PORCELAIN MATERIAL. UL, CSA APPROVAL. 250 V VOLTAGE RATING. 660 W WATTAGE. 1-PIECE CONSTRUCTION. OVERALL DIMENSION 1.66 INCH DIA X INCH D. COLOR WHITE. " [See More]
- Material: Ceramic / Porcelain
- Maximum Wattage: 660
- Maximum Voltage: 250
from Legrand
Medium base, porcelain, keyless, single circuit with screw terminals, aluminum screw shell with set. White. FEATURES. Quality Materials. Durability. Time-tested design. [See More]
- Material: Ceramic / Porcelain
- Lamp Base Holder Type: Edison Screw
from Ushio America, Inc.
Commonly referred to as sockets, Ushio America ’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance... [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 24
- Lamp Base(s): G4, GU4, GY4, GZ4
- Maximum Wattage: 300
from Allied Electronics, Inc.
Lamp Holder, 50 W (Max.) Power Rating, 14 V (Max.) Voltage Rating,. Feature high heat-resistant ceramic housing; 27-07 with 0.110 " tab terminals; 28-07 with 0.187 " tab terminals. Maximum Ratings: 50 watts, 14 volts. Also available with two 6 " wire leads. Contact your local Allied... [See More]
- Material: Ceramic / Porcelain
- Maximum Wattage: 50
- Maximum Voltage: 14
from Appleton Electric
PORCELAIN BODY MATERIAL. 60 TO 200 W LAMP WATTAGE. MEDIUM LAMP BASE [See More]
- Material: Ceramic / Porcelain
- Maximum Wattage: 60 to 200
from Thomas & Betts Corporation
UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: MEDIUM
- Maximum Wattage: 660
from Hubbell Incorporated
AIRCRAFT/PHOTOELECTRIC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE. 1.75 INCH DIA X 1.88 INCH H SIZE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. CLAMP/SURFACE MOUNTING. PORCELAIN BODY MATERIAL. PREFOCUS CONSTRUCTION. 1200 W LAMP WATTAGE. SCREW TERMINAL TYPE. MEDIUM LAMP BASE. WHITE BODY COLOR. [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 1200
from Legrand - Pass & Seymour
UL, CSA APPROVAL. 250 V VOLTAGE RATING. PORCELAIN BODY MATERIAL. 660 W LAMP WATTAGE. SCREW TERMINAL TYPE. KEYLESS OPERATOR TYPE. 1 CIRCUIT(S). MEDIUM LAMP BASE [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 660
from Legrand
Medium base, porcelain, keyless, single circuit with 2-18 awg leads 6" long. White. FEATURES. Quality Materials. Durability. Time-tested design. [See More]
- Material: Ceramic / Porcelain
- Terminal: Leads
- Lamp Base Holder Type: Edison Screw
from Ushio America, Inc.
Commonly referred to as sockets, Ushio America ’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance... [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 125
- Lamp Base(s): GY5.3
- Maximum Wattage: 750
from Allied Electronics, Inc.
Lampholder, 2000 W Power Rating, 600 V Rated Voltage, Wire Leaded Termination. Halogen cycle single contact double ended lampholder. Heat resistant ceramic housing. 26 series. Non grounded. UL and CSA Recognized. [See More]
- Material: Ceramic / Porcelain
- Maximum Wattage: 2000
- Maximum Voltage: 600
- Terminal: Leads
from Thomas & Betts Corporation
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (2) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: MEDIUM
- Maximum Wattage: 660
from Hubbell Incorporated
OUTLET BOX TYPE. 4.37 INCH DIA X 2.22 INCH H SIZE. UL APPROVAL. 250 V VOLTAGE RATING. 3-1/4 INCH DIA BOX MOUNTING. PORCELAIN BODY MATERIAL. 250 W LAMP WATTAGE. SCREW TERMINAL TYPE. PULL CHAIN OPERATOR TYPE. MEDIUM LAMP BASE. BRYANT. BRAND. WITH CORD. 52 MODEL [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 250
from Legrand - Pass & Seymour
4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. PORCELAIN BODY MATERIAL. PONY CLEAT CONSTRUCTION. 660 W LAMP WATTAGE. SCREW TERMINAL TYPE. MEDIUM LAMP BASE. WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 660
from Legrand
Medium base, porcelain, pony cleat typpe, terminal screws. White. FEATURES. Quality Materials. Durability. Time-tested design. [See More]
- Material: Ceramic / Porcelain
- Lamp Base Holder Type: Pony Cleat Type
from Ushio America, Inc.
Commonly referred to as sockets, Ushio America ’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance... [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base(s): G9.5
- Maximum Wattage: 1000
from Thomas & Betts Corporation
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: MEDIUM
- Maximum Wattage: 660
from Hubbell Incorporated
OUTLET BOX TYPE. 4.37 INCH DIA X 2.22 INCH H SIZE. UL APPROVAL. 125 V VOLTAGE RATING. 3-1/4 INCH DIA BOX MOUNTING. PORCELAIN BODY MATERIAL. 250 W LAMP WATTAGE. SCREW TERMINAL TYPE. PULL CHAIN OPERATOR TYPE. MEDIUM LAMP BASE. BRYANT. BRAND. WITH CORD, 15 AMPERE 125 V GROUNDING RECEPTACLE. 52 MODEL [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 125
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 250
from Legrand - Pass & Seymour
4.5 INCH DIA SIZE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. 3-1/4 OR 4 INCH DIA BOX MOUNTING. PORCELAIN BODY MATERIAL. 1-PIECE CONSTRUCTION. 600 W LAMP WATTAGE. (2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE. KEYLESS OPERATOR TYPE. MEDIUM LAMP BASE. WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 600
from Legrand
Medium base, porcelain, one piece keyless. 2 terminals with tri-drive screws, fits 3 1/4" and 4" boxes, with cage neck. FEATURES. Quality Materials. Durability. Time-tested design. [See More]
- Material: Ceramic / Porcelain
- Lamp Base Holder Type: Edison Screw
from Ushio America, Inc.
Commonly referred to as sockets, Ushio America ’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance... [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 30
- Lamp Base(s): GU5.3, GX5.3
- Maximum Wattage: 210
from Thomas & Betts Corporation
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR; [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: MEDIUM
- Maximum Wattage: 250
from Hubbell Incorporated
UL (CANADA AND US) APPROVAL. 250 V VOLTAGE RATING. SURFACE MOUNTING. PORCELAIN BODY MATERIAL. 1-PIECE CONSTRUCTION. 660 W LAMP WATTAGE. E26 MEDIUM LAMP BASE. RL MODEL [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 660
from Legrand - Pass & Seymour
4.5 INCH DIA SIZE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. 3-1/4 TO 4 INCH BOX MOUNTING. PORCELAIN BODY MATERIAL. CAGE NECK CONSTRUCTION. 250 W LAMP WATTAGE. (2) TRI-DRIVE SCREW TERMINAL TYPE. PULL CHAIN OPERATOR TYPE. MEDIUM LAMP BASE. WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 250
from Legrand
Medium base, porcelain, one piece keyless. 2 terminals with tri-drive scews, fits 3 1/4" and 4" boxes, with cage necks, 6" Leads. White. FEATURES. Quality Materials. Durability. Time-tested design. [See More]
- Material: Ceramic / Porcelain
- Terminal: Leads
- Lamp Base Holder Type: Edison Screw
from Ushio America, Inc.
Commonly referred to as sockets, Ushio America ’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance... [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base(s): R7s, RX7s
- Maximum Wattage: 2500
from Thomas & Betts Corporation
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: MEDIUM
- Maximum Wattage: 250
from Hubbell Incorporated
FIXTURE TYPE. UL (CANADA AND US) APPROVAL. 250 V VOLTAGE RATING. SCREW MOUNTING. PORCELAIN BODY MATERIAL. STRAIGHT BODY SOCKET CONSTRUCTION. 660 W LAMP WATTAGE. SCREW TERMINAL TYPE. KEYLESS OPERATOR TYPE. MEDIUM LAMP BASE. WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 660
from Legrand - Pass & Seymour
UL, CSA APPROVAL. 125 V VOLTAGE RATING. 3-1/4 OR 4 INCH DIA BOX MOUNTING. PORCELAIN BODY MATERIAL. 250 W LAMP WATTAGE. SCREW TERMINAL TYPE. PULL CHAIN OPERATOR TYPE. MEDIUM LAMP BASE. WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 125
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 250
from Legrand
Medium base, porcelain, one piece keyless, 4 terminals with tri-drive screws, fits 3 1/4" and 4" boxes. FEATURES. Quality Materials. Durability. Time-tested design. [See More]
- Material: Ceramic / Porcelain
- Lamp Base Holder Type: Edison Screw
from Ushio America, Inc.
Commonly referred to as sockets, Ushio America ’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance... [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 125
- Lamp Base(s): G9.5
- Maximum Wattage: 1250
from Thomas & Betts Corporation
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: MEDIUM
- Maximum Wattage: 250
from Hubbell Incorporated
FIXTURE TYPE. UL (CANADA AND US) APPROVAL. 250 V VOLTAGE RATING. SCREW MOUNTING. PORCELAIN BODY MATERIAL. STRAIGHT BODY SOCKET CONSTRUCTION. 660 W LAMP WATTAGE. SCREW TERMINAL TYPE. KEYLESS OPERATOR TYPE. MEDIUM LAMP BASE. WHITE BODY COLOR. SCREW SIZE #6-32 TPI [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 660
from Legrand - Pass & Seymour
FIXTURE TYPE. 1.38 INCH DIA X 2 INCH H SIZE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. 1/8 INCH IPS HICKEY MOUNTING. PORCELAIN BODY MATERIAL. PAN CONSTRUCTION. 660 W LAMP WATTAGE. SCREW TERMINAL TYPE. KEYLESS OPERATOR TYPE. 1 CIRCUIT(S). MEDIUM LAMP BASE. WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 660
from Legrand
Medium base, porcelain, pullchain, 2 terminals with tri-drive scews fits 3 1/4 to 4" boxes, with cage neck. White. FEATURES. Quality Materials. Durability. Time-tested design. [See More]
- Material: Ceramic / Porcelain
- Lamp Base Holder Type: Edison Screw
from Ushio America, Inc.
Commonly referred to as sockets, Ushio America ’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance... [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base(s): G6.35, GX6.35, GZ6.35
- Maximum Wattage: 1500
from Thomas & Betts Corporation
1.38 INCH DIA X 3.38 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM, SHORT LAMP BASE; WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: MEDIUM, SHORT
- Maximum Wattage: 660
from Hubbell Incorporated
FIXTURE TYPE. UL (CANADA AND US) APPROVAL. 250 V VOLTAGE RATING. SCREW MOUNTING. PORCELAIN BODY MATERIAL. SOCKET CONSTRUCTION. 1200 W LAMP WATTAGE. SCREW TERMINAL TYPE. KEYLESS OPERATOR TYPE. MEDIUM LAMP BASE. WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 1200
from Legrand - Pass & Seymour
1.44 INCH DIA SIZE. 250 V VOLTAGE RATING. 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING. PORCELAIN BODY MATERIAL. 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION. 660 W LAMP WATTAGE. (2) 6.5 INCH WIRE LEAD TERMINAL TYPE. MEDIUM LAMP BASE. BLACK BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 660
from Legrand
Medium base, porcelain, pullchain, 2 terminals with tri-drive screws, fits 3 1/4 and 4" boxes, with cage neck. White. FEATURES. Quality Materials. Durability. Time-tested design. [See More]
- Material: Ceramic / Porcelain
- Lamp Base Holder Type: Edison Screw
from Ushio America, Inc.
Commonly referred to as sockets, Ushio America ’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance... [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base(s): P28S
- Maximum Wattage: 2500
from Thomas & Betts Corporation
1.75 INCH DIA SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 2-PIECE, RING CONSTRUCTION; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: MEDIUM
- Maximum Wattage: 660
from Hubbell Incorporated
FIXTURE TYPE. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. SCREW MOUNTING. PORCELAIN BODY MATERIAL. SOCKET CONSTRUCTION. 1500 W LAMP WATTAGE. SCREW TERMINAL TYPE. KEYLESS OPERATOR TYPE. MOGUL LAMP BASE. WHITE BODY COLOR. SCREW SIZE #8-32 TPI [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 600
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 1500
from Legrand - Pass & Seymour
FIXTURE TYPE. UL, CSA APPROVAL. 250 V VOLTAGE RATING. BRACKET MOUNTING. PORCELAIN BODY MATERIAL. ONE PIECE CONSTRUCTION. 660 W LAMP WATTAGE. MEDIUM LAMP BASE. WHITE BODY COLOR. LEGRAND[R] BRAND [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 660
from Legrand
Medium base, porcelain, pullchain, 2 terminals with tri-drive screws, 15 amp, 125 volt, grouding receptacle, fits 3 1/4" and 4" boxes with cage neck. White. FEATURES. Quality Materials. Durability. Time-tested design. [See More]
- Material: Ceramic / Porcelain
- Lamp Base Holder Type: Edison Screw
from Ushio America, Inc.
Commonly referred to as sockets, Ushio America ’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance... [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 300
- Lamp Base(s): GU5.3, GX5.3
- Maximum Wattage: 750
from Thomas & Betts Corporation
3.12 INCH DIA X 3.25 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING; PORCELAIN BODY MATERIAL; 1500 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 600
- Lamp Base Holder Type: MOGUL
- Maximum Wattage: 1500
from Hubbell Incorporated
FIXTURE TYPE. UL, CUL APPROVAL. 600 V VOLTAGE RATING. SCREW MOUNTING. PORCELAIN BODY MATERIAL. 660 W LAMP WATTAGE. (4) SCREW TERMINAL TYPE. KEYLESS OPERATOR TYPE. MEDIUM LAMP BASE. WHITE BODY COLOR. SCREW SIZE #8-32 TPI [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 600
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 660
from Legrand - Pass & Seymour
1.75 INCH DIA X 4.25 INCH H SIZE. UL APPROVAL. 250 V VOLTAGE RATING. 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING. PORCELAIN BODY MATERIAL. 750 W LAMP WATTAGE. TURN KNOB OPERATOR TYPE. 2 CIRCUIT(S). MOGUL LAMP BASE. WHITE BODY COLOR [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 750
from Legrand
Medium base, porcelain, pullchain, 2 terminals with tri-drive screws, 6" leads, fits 3 1/4" and 4" boxes with cage neck. White. FEATURES. Quality Materials. Durability. Time-tested design. [See More]
- Material: Ceramic / Porcelain
- Terminal: Leads
- Lamp Base Holder Type: Edison Screw
from Thomas & Betts Corporation
250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; TWO PIECE, RING TYPE CONSTRUCTION; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; LEGRAND. BRAND; INCLUDES GASKET [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 250
- Lamp Base Holder Type: MEDIUM
- Maximum Wattage: 250
from Hubbell Incorporated
FIXTURE TYPE. UL, CUL APPROVAL. 600 V VOLTAGE RATING. SCREW MOUNTING. PORCELAIN BODY MATERIAL. 660 W LAMP WATTAGE. 6 INCH PIGTAIL LEAD TERMINAL TYPE. KEYLESS OPERATOR TYPE. MEDIUM LAMP BASE. WHITE BODY COLOR. SCREW SIZE #8-32 TPI [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 600
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 660
from Legrand - Pass & Seymour
HOUSEHOLD LIGHTING TYPE. 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE. UL APPROVAL. 600 VOLT AC VOLTAGE RATING. 1-POLE WITH BUSHING MOUNTING. PORCELAIN BODY MATERIAL. 1500 WATT LAMP WATTAGE. SCREW TERMINAL TYPE. KEYLESS OPERATOR TYPE. MOGUL LAMP BASE. WHITE BODY COLOR. ROHS COMPLIANT. PULSE RATING 4... [See More]
- Material: Ceramic / Porcelain
- Maximum Voltage: 600
- Lamp Base Holder Type: Edison Screw
- Maximum Wattage: 1500