50 Hz / International Power Tool Grinders and Sharpeners
from DCM Tech Inc.
The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech ’s Punch and Die Grinder is a turnkey package with autofeed... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Type: Rotary Surface Grinder (e.g., Blanchard)
- Mounting: Floor
- Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; MRO / Resurfacing
from DCM Tech Inc.
The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors. [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Type: Rotary Surface Grinder (e.g., Blanchard)
- Mounting: Floor
- Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; MRO / Resurfacing; Ophthalmic or Optical
from DCM Tech Inc.
IG 180 SD blanchard grinder style Rotary Table Surface Grinder. DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of process cleanliness where air... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Type: Rotary Surface Grinder (e.g., Blanchard); Wafer / CMP
- Mounting: Floor
- Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; Electronics; MRO / Resurfacing; Ophthalmic or Optical
from DCM Tech Inc.
An exceptional machine from our line of rotary surface grinders. The IG280SD is designed with glass, ceramic, carbide and crystal fabrication in mind. It can be used in any low, mid or high volume applications. The programmable control saves grind parameters by part number for repeatable process... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; International Voltages; 380, 415V, 575V; Three Phase
- Type: Rotary Surface Grinder (e.g., Blanchard); Wafer / CMP
- Mounting: Floor
- Industry Applications: Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; Electronics; MRO / Resurfacing; Ophthalmic or Optical
from DCM Tech Inc.
The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding of punches and dies by the cell operator is simple, quick, and easy. The MINI uses vertical spindle rotary... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; International Voltages; 380, 415V, 575V; Single Phase
- Type: Rotary Surface Grinder (e.g., Blanchard); Mini Punch & Die Grinder
- Mounting: Floor
- Industry Applications: Automotive or Paint; Clean / Surface Prep; MRO / Resurfacing; Ophthalmic or Optical