Displays Solar Charge Controllers
from Morningstar Corporation
Morningstar's ProStar ™ is the world's leading mid-range solar controller for both professional and consumer applications. This second generation ProStar: • Adds new features and protections using highly advanced technology. • Provides longer battery life and improved system... [See More]
- Features: Displays
- Output Current: 15
- Technology: PWM
- System Voltage: 12 to 24
from OutBack Power Technologies, Inc.
The FLEXmax family of charge controllers is the latest innovation in Maximum Power Point Tracking (MPPT) charge controllers from OutBack Power. The innovative FLEXmax MPPT software algorithm is both continuous and active, increasing your photovoltaic array power yield up to 30% compared to non-MPPT... [See More]
- Features: Displays; Built-in Data Logger
- Output Current: 60 to 80
- Technology: MPPT
- Battery Voltage: 12 to 60
from Blue Sky Energy, Inc.
Blue Sky Energy ’s new Solar BoostTM 3000i solar charge controller charges 12V batteries at up to 30 amps from conventional 36 cell 12V PV modules. Patented MPPT technology operates the modules electrically in a manner that harvests all available PV power and can increase charge current up to... [See More]
- Features: Reverse Polarity Protection; Reverse Current Protection; Displays
- Output Current: 30
- Technology: MPPT
- Battery Voltage: 12
from Morningstar Corporation
Morningstar's SunSaver ™ is the world's leading small solar controller for both professional and consumer applications including standard features and capabilities not found in any other small PV controller. Morningstar Corporation provides charge controllers and inverters for off-grid... [See More]
- Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection; Displays
- Output Current: 10
- Technology: PWM
- System Voltage: 12
from Blue Sky Energy, Inc.
A precise PWM solar charge controller 12V/30 amp entry level quality solar controller. PWM control combined with a sophisticated 3-stage charge algorithm to optimally charge batteries and built in digital display are some of the key features. RV ’ers new to Solar will love the ease of... [See More]
- Features: Reverse Polarity Protection; Reverse Current Protection; Displays
- Output Current: 30
- Technology: PWM
- Battery Voltage: 12
from Morningstar Corporation
Morningstar ’s TriStar MPPT solar controller with TrakStar Technology ™ is an advanced maximum power point tracking (MPPT) battery charger for off-grid photovoltaic (PV) systems up to 3kW. The controller provides the industry ’s highest peak efficiency of 99% and significantly less... [See More]
- Features: Short Circuit Protection; Reverse Current Protection; Displays
- Output Current: 30
- Technology: MPPT
- System Voltage: 12 to 48
from Morningstar Corporation
Morningstar's TriStar ™ is a three-function controller that provides reliable solar battery charging, load control or diversion regulation. It is rated at 45 or 60 amps, both at 12-48 volts, and has an optional meter, remote meter and remote temperature sensor. Key Features and Benefits. [See More]
- Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection; Displays
- Output Current: 45
- Technology: PWM
- System Voltage: 12 to 48
from Morningstar Corporation
Morningstar ’s SunSaver Duo ™ is an advanced PWM two battery controller for RV ’s, caravans, boats and cottages. Rated for 25 amps at 12 volts DC, this product will charge two separate and isolated batteries at the same time, such as a "house" and an engine battery, based on user... [See More]
- Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection; Displays
- Output Current: 25
- Technology: PWM
- System Voltage: 30