Stand Alone Digital-to-Analog Converters

26 Results
USB Analog Input Device -- USB-AI12-16
from American Portwell Technology Inc.

High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 16
  • Channels: 16
  • Resolution: 12
Portable USB Synchro/Resolver Interface Device (MFB) -- SB-3661xUx
from Data Device Corporation (DDC)

DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS. Fast and Easy Lab Connections. Quick Connect Wire Insertion... [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Channels: 2
  • Outputs: Analog Voltage Output
Dynamic Signal Analyzer Ethernet Device -- DT8837
from Measurement Computing

Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 4
  • Channels: 4
  • Resolution: 24
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Channels: 6
  • Resolution: 16
USB Analog Input Device -- USB-AI12-16A
from American Portwell Technology Inc.

High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 16
  • Channels: 16
  • Resolution: 12
Expandable Dynamic Signal Analyzer System -- VIBbox Series
from Measurement Computing

KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 64
  • Channels: 64
  • Resolution: 24
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Channels: 6
  • Resolution: 16
USB Analog Input Device -- USB-AI12-16E
from American Portwell Technology Inc.

Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 16
  • Channels: 16
  • Resolution: 12
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 16
  • Channels: 16
  • Resolution: 24
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Channels: 6
  • Resolution: 12
USB Analog Input Device -- USB-AI16-16A
from American Portwell Technology Inc.

High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 16
  • Channels: 16
  • Resolution: 16
High-Speed Synchronous USB Data Acquisition Device -- DT9834-16-4-16-BNC
from Measurement Computing

High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, BNC Connectors. KEY HIGHLIGHTS. The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 16
  • Channels: 16
  • Resolution: 16
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Channels: 6
  • Resolution: 12
USB Analog Input Device -- USB-AI16-16E
from American Portwell Technology Inc.

Economical High-speed 250kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 16
  • Channels: 16
  • Resolution: 16
Isolated, Simultaneous, Multifunction USB Data Acquisition Device With BNC -- DT9836-12-2-BNC
from Measurement Computing

Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors. KEY HIGHLIGHTS. The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 32
  • Channels: 12
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 20
  • Channels: 8
  • Resolution: 14
USB Analog Output Device -- USB-DA12-8A
from American Portwell Technology Inc.

Arbitrary Waveform streaming from Eight Channel Analog Output double-buffered 12-bit D/A with both differential and single-ended outputs on separate connectors. PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination board connections for analog output... [See More]

  • Form Factor: Stand-alone
  • Resolution: 12
  • Digital I/O Channels: 8
  • Outputs: Analog Voltage Output
Ultra High-Speed Simultaneous USB Data Acquisition Board -- DT9832A-02-2-OEM
from Measurement Computing

Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS. The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 32
  • Channels: 2
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Channels: 6
  • Maximum Output: 1
USB Analog Output Device -- USB-DA12-8E
from American Portwell Technology Inc.

8 digital-to-analog converters (DACs) with both differential and single-ended outputs on separate connectors [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 8
  • Channels: 8
  • Resolution: 12
Ultra-High Speed Simultaneous USB Data Acquisition Device -- DT9862-2-0
from Measurement Computing

Simultaneous USB Data Acquisition (DAQ) Module; 16-bit, 10 MHz, 2 AI, 32 DIO, 2 C/T, 3 Q/D, SMA connectors. KEY HIGHLIGHTS. The DT9862 Series of USB data acquisition (DAQ) devices provide synchronous analog input, output, counter, and digital functions, allowing for more accurately correlated... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 32
  • Channels: 2
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Channels: 6
  • Maximum Output: 1
USB Data Acquisition Module -- DT9805 and DT9806
from Measurement Computing

KEY HIGHLIGHTS. The DT9805 and DT9806 USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device is configurable for thermocouple or voltage input. [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 16
  • Channels: 16
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Channels: 6
  • Maximum Output: 1
USB-Powered Dynamic Signal Analyzer -- DT9837
from Measurement Computing

USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach. KEY HIGHLIGHTS. The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, up to one analog... [See More]

  • Form Factor: Stand-alone
  • Resolution: 24
  • Channels: 1
  • Outputs: Analog Voltage Output
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Channels: 6
  • Maximum Output: 1