User Interface: None Voltage-to-Frequency Converters
from OMEGA Engineering, Inc.
The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]
- User Interface: None
- Frequency: 0-5000 Hz
- DC Voltage: 0-10 V
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
from Electro-Sensors, Inc.
Analog to Frequency Conversion Module. Features. • 0-10 VDC and 4-20 mA inputs. • 0-20 Khz output switch selectable. • Inversely proportional output available. • NPN open collector or driven output. • 0.05% linearity. • Offset and gain adjustments. The AIFO-200 is an... [See More]
- User Interface: None
- DC Voltage: 0-10Vdc
- Channels: 1
- Outputs: Frequency or Pulse Output
from Encore Electronics, Inc.
The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero... [See More]
- User Interface: None
- Bandwidth: 10
- Maximum Output: 5
- DC Voltage: 0-10 V
from Acromag, Inc.
0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input. 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels. Solid-state relay (60V DC @ 500mA) control output. 10-36V DC power. Software configured, ideal for integrator/totalizer applications, computes arithmetic... [See More]
- User Interface: None
- Differential Channels: Yes
- Channels: 2
- DC Voltage: 0 to 10 VDC