Rollers Specialty Rotary Bearings

Description

Rollers Specialty Rotary Bearings are designed to carry heavy radial loads using cylindrical, spherical, or tapered rollers. These bearings have a larger surface area contact compared to ball bearings, which allows them to handle higher radial forces and operate at lower friction levels. The roller design ensures better load distribution, enhancing the bearing’s overall capacity and operational life .

Working Principle

Roller bearings generally comprise two rings with rolling elements in-between, which may be balls, cylindrical rollers, needles, tapered rollers, or spherical rollers. These elements are guided by a cage that keeps them at an equal distance and avoids contact among them. This design significantly reduces friction and allows for efficient load distribution, making them useful in applications requiring high load capacity and reliability .

Applications

Roller bearings are commonly used in industrial machinery such as conveyors, crushers, and presses, where heavy radial loads are frequent. In the automotive industry, they are found in wheel hubs, transmissions, and gearbox applications that experience substantial radial forces. In aerospace, they are employed in landing gear systems and other aircraft components where high-load capacity is essential .

Advantages over other Specialty Rotary Bearings

Roller bearings offer several advantages over other types of bearings, such as plain bearings. They have low maintenance costs, generate less heat, require less lubricant, and are easily exchangeable. Additionally, no technical modification is required to change the direction of rotation, making them versatile and efficient for various applications .

Limitations

While roller bearings are highly effective for many applications, they may not be suitable for environments with extreme misalignment or where space constraints are significant. The need for precise alignment and potential for higher initial costs compared to simpler bearing types can be considered limitations in certain scenarios .

Considerations

When selecting roller bearings, it is important to consider factors such as initial costs, operating expenses, durability, accuracy, and replacement and maintenance costs. Roller bearings generally offer a good balance of durability and performance, but the specific requirements of the application, such as load capacity and environmental conditions, should guide the selection process to ensure optimal performance and cost-effectiveness .

11 Results
Track Roller Bearings
from Hartford Technologies, Inc.

From plastic to steel, Hartford Technologies has the resources to engineer, prototype and manufacture the track roller bearings for your application. We have a broad base of experience with track rollers for high-speed applications, and traditional sliding applications such as seat tracks and... [See More]

  • Rolling Element: Steel; Roller
  • Material / Plating: Plastic
  • Application: Industrial, Consumer
CARB® Toroidal Roller Bearings on a Withdrawl Sleeve - C 2208 KTN9 + AH 308 -- 1581012208
from SKF/Global

Where appropriate, modified adapter sleeves of the E, L and TL designs are available for CARB bearings, to prevent the locking device from chafing the adjacent cage. [See More]

  • Rolling Element: Steel; Roller
  • Outside Diameter: 3.1496
  • Bore: 1.3780
  • Overall Width: 0.9055
Cylindrical Roller Bearings -- NU206E-CJ
from Boca Bearings Company

Cylindrical Roller Bearings [See More]

  • Rolling Element: Ball; Roller
Needle Roller & Cage Type -- B168
from Boca Bearings Company

Needle Roller & Cage Type [See More]

  • Rolling Element: Steel; Ball; Roller; Needle
  • Outside Diameter: 1.2500
  • Bore: 1.0000
  • Overall Width: 0.5000
Needle Roller & Cage Type -- K14X20X12
from Boca Bearings Company

Needle Roller & Cage Type [See More]

  • Rolling Element: Steel; Ball; Roller; Needle
  • Outside Diameter: 0.7874
  • Bore: 0.5512
  • Overall Width: 0.4724
Pressure Roller Bearings -- SS3-10RMZZ
from Boca Bearings Company

Pressure Roller Bearings [See More]

  • Rolling Element: Steel; Stainless Steel; Ball; Roller
  • Outside Diameter: 0.3937
  • Bore: 0.1181
  • Overall Width: 0.1575
Spherical Roller Bearings -- SS-22205-W33-2RS
from Boca Bearings Company

Spherical Roller Bearings [See More]

  • Rolling Element: Steel; Stainless Steel; Ball; Roller
  • Overall Width: 0.9055
  • Bore: 0.9843
  • Material / Plating: Stainless Steel
Spherical Roller Bearings -- SS-22205/W33
from Boca Bearings Company

Spherical Roller Bearings [See More]

  • Rolling Element: Steel; Stainless Steel; Ball; Roller
  • Overall Width: 0.7087
  • Bore: 0.9843
  • Material / Plating: Stainless Steel
Tapered Roller Bearings -- 07087
from Boca Bearings Company

Tapered Roller Bearings [See More]

  • Rolling Element: Steel; Ball; Roller
  • Outside Diameter: 0.0000
  • Bore: 0.8750
  • Overall Width: 0.5614
Tapered Roller Bearings -- 30203
from Boca Bearings Company

Tapered Roller Bearings [See More]

  • Rolling Element: Steel; Ball; Roller
  • Outside Diameter: 1.5748
  • Bore: 0.6693
  • Overall Width: 0.4724
Tapered Roller Bearings -- 382A
from Boca Bearings Company

Tapered Roller Bearings [See More]

  • Rolling Element: Steel; Ball; Roller
  • Outside Diameter: 3.8125
  • Bore: 0.0000
  • Overall Width: 0.6250