Cylindrical / Bushing Air Bearings
from Specialty Components, Inc.
Cylindrical bushing air bearings of the LCA series are designed for aerostatic, frictionless rotary motion in one axis and linear motion about the same axis while supporting radial loads using either a porous carbon surface or an orifice fed surface. Typically used as a bushing on common size linear... [See More]
- Shape: Cylindrical
- Stiffness: 41000
- Load Capacity: 33
- Design: English
from AeroGo, Inc.
Aero-Casters go by many names including air casters, air pads, air skates, air skids, & air bearings. No matter which terms is used, they all share the common premise of floating heavy loads on a film of air. Aero-Casters float heavy loads on a virtually frictionless film of air which provides a... [See More]
- Shape: Cylindrical
- Application: Material Handling
- Design: English
from New Way Air Bearings
New Way ® Thrust Air Bushings make air bearing technology readily-available to engineers who require radial motion with axial constraint. The Air Bearing Thrust Bushings run on standard english precision steel shafting. These thrust air bushings consist of a porous carbon sleeve encased in an... [See More]
- Shape: Cylindrical
- Nominal Size: 0.6250 to 1.25
from ABTech, Inc.
ABTech ’s precision air bearing rotary tables address the metrology needs for different weights and part size. Built for the most demanding applications, every table provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured in-house to extremely... [See More]
- Shape: Cylindrical
- Design: English; Metric
- Load Capacity: 300 to 5000
- Width: 9.25 to 26
from New Way Air Bearings
New Way ® metric air bushings make air bearing technology readily-available to engineers who have pre-existing designs based on round shaft guides. These bushings run on standard metric precision steel shafting and are directly interchangeable with most rolling element bushings. These air... [See More]
- Shape: Cylindrical
- Nominal Size: 0.0512 to 2.95
- Design: Metric
from ABTech, Inc.
ABTech ’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning, and high precision scanning. [See More]
- Shape: Cylindrical
- Additional Specifications: Offers Spindles from 1,000 RPM to 20,000 RPM
- Design: English; Metric
- Materials: Hardened 440C Stainless Steel Shaft/Thrust Plate; 660 Bearing Bronze Journals
from New Way Air Bearings
New Way ® english air bushings make air bearing technology readily-available to engineers who have pre-existing designs based on round shaft guides. These bushings run on standard english precision steel shafting and are directly interchangeable with most rolling element bushings. These air... [See More]
- Shape: Cylindrical
- Nominal Size: 0.2500 to 3
- Design: English
from ABTech, Inc.
Custom Designed Solutions. ABTech has provided custom designed solutions to the National Ignition Facility (NIF) at Lawrence Livermore Labs, high precision machines for NASA, inspection systems for European high-speed rail, and turnkey work cells for OEM automotive parts manufacturers. Whether your... [See More]
- Shape: Cylindrical; FlatRectangular
- Application: Inspection Equipment / CMM; Machine Tool; Material Handling; Hydrogen Targets, Rail Industry, Optical Machines, and More
- Design: English; Metric