Conical Washer Spring Washers
from igus® inc.
Spring washers are discs that can be axially loaded and are concave in the axial direction. Polysorb disc springs require less space than other spring types. They are especially suitable for designs that do not require a high spring length. When to use Polysorb disc springs. Compensation for axial... [See More]
- Washer Type: Conical
- Outside Diameter: 0.394 to 1.575
- Inside Diameter: 0.205 to 0.803
- Thickness: 0.020 to 0.089
from SPIROL
SPIROL offers a line of Nickel (Austenitic) Stainless Steel Disc Springs in outside diameters ranging from Ø8mm to Ø71mm. Austenitic stainless steel is typically used for static and low cycle applications that require a heightened level of corrosion resistance. Nickel stainless steel withstands... [See More]
- Washer Type: Conical
- Outside Diameter: 0.315 to 2.795
- Inside Diameter: 0.165 to 1.417
- Thickness: 0.024 to 0.181
from Maryland Precision Spring, an MW Industries Company
Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]
- Washer Type: Belleville; Conical
- Outside Diameter: 0.250 to 10.000
- Inside Diameter: 0.013 to 1.016
- Thickness: 0.009 to 0.098