-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Modules GPS Module Venus638FLPx-L 20Hz
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Modules GPS Receiver LS20031 5Hz - 66 Channel
-
Supplier: Richardson RFPD
Description: u-blox 7 GNSS module ROM, TCXO LCC, 9.7x10 mm, 500 pcs/reel
- Supply Voltage: 1.8 V
-
-
Supplier: Richardson RFPD
Description: u-blox 7 GNSS module ROM, crystal LCC, 9.7x10 mm, 500 pcs/reel
- Supply Voltage: 1.8 V
-
Supplier: Richardson RFPD
Description: u-blox 8 Single GNSS module ROM, crystal LCC, 9.7x10 mm, 500 pcs/reel
- Supply Voltage: 1.8 V
-
Supplier: Richardson RFPD
Description: u-blox 8 Single GNSS module, ROM, TCXO LCC, 9.7x10 mm, 500 pcs/reel
- Supply Voltage: 1.8 V
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®TSMX-PPS2 is a GPS receiver module with time synchronization pulse/PPS output and automotive dead reckoning (ADR) for high-precision measurements, e.g. in combination with the R&S®TSMx drive test scanners. Key Facts Highly sensitive GPS receiver with
-
Supplier: TOP-electronics USA
Description: Quectel L70, GPS receiver module, 18-pin SMD, 2.8V-4.3V, 10.1x9.7x2.5mm
- Technology: GPS
-
Supplier: TOP-electronics USA
Description: Quectel L76-L, GPS/GLONASS module with internal LNA, 10.1×9.7mm Extremely Compact GNSS Module with Ultra Low Power Consumption The L76-L is an extremely compact GNSS module, a concurrent GNSS receiver with multiple GNSS systems. It provides simultaneous GPS,
- Technology: GPS
-
Supplier: TOP-electronics USA
Description: Quectel L76, GPS/GLONASS module, 10.1×9.7mm The L76 is an extremely compact GNSS module, a concurrent GNSS receiver with multiple GNSS systems. It provides simultaneous GPS, GLONASS, BeiDou, Galileo and QZSS open service L1 reception capability. With 33 tracking
- Technology: GPS
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SL869 V2S is a GPS module based on the lowpower consumption Mediatek MT3337 core. SL869 V2S shares the classic SL869’s 12.2 x 16 mm form factor and has been designed to be p2p compatible with Telit JN3/SL869 family. The SL869 V2S allows customers to design once
- IC Package Type: Other
- Interface: UART
- Supply Voltage: 3 V, 3.3 V, 3.6V
- TJ: -40 to 85 C
-
Supplier: Maxim Integrated
Description: few external components to form a complete low-cost GPS receiver solution. The MAX2769 is the most flexible receiver on the market. The integrated delta-sigma fractional-N frequency synthesizer allows programming of the IF frequency within a ±40Hz accuracy while operating with any
- Form Factor / Package: Surface Mount Technology (SMT)
- Function: Receiver Only
- Supply Current: 10 mA
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD,9.9x10.1mm Satellite Positioning Modules ROHS
- RoHS Compliant: Yes
-
Supplier: Telit IoT Solutions, Inc.
Description: starting from ephemeris data broadcast by GNSS satellites received by the module and stored in the internal Flash memory. The Jupiter SL871 features extreme low power consumption either in GPS than in multi-constellation tracking in all operational conditions. Additional advanced power
- Features: RoHS Compliant
- IC Package Type: Other
- Interface: I2C, SPI, UART
- Supply Voltage: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Modules SiRFstar IV SIP GPS Receiver Module (ROM Version) Size 9.5mm x 10.5mm x 2.4mm
-
Supplier: Telit IoT Solutions, Inc.
Description: and bands supported: GPS L1, GL ONASS L1, Galileo E1, Beidou B1 16 x 12.2 x 2.4 mm LLC package Supply voltage range: 3 - 3.6 VDC High RF sensitivity and Jamming detection /r emoval Assisted GPS 10 Hz Navigation, SBAS, 1PPS Ports: UART
- IC Package Type: Other
- Interface: I2C, SPI, UART
- Supply Voltage: Other
- TJ: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SL871-S is a new representative of xL871 GNSS module family. The SL871-S is designed to for compliance with GPS and QZSS constellations as well as poin-to-pin compatibility with its GNSS companion module SL871. The SL871 is packaged in a 9.7 x 10.1 mm LCC
- Features: RoHS Compliant
- IC Package Type: Other
- Interface: UART, Other
- Supply Voltage: 3 V, 3.3 V, 3.6V
-
Supplier: DigiKey
Description: MOD RF RECEIVER GPS GNSS
- IC Package Type: Other
- Interface: UART
- TJ: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: This Adafruit GPS module is the best way to add GPS to your wearable project. It is part of the Adafruit Flora series of wearable electronics, designed specifically for use with the Flora motherboard. This specially designed module is small and simple but incredibly
- Technology: GPS
-
Supplier: DigiKey
Description: MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -164dBm
- IC Package Type: Other
- Interface: UART
- TJ: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: The GPS-330R is a GPS module with a USB interface intended for incorporation in a broad range of OEM products, where fast and easy system integration and minimal development risk is required. . Receiver type: 16 channel GPS L1 frequency, C/A Code. Open sky hot start: 5
- TJ: -40 to 85 C
- Technology: GPS
-
Supplier: DigiKey
Description: Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
- IC Package Type: Other
- Interface: UART
- TJ: -40 to 85 C
-
Supplier: DigiKey
Description: - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm Not Included 28-SMD
- IC Package Type: Other
- Interface: SPI, UART, USB
- TJ: -40 to 105 C
-
Supplier: RS Components, Ltd.
Description: The L76 is a single receiver GNSS module that integrates GPS (Global Positioning System) with GLONASS (Global Navigation Satellite System). With 33 tracking channels, 99 acquisition channels, and 210 PRN channels, L76 can acquire and track GPS and GLONASS signals to provide
- Interface: UART, Other
- TJ: -40 to 85 C
-
Supplier: Integra Technologies, Inc.
Description: IGNP1214M1KW-GPS is a single-supply 50 Ă matched GaN-based pulsed power pallet amplifier for L-Band radar systems operating in the 1.20-1.40 GHz instantaneous frequency band. The pallet amplifier supplies a minimum of 1000 watts of peak pulsed output power under the conditions of
- Applications: Radar Systems
- Frequency Range: 1200 to 1400 MHz
- Maximum Gain: 12.7 dB
- Maximum Operating Voltage: 50 volts
-
Supplier: Integra Technologies, Inc.
Description: IGNP2729M1KW-GPS is a single 50V supply, 50 Ămatched, GaN-based pulsed power pallet amplifiers for S-Band radar systems operating in the 2.70-2.90 GHz instantaneous frequency band. The pallet amplifier supplies a minimum of 1000 watts of peak pulsed output power under the conditions
- Applications: Radar Systems
- Frequency Range: 2700 to 2900 MHz
- Maximum Gain: 11 dB
- Maximum Operating Voltage: 50 volts
-
Supplier: Maxim Integrated
Description: The MAX12000 GPS front-end amplifier IC is designed for automotive and marine GPS satellite navigation antenna modules or for any application that needs to compensate for cable losses from the GPS antenna to receiver. Two unconditionally stable low-noise amplifier stages
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: The L70 is a GPS receiver module that brings the high performance of MTK positioning engine. With 66 search channels, 22 tracking channels, L70 can acquire and track satellites in the shortest time even at indoor low signal level. GPS data for location, velocity, and time. Power
- Interface: UART, Other
- TJ: -40 to 85 C
-
Supplier: Northrop Grumman Corporation
Description: embedded 12/24 channel, All-In-View, Selective Availability/Anti-Sp oofing Module (SAASM), P(Y) code or Standard Positioning Service (SPS) GPS. The LN-251 fully integrated, tightly coupled GPS inertial design provides superior navigation performance relative to other embedded
- Angular Rate Range: 1000 deg/sec
- Linear Acceleration Range: 28 +/-g
- Operating Temperature: -65.2 to 160 F
-
Supplier: Maxim Integrated
Description: The MAX2674/MAX2676 are ultra-small, high-IP3, low-noise amplifiers (LNAs) designed for GPS L1, Galileo, and GLONASS applications. Designed in Maxim's advanced SiGe process, the devices are also equipped with an autosensing feature for applications that enable the use of external antennas.
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 44 mm Width: 37 mm Height: 14.5 mm
- Applications: GPS
- Form Factor: External
- Gain: 5 dB
- Polarization Type: Right Hand Circular (RHCP)
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 38 mm Width: 34 mm Height: 12 mm
- Applications: GPS
- Form Factor: External
- Gain: 5 dB
- Polarization Type: Right Hand Circular (RHCP)
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1576.44 Bandwidth Range: 10 Length: 38.3 mm Width: 35 mm Height: 12 mm Gain Display: 5
- Applications: GPS
- Form Factor: External
- Gain: 5 dB
- Polarization Type: Right Hand Circular (RHCP)
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAMP Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 10 Length: 38.3 mm Width: 35 mm Height: 12 mm
- Applications: GPS
- Form Factor: External
- Gain: 5 dB
- Polarization Type: Right Hand Circular (RHCP)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1148128-PE51GPS1003 Category: RF/IF and RFID>RF Antennas Features: Cable - 5.1816m Termination: NMO Package: Bag Ingress Protection: IP66 Applications: GLONASS, GPS Standard Package: 1 Power - Max: 10 W Frequency Range: 1.575GHz ~ 1
Find Suppliers by Category Top
Featured Products Top
-
higher voltages than what single components can provide. The new modules are offered in packs with 3, 6 or 10 cells in series for 9V, 18V and 30V outputs and capacitance values range from 0.15 to 36.6 farads. According to CDE, these options will provide designers with tested, ready-to-use solutions (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
VCTCXO) Pullability ±9~±15ppm (for VCTCXO) Control Voltage Range 0.90V±0.60V,1.4V±1V PhaseNoise@1kHzOffset -130dBc/Hz Typ. Start-upTime3msMax. Storage Temperature Range -40?~+85? Applications: GPS, RF Wireless communication devices Wireless Module Products (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
-NAND flash, memory controller — Samsung (Qty: 1) $24.09 — 5G mmWave subsystem — Qualcomm (Qty: 1) $18.42 — RF Transceiver GPS — Qualcomm (Qty: 2) $14.51 — 12 MP ultra-wide-angle rear camera subsystem (Qty: 1) $13.54 — 10 MP front camera subsystem (Qty: 1) $11.77 — MB/HB front-end module — Qualcomm (Qty: 2) (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
+80 C and storage temperature of -40 to +80 C a perfect display for outdoor and harsh environmental applications. The ASI-T-240DA10SMN/AQ features a 2.4” screen and 240 x 320 resolution and a MCU (read more)
Browse Liquid Crystal Display (LCD) Modules Datasheets for All Shore Industries -
-core Google Tensor G2 applications processor — Google (Qty: 1) $38.54 — 48 MP wide-angle rear camera subsystem (Qty: 1) $28.75 — 120 Hz secondary display/touchscreen subsystem — Samsung (Qty: 1) $23.48 — 10.8 MP telephoto rear camera subsystem (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
integrated with diverse expansion modules for Fieldbus protocol support (Profibus, Profinet, EtherCat, and Powerlink), additional memory/storage, digital and analog I/O, smart sensors, and wireless communication (3G, GPS, GPRS, Wi-Fi, RFID, Bluetooth, and LTE). The UNO-1372G is equipped with a (read more)
Browse Computers Datasheets for Advantech -
. The tablet can connect to the internet via 5G or LTE as well as Bluetooth, Wi-Fi, GPS, GLONASS and more. The following is a partial deep dive into the Samsung Tab S8 Ultra 5G performed by TechInsights. Summary points Octa-core Qualcomm Snapdragon 8 Gen 1 (read more)
Browse Datasheets for TechInsights Inc. -
components on the board include: ST Microelectronics’ serial EEPROM memory A 5G average power tracker from Qorvo An audio amplifier from Apple A GPS receiver and LTE/5G front-end module from Broadcom NXP Semiconductors’ NFC controller (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
32-bit ARM Cortex-MD microcontroller and six-axis MEMS accelerator and gyroscope from ST Microelectronics; the quad-band GSM power amplifier from Skyworks; the RF transceiver, front-end module, LB front-end module and (read more)
Browse Datasheets for TechInsights Inc. -
.01 — GPS receiver module (Qty: 1) $1.66 — Heart rate monitor and bio-sensor — Texas Instruments (Qty: 1) $1.60 — 10-layer rigid flex (Qty: 1) $1.32 — Battery subsystem (Qty: 1) $1.24 — NFC and secure element chip — NXP (read more)
Browse Engineering Consulting Services Datasheets for TechInsights Inc.
More Information Top
-
Advanced Microsystems for Automotive Applications 2010
The firmware needs to be modified if the new module uses a different protocol, baud or refreshing rate, etc. the Department of Automotive Engineering of the Technische Universität Berlin is currently testing the 10Hz GPS module “SkyTraq Venus”.
-
Temporal preview estimation for design of a low cost lane-following system using a forward-facing monocular camera
The tests were each run with the same control law as shown in Figure 3, and the coarse longitudinal map regis- tration for finding MN−1 was accomplished with a low-cost 10Hz GPS module on a low-cost “BeagleBone” embedded linux…
-
Performance evaluation of real-time MEMS INS/GPS integration with ZUPT/ZIHR/NHC for land navigation
1KHz digital signals of acceleration and angular rate and one commercial 10Hz GPS module .
-
Determining association networks in social animals: choosing spatial–temporal criteria and sampling rates
Data loggers are an in-house design and comprise a GPS module capable of recording single frequency L1 raw range data at 10 Hz (uBlox LEA-4T GPS module ), an IMU comprising a three axis MEMS accelerometer, three axis of MEMS gyroscope…
-
Electromyography-Based Locomotion Pattern Recognition and Personal Positioning Toward Improved Context-Awareness Applications
The system [Fig. 2(b)] consisted of a multiplexor, a control unit, an onboard GPS module (Fastrax UP500, 10 - Hz , Finland), a gy- Fig.
-
Measurement of the Shadowing of High-Energy Cosmic Rays by the Moon: A
Search for TeV-Energy Antiprotons
It is based on an external GPS module and it includes also 1 Hz and 10 MHz clocks.
-
A cooperative active blind spot assistant as example for next-gen cooperative driver assistance systems (CoDAS)
It is executed with a frequency of 10 Hz , which is also the update frequency of the GPS module .
-
Airborne antenna tracking for Sky-Net mobile communication
The UAV and ground station are exchanging their 10Hz GPS data and linking via 900MHz and 5.8GHz wireless modules for higher reliability.
-
Robotic Sailing 2014
The other elements of the hardware of the controller include a 5 Hz Telit JN3 GPS receiver, a XBee 868 Pro radio module , a 10 DOF IMU (3-axis magnetometer, 3-axis accelerometer, 3-axis gyro and a barometer) and a solar…
-
Testing and technical characteristics of a small overactuated marine platform
GPS module communicates with computer via USB port and sends NMEA sentences [6] with frequency of 10Hz .