Products/Services for 12 Volt Diaphragm Compressor
-
Air Compressors - (1113 companies)Air compressors are machines that compress and direct air for industrial applications. There are three basic types of air compressors: reciprocating, rotary screw, and centrifugal. Reciprocating air compressors use pistons to compress the contents...Compressor TechnologyPower SourceLubrication Style
-
Refrigeration Compressors and Air Conditioning Compressors - (175 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
-
Gas Compressors and Gas Compressor Systems - (318 companies)...or centrifugal configurations. Centrifugal: High-speed impeller produces radial airflow; velocity converted to pressure energy. Diaphragm: Diaphragm oscillation driven by rod; no sliding seals or parts. Linear: Linear compressors have no sliding parts...
-
DC Powered Pumps - (149 companies)DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
-
Diaphragms - (75 companies)Diaphragms are flexible sealing element components that are used in pump, valve, and diaphragm seal applications. They provide a barrier between two chambers. Diaphragms move slightly up into one chamber or slightly own into the other chamber...
-
Gas Valves - (509 companies)...provide tight shut-offs, but are not suitable for sanitary applications. Butterfly valves permit flow in only one direction. Block-and-bleed, blow-off, cartridge, check, and control valves are commonly available. Diaphragm valves separate the flow...
-
Air Valves - (758 companies)...of controlling flow through a valve. Linear motion valves use a closure member that moves in a straight line to allow, stop or throttle the flow. The closure device could be a disc, slat, or flexible material like a diaphragm. The closure device can be used...
-
Air Pressure Regulators - (381 companies)...through the valve and presses against the sensing element. The regulated pressure acts on the sensing element to produce a force opposing the spring force and closes the valve. The sensing element is most commonly a piston or diaphragm. Pistons...
-
Diaphragm Valves - (407 companies)Diaphragm valves close by means of a flexible diaphragm attached to a compressor. Diaphragm valves get their name from a flexible disc which comes into contact with a seat at the top of the valve body to form a seal. A diaphragm is a flexible...
-
Pressure Switches - (760 companies)...semiconductor or other electrical sensor technology that, in combination with additional electronics, provides a switching output. Sensor technologies for pressure switches include piston, diaphragm, strain gauge, semiconductor piezoresistive, piezoelectric...
Product News
-
KNF Neuberger, Inc.
Micro Gas Diaphragm Pumps The design of sensitive equipment used for medical, gas sampling, and diagnostic applications is innovating at a rapid pace with a common theme: smaller without sacrificing efficiency or power. KNF micro air pump customization options include chemically-resistant flow path materials such as EPDM, FFKM, PTFE annd PEEK; single or multiple head configurations; fittings, mountings, and wiring harnesses; and DC and BLDC motors to balance performance, cost, and life expenctancy. Specifications for... (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
KNF Neuberger, Inc.
KNF Standard & Custom Diaphragm Pumps Flow rates from 20 ul per stroke metering pump, to 300 LPM chemical processing pumps, (10 SCFM) pressure up to 100 PSIG, and vacuum to 29.86 in Hg. ( <0.5 mbar). We have design solutions for pumping air, gases and liquids, with models capable of handling neutral to highly-corrosive or difficult materials. Because of our extensive experience with many materials of construction, motor types, and modifications, we can easily build a pump that will fit your specific needs, and perhaps save you... (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
Precision Polymer Engineering Ltd.
Custom Diaphragms Through innovative design and materials, Precision Polymer Engineering can develop custom diaphragms and membranes which perform reliably in a wide range of applications. These applications include: Pneumatic control valves. Solenoids. Actuators. Air regulators. Pumps. Our engineers and material scientists take many factors into account when designing the optimal diaphragm for an application. These include temperatures, pressures, chemical media, expected mechanical stresses and the desired... (read more)Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
KNF Neuberger, Inc.
KNF Custom Industrial Air Compressors KNF USA services the USA, Canada and Mexico markets. We have design solutions for pumping air, gases and liquids, with models capable of handling neutral to highly-corrosive or difficult materials in a variety of environments. Because of our extensive experience with many materials of construction, motor types, and modifications, we can easily build a pump that will fit your specific needs, and perhaps save you money. Chances are, we've already built a pump for a similar application. Visitors... (read more) -
KNF Neuberger, Inc.
Heated-Head Sampling Pumps and Compressors KNF's newest line of air and gas diaphragm sampling pumps feature 400°F heated heads and heat-resistant models. Several methods of temperature control are available, including a mechanical, head-mounted thermostat, an electronic temperature control, and a new, programmable electronic control that can be programmed, controlled and the head temperature recorded by a remote PC's RS-232 interface. Featuring flowrates from 6 to 68 LPM, they are available in either aluminum or 316 stainless steel... (read more) -
Griffin Filters, LLC
High performance diaphragm valve High performance diaphragm valve with 3/4 " dresser nut ports. Available with integral pilot or as remotely piloted valve. Outlet at 90 to inlet. (read more)Browse Diaphragm Valves Datasheets for Griffin Filters, LLC -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Diaphragms used for Pumps Diaphragms are the two flexible seals between spaces that contain liquid and air which move back and forth, both drawing and expelling fluid through the pump. Being the separation wall between the medium being used and the pressure. Unlike a piston and rod seal, there is no drag leakage. Thanks to PTFE's excellent chemical resistance, PTFE Diaphragms is widely used in different pumps as a reliable separator between different media or space with different pressures. PTFE diaphragms are commonly... (read more)Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
KNF Neuberger, Inc.
Next Generation Diaphragm Pumps FF SERIES DIAPHRAGM LIQUID TRANSFER PUMPS. KNF FF 12, and FF 20 -- two new OEM diaphragm pumps to aspirate, transfer, or pressurize liquids and liquid/gas mixtures.These advanced pumps are linearly-adjustable to 230 mL/min, generate pressure up to 44 psig, and self-prime to 10.5 inHg. With a service life to 20,000+ hours, the FF series diaphragm pumps are built to last. The FF pump platform is underpinned by KNF's unique modular design concept which allows numerous customer-specific... (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
Burkert Fluid Control Systems
USA Diaphragm Valve Production Around the globe, B urkert customers rely on our high-quality Diaphragm Valves in their Pharmaceutical, Cosmetic, Food & Beverage, Agricultural, Water & Wastewater applications and more. As the world continues to advance at a rapid pace, response and delivery times are more critical than ever - but we do not believe in allowing quality to suffer for sake of speed. The solution, and part of our commitment to building a more environmentally sustainable business, is local production of materials... (read more)Browse Diaphragm Valves Datasheets for Burkert Fluid Control Systems -
Atlas Copco Compressors
Marine Compressors At home in industrial air. Make over 100 years of dedication to compressor development, innovation and safety in a wide range of industries work for you and your marine applications. Worldwide marine service. We operate all around the globe, ensuring service coverage in most harbors, where and when you need it. Present in more than 100 countries, condensed dealer network and an extensive service offering. Compact marine solutions. Our marine compressors have a small footprint, leaving you more... (read more)Browse Air Compressors Datasheets for Atlas Copco Compressors
-
Some of the Difficulties Encountered When Assessing Foamers for Bout Markers
Air, 35 to 45 litres per minute, was delivered by a 12 volt compressor , and the foamer via a 12 volt diaphragm pump at 250 ml per rain to a patented end boom foam generator.
-
Hydrogen Delivey Infrastructure Option Analysis
… horizontal axis: system capacity in kg/hour) ..............................................................................................2-21 Figure 2- 12 Compilation of Steel Pipeline … … Demand Profile (Refueling Station Compressor Peak-to-Average Flow … … 23 Cross Section of Diaphragm Compressor.............................................................2-62 Figure … … Electric Supply Costs - 480 Volts ............................................2-66 Figure 2 …
-
Oilless linear pumps
Gast Manufacturing, Inc.any%> has expanded the DDL Series of double diaphragm oilless linear pumps with twenty … The new versions include 230 volt models suitable for use in Europe, as well as domestically, where … Additional lower voltage AC models and a new 12 volt DC unit also join the line. The different models in this series of compressors and vacuum pumps offer a broad spectrum of air …
-
An Automatic Capture-Detection, Time-Logging Instrumentation System for Boll Weevil Pheromone Traps
… maintain the quiescent collector voltage of Q2 at a relatively constant level of about 0.75 volts . Components of the compressed-air system included an inexpensive 12 -V DC compressor , a small compressed-air storage tank, a pressure control switch, a solenoid airflow control valve with a 12-V DC coil, and connecting tubing with appropriate fittings. … a range of 207 to 345 kPa (30 to 50 psi) was a diaphragm -activated switch of …
-
Feasibility Study of Hydrogen Production at Existing Nuclear Power Plants
12 Pdc Machines, Inc. diaphragm hydrogen compressor . Volts .
-
Arizona Public Service - Alternative Fuel (Hydrogen) Pilot Plant Design Report
12 Pdc Machines, Inc. diaphragm hydrogen compressor . Volts .
-
Influence of energy contributions to a high-voltage atmospheric-pressure discharge on the efficiency of conversion of ethanol
The air from the compressor traversed a system of filters 7 and dehumidifier 8. Ethanol was fed by a diaphragm -type liquid pump 9 to the high-temperature part of an … The volt -ampere characteristics of the discharge for the etha- nol–air mixture and air are presented in … … 8) dehumidifier; 9) diaphragm-type liquid pump; 10) vessel for liquid; 11) thermocouples; 12 ) analog-to-digital …
-
Hybrid vehicles
… up speed concept, 199, 205, 206, 526 high voltage battery, 58, 63 high volt battery 376, 380 … … 219, 221, 305 air conditioning, 108, 273, 279, 406, 506, 513, 521 climate compressor , 109, 281, 287 … La of Cuadra, 12 charger, 64 charging group 219, 24, 25, 27, 50 charging mode, 65 charging … … hybrid 528 TGX hybrid 529 distributor-lorry 255 Mercedes-Benz Atego BlueTec, 526 membrane storages, hybrid 535 …
-
Product / process-vacuum in research and practice 1/2005
The Saphyr pump has a 3-cylinder-pot membrane . Membrane and valves consist of EPDM, the motor is available as 5,5 and 12 volt -execution. … almost 37 years activity in the branch office of the VDMA compartment dressing compressors , Druckluft- and vacuum …
-
Some constructive details of a photoelectric condensation core counter
… Expansionsventll, V Yentil ffir the cleaning air C, F of air suctions, air compressor , Fil compressed air … … phi of main photoelectric cell IR, PH ~ of compensation photoelectric cell, iris diaphragm , G mirror galvanometer. 12 The nStige operating voltage is 6 volts fiir ei=en current yon 2 Amp.