Products/Services for 12 Volt Jib Cranes
-
Industrial Cranes - (965 companies)...operation. Jib cranes mount on walls or floors and consist of a horizontal beam (jib) upon which a shuttle or hoist is mounted. Floor or foundation-mounted jib cranes have higher load ratings than wall-mounted cranes. A cantilevered jib crane can...Crane TypeAutomated OperationTilting Boom
-
Hoists - (882 companies)...for bolt-on mounting to threaded lugs, or having lugs meant for mating with bolt-holes. Lug mounts are sometimes compatible with trolley configurations. Suspension hook mounts require a top hook for mounting onto a mating hook on the crane boom...
-
DC Motors - (1207 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
-
Crane and Rigging Services - (113 companies)Bench or cart-mounted cranes are designed to operate in small workspaces. Single-hand operation is typical, and some bench or cart-mounted cranes are very precise. Jib cranes may be wall or floor mounted. Floor-mounted machines have a horizontal beam...
-
Crane and Hoist Repair Services - (65 companies)Crane and hoist repair service companies provide maintenance, repair, and restoration for cranes and hoists. Crane repair and hoist repair services provide maintenance, repair, and restoration for cranes and hoists. Catering engineering solutions...
-
Towers, Masts, and Poles - (272 companies)...material silos. Beacon and long range navigation (LRN) towers are designed for mounting navigation, directional, or lighting aids for aircraft, ships, trucks, or automobiles. Lifting towers provide crane-like material handling capability. Towers, masts...
-
Lifting and Rigging Attachments - (623 companies)Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples. Lifting and rigging attachments are used on a crane or hoist...
-
Lifting Slings - (323 companies)Lifting slings are material handling accessories for load attachment to lifts, cranes, and hoists. Lifting slings or sling lifts are material handling accessories for load attachment to lifts, cranes, and hoists. They are used in heavy manufacturing...
-
Mobile Electrification Systems - (61 companies)Mobile electrification systems provide power to moving vehicles and equipment such as AGVs, mobile hoists and cranes in automated factory, material handling and other specialized applications. Mobile electrification systems provide power to moving...
-
Material Handling Manipulators - (194 companies)...on the ceiling or installed as free-standing units with floor anchors. These devices provide a wide range of motion and can accommodate heavier weights than vacuum-powered hoists. Jib cranes offer 180 -360 rotation in circular areas and are available...
Product News
-
Columbus McKinnon Corporation
Freestanding workstation cranes Freestanding Workstation Crane. Freestanding structures can be installed anywhere on the factory floor, providing the most flexibility since they can be easily relocated when the procedure changes. This crane style is designed to be secured to the ground and can handle loads moving horizontally and vertically. This equipment is beneficial for confined spaces or those with frail ceilings unfit for a ceiling-mounted bridge crane. Follow us on: Facebook. YouTube. LinkedIn. twitter. our blog. About... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Preventing Overhead Crane Hazards Understanding and Preventing Overhead Crane Hazards. Overhead cranes are widely used by companies in the manufacturing and construction industries to lift and transport materials. These systems make operations more straightforward and safer when installed and operated correctly. Overhead crane accidents, however, leave many people injured or killed yearly. Preventing these disasters requires workers to recognize specific hazards during operations and follow safety procedures to avoid them... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
J.D. Neuhaus
Crane Overhaul Services Our service technicians possess the best possible training to complete all repairs and modifications involving your JDN hoisting equipment, even in the case of off-shore applications. Our services for you: Repair and modifications in our own workshops. Repair and modifications at your premises. Conversion work in cooperation with our R &D department. Overload tests (read more)Browse Industrial Cranes Datasheets for J.D. Neuhaus -
MarsMetal
Crane/Hoist Test Weights Lead crane/hoist test weights are used in the periodic re-certification of lifting equipment. The Mars Metal Company, Specialty Casting Division will work with you to design test weights that exactly meet your requirements. Individual weights can be designed to achieve the desired total weight requirements by stacking or nesting weight combinations. This will allow you to test all lifting devices in your facility. Each weight is clearly labeled to ensure that the correct combinations can... (read more) -
Columbus McKinnon Corporation
The Challenges of Implementing Crane Automation The Challenges of Implementing Crane Automation. Implementing automation in your facility can significantly impact the safety, uptime, and productivity of your systems and processes. Deciding where to integrate automation, determining the return on investment (ROI), and being prepared to support and maintain automated systems once they are in place can seem daunting. Challenge #1: Deciding Which Processes to Automate. There can be multiple processes and systems needed to get the job done in any... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
GGB
Bearing & Coating Solutions for Crane Applications Bearing & Coating Solutions for Crane Applications. In industrial industries where crane applications are being utilized, crane design engineers must manage a multitude of unique challenges from greasing systems, to sealing issues, to managing NVH. All these challenges pose big impacts on the operations bottom line. No matter the challenge, we 're committed to working alongside our partners to incorporate innovative and cost-effective tribological solutions. In this video, we review a seaport... (read more)Browse Industrial Coatings Datasheets for GGB -
MarsMetal
Custom Crane & Hoist Test Weight Systems MarsMetal designs and manufactures configurable test weight systems that exactly meet our customers ' requirements. Test weight systems are an important component of being able to certify safe operation of crane/hoist equipment and those that may be in the general vicinity of these. Of equal importance is the periodic recertification of this equipment. It is critical to ensure that the lifting equipment in question is still able to operate at its original design parameters. MarsMetal can design... (read more) -
MarsMetal
Custom Crane and Hoist Test Weight Systems MarsMetal designs and manufactures configurable test weight systems that exactly meet customer requirements. Test weight systems are an important component of being able to certify safe operation of crane/hoist equipment and those that may be in the general vicinity of these. Of equal importance is the periodic recertification of this equipment. It is critical to ensure that the lifting equipment in question is still able to operate at its original design parameters. MarsMetal can design... (read more) -
Columbus McKinnon Corporation
Unified Enclosed Track Aluminum Gantry Crane With capacity up to 2,200 lbs the adjustable enclosed track aluminum gantry crane is a perfect solution anywhere lifting equipment is required on an infrequent basis. Large locking casters allow the gantry to be moved with ease & out the way when not in use. Benefits & Features. Adjustability -- Adjustable in 6" lifting heights. Load safety -- Locking heavy-duty casters. Ease of movement -- Profile is extruded from high grade 6005-T5 aluminum. Other Features. Designed to make installation easy... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
FAULHABER MICROMO
DC Motors Stabilize Camera for Ocean Filming as the "assault vehicle ". The inflatable was suitable for transporting the camera equipment in the shallow waters along the shoreline as well as out on the high seas. Onboard stabilization consisted of the Thetys platform, a 4.5 m jib crane and a stand to mount it on the boat. When attaching it to the bow, care had to be taken not to exceed the maximum allowable weight, so that the seaworthiness of the inflatable was not unduly impaired. These requirements meant that the 4.5 m-long crane weighing 300... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO
-
Federal Register > Wednesday, October 31, 2001 > [66 FR 54990] Notice of Declaration of Intention and Soliciting Comments, Motions To Intervene, and Protests
Description of Project: The proposed Peter Sipp's Hydro-Generating Facility would consist of: (1) A jib crane ; (2) a paddle type wheel 12 feet wide, 14 feet in diameter; (3 … front of the wheel; (4) a 12- volt automotive alternator and producing…
-
Occupational Safety Review of High Technology Facilities
On August 11,1997 a 480 Volt three-phase electrical line was cut during mechanical cutting operations .... The floor cut was being made to install a jib crane foundation. .... 12 .
-
AEC HOT CELLS AND RELATED FACILITIES
Additionally, an 11- to 10-in.-diameter tapered sample transfer port and a 12 -in.- square port .... A 4-ton jib crane is provided over each intercell steel barrier to withdraw these barriers. .... com- pressed air, inert gas, burner gas, oxygen, steam, and electrical service—normal 120 volt , instrument 120 volt…
-
A survey of X-rays in engineering and industry
The X-ray tube is made of borosilicate glass in 12 sections, and is, of course, sealed .... The unit is designed to operate continuously at 1 million volts with a maximum current of 3 .... It is convenient to mount this 1 000 000-volt X-ray set on a moving overhead crane , but a modified form of jib may be employed.* There are twoof these 1 000000-volt equipments in thiscountry.
-
The effect of electric traction on the track
The sleepers rest in stone ballast 6 to 12 in deep which is levelled as. .... lines or side-contact rails at relatively high voltages (1 200-6 600 volts ), but most tracks .... Even when current is cut off, conductor rails hinder bridge maintenance, the mechanical screening and tamping of ballast and the manipulation of running rails during relaying operations, v/hile overhead-line conductors prevent the use of high- jib cranes for laying prefabricated track…
-
Savannah River Plant engineering and design history. Volume 4: 300/700 Areas & general services and facilities
volt . .... 10 in. and 12 in. .... 2 1-ton Jib cranes .
-
Some notes on the electrical requirements of general cargo docks
121 12 -91 39-5 5-25 4-66 909 11-67 20 01 3-34 3 .... 3 1 5 Five kangaroo cranes , 10 tons capacity. .... Unless the level-luffing balanced- jib single-rope crane is specially arranged during the design stage, ring .... 415- VOLT 3-PHASE SUPPLY BATTERY CHARGER .
-
Thrust Roller Bearing - Thrust Roller Bearing Manufacturers, Suppliers (Page 9)
[ Related Keywords : Floor Mounted Jib Crane, Jib Cranes, Pillar Mounted Jib Crane, Wall Mounted Jib Crane ]. .... Plate 1 12 Static Seal 1 2 Socket Pin 1 13 Seal Seat 1 3 Bearing Plate .... [ Related Keywords : Sauer PV20 Series, hot sales, hydraulic pumps for sale, 12 volt hydraulic pumps ] .
-
SRP engineering and design history, Vol III, 200 F and H Areas
Such items as lathes, presses, grinders, shaper, milling machine, forge, work benches, pipe benders, jib cranes and hoists and welding machines. .... Power is supplied from outdooraubst@ion oh the north side of the building by means of two underground@O- volt f’ceders.This,voltage is reduced 12 (3/208volts, 3-phase ,forlighting service.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
Side loading of jibs must be limited to freely suspended loads. .... You must not use cranes for dragging loads. .... WSR 12 -01-086, § 296-155-54115, filed 12/20/11, effective 2/1/12.]. .... (b) The control circuit voltage must not exceed 600 volts for AC or DC.