Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: LCD dot marix display. Digital timing from 0.008 to 99.999 seconds. +/- 0.001% timing repeat tolerances. Adjustable vacuum driven suck back to control tailing & waste. Dispenser Gun to be ordered separately, 10ml-version S/N 505-7821, 30ml-version S/N 505-7540 Type = Straight Gauge =
- Configuration: Needle
- Needle Gauge: 22
-
Supplier: Techcon
Description: The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition
- Configuration: Needle
- Needle Gauge: 22
- Needle Length: 0.2500 inch
-
Supplier: Techcon
Description: pressure allowing for higher flow rates. The Phosphor-Bronze metal construction, with Electroless Nickel, plating makes the MT Series ideal for use in robotic applications or whenever precision counts. The thin walled design at the tip enhances dispensing accuracy while at the same time reduces
- Configuration: Needle
- Needle Gauge: 18 to 30
-
-
Supplier: Techcon
Description: , the 27-gauge is available to make micro-dots dispensing possible. Standard tapered tip series is made of Polyethylene with UV-light block additive. Rigid tapered tip is recommended for automation applications and is made of Popypropylene with opaque color to provide UV protection. The
- Configuration: Needle
- Needle Gauge: 22
- Needle Length: 1.25 inch
-
Supplier: Techcon
Description: Bulk Plastic Needle, 22 AWG x 1.5", Black. Bulk pack with quantity of 500 pieces (Black). TS-P Series flexible tips allow access to hard-to-reach areas with the added benefit of being able to ''customize'' the length. Benefits of using this tip include resisting Cyanoacrylate clogging
- Configuration: Needle
- Needle Gauge: 22
- Needle Length: 1.5 inch
-
Supplier: Instech Laboratories, Inc.
Description: The special non-coring 'pencil point' tip on these needles is designed to pierce the septum of Instech's Vascular Access Harnesses, Vascular Access Buttons, PortHolds and Miniature Tubing Injection Ports for flushing, locking, injecting or sampling. The female luer attaches directly to a
- Configuration: Needle
- Material: Metal
- Needle Gauge: 22 to 24
- Needle Length: 0.4000 to 0.7500 inch
-
Supplier: Hamilton Company
Description: Kel-F hub (KF) needles can be used with Luer Tip (LT) and PTFE Luer Lock (TLL) syringes and connectors. Standard needle length is 2" / 51 mm. Kel-F hub (KF) needles are available in convenient six packs. Custom lengths and point styles are available. These needles are
- Configuration: Needle
- Needle Gauge: 22
- Needle Inner Diameter: 0.0161 inch
- Needle Length: 2 inch
-
Supplier: Hamilton Company
Description: Metal hub (nickel plated brass) needles can be used with TLL syringes and LT or TLL connectors. The needles are 304 stainless steel. Standard needle length is 2" / 51 mm. Metal hub (N) needles are available in convenient six packs. Custom needle lengths and point
- Configuration: Needle
- Needle Gauge: 22
- Needle Inner Diameter: 0.0059 inch
- Needle Length: 0.3750 to 12 inch
-
Supplier: Hamilton Company
Description: Large Hub Removable (RN) needles can be used with removable (RN)-style syringes that are 250 µL and larger. Standard needle length is 2" / 51 mm. Removable (RN) needles are available in convenient six packs. Custom lengths and point styles are available.
- Configuration: Needle
- Needle Gauge: 22
- Needle Inner Diameter: 0.0059 inch
- Needle Length: 2 inch
-
Supplier: Hamilton Company
Description: Small Hub Removable (RN) needles can be used with removable (RN)-style syringes that are 100 µL and smaller. Standard needle length is 2" / 51 mm. Removable (RN) needles are available in convenient six packs. Custom lengths and point styles are available.
- Configuration: Needle
- Needle Gauge: 22
- Needle Inner Diameter: 0.0059 inch
- Needle Length: 2 inch
-
Supplier: Restek
Description: for Gas-Tight Syringes for Rheodyne® & Valco® Valves
- Configuration: Needle
- Needle Gauge: Over 22
- Needle Inner Diameter: 0.0059 to 0.0161 inch
- Needle Length: 2 inch
-
Supplier: Restek
Description: for Removable Needle Syringes Materials: stainless steel needle, nickel-plated brass hub For syringe basics, including tips on handling & cleaning, needle termination codes, a needle gauge chart, needle point styles, and syringe termination information,
- Configuration: Needle
- Needle Gauge: Up to 22
- Needle Inner Diameter: 0.0051 to 0.0161 inch
- Needle Length: 2 inch
-
Supplier: Restek
Description: for Gas-Tight Syringes for Rheodyne® & Valco® Valves
- Configuration: Needle
- Needle Gauge: 22
- Needle Inner Diameter: 0.0161 inch
- Needle Length: 2 inch
-
Supplier: Restek
Description: for Luer-Lock Syringes
- Configuration: Needle
- Needle Gauge: 18 to 23
- Needle Inner Diameter: 0.0134 to 0.0331 inch
- Needle Length: 1.97 to 2.01 inch
-
Supplier: Cole-Parmer
Description: 22
bevel; designed for septum penetration in all chromatographic techniques. |If you use large numbers of syringes, choose one of our convenient economy packs containing six 10- L syringes with cemented or removable needles. Each kit is packaged in a protective storage - Configuration: Syringe
- Material: Glass
- Needle Gauge: 22
-
Supplier: Cole-Parmer
Description: diameter These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. Cemented Needle Syringes include an epoxy-cemented, 304
- Configuration: Syringe
- Material: Glass
- Needle Gauge: 22
- Syringe Volume: 2.5 cc
-
Supplier: Cole-Parmer
Description: 22
bevel; designed for septum penetration in all chromatographic techniques. |If you use large numbers of syringes, choose one of our convenient economy packs containing six 10- L syringes with cemented or removable needles. Each kit is packaged in a protective storage - Configuration: Syringe
- Material: Glass
- Needle Gauge: 22
-
Supplier: Cole-Parmer
Description: diameter These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. Cemented Needle Syringes include an epoxy-cemented, 304
- Configuration: Syringe
- Material: Glass
- Needle Gauge: 22
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Introducer Needle with Protector, Extra Thin Wall with 18 G x 2.75 inch (70 mm). Get fast shipping and volume discounts on Introducer Needles parts.
- Configuration: Needle
- Material: Plastic, Metal, Other
-
Supplier: Membrane Solutions
Description: PCR Plates are made of specially formulated high quality polypropylene. Nature-color PCR plates are compatible with most thermal cyclers and are ideal for ideal for high throughput screening thermo cycler applications. Smooth, thin, uniform well walls ensure accurate thermal transform. Ultrathin
- Configuration: Needle
- Material: Plastic
- Needle Length: 8.58 inch
- Syringe Volume: 0.0010 cc
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Configuration: Needle
- Material: Metal
-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Pink hub Inside diameter: 0.024" Length: 11/2" 20 gauge
- Configuration: Needle
- Needle Gauge: 20
- Needle Inner Diameter: 0.0240 inch
-
Supplier: TelephoneStuff.com
Description: Replacement syringe tip needles with covers for the FL-CKIT-L2 Consumables kit.
- Configuration: Needle
Find Suppliers by Category Top
Featured Products Top
-
. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, Alcoa, LenovoEMC, Optimax, IBM, 3M Corporation, and NASA use Pratt & Whitney laser-based interferometers in measuring foil, film, and mesh thickness as well as other substrates ranging from fractions of a nanometer to several micrometers in thickness. Applications (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness Gauge Block Stacks Mesh Thickness Textiles Precision Parts Features & Benefits of (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness Gauge Block Stacks Mesh Thickness Textiles Precision Parts Follow us on: (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness (read more)
Browse Calibration and Reference Standards Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Universal Model 175 measures: Your Precision Parts Spheres Ring Gages Gage Blocks / Slip Gauges Setting Standards (Frames, Rods) End Standards / Ball Bars for CMMs Threaded Rings & Plugs (NPT (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
) External Diameter of Bearing (Outer Ring) Inner Raceway of Bearing Outer Raceway of Bearing Shield Thickness Ball / Needle Bearing Diameter Pratt & Whitney Measurement (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
) External Diameter of Bearing (Outer Ring) Inner Raceway of Bearing Outer Raceway of Bearing Shield Thickness Ball / Needle Bearing Diameter Pratt & Whitney Measurement (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
macro-hook. The rounded bend of the test connector allows piercing connection to 22-12 AWG wires. Insulation-piercing needle can pierce wires from 0.05 in (1.27 mm) to 0.15 in (3.81 mm) in diameter. Piercing needle also maintains wire integrity after removal of needle from insulation. Diagnostic work on (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. The degassed PDMS liquid. was then poured onto the silicon master and cured for 45 min. at 100 C (Fig. 1E). The solidified PDMS was removed from. the mold, and fluidic connections to the channels were. punched with 15-gauge blunt needles (Howard Electronic. Instruments, El Dorado, KS). Cleaned glass
More Information Top
-
JAMA Network | JAMA Ophthalmology | Surgical Ablation of Retinal Angiomatous Proliferation
A partial thickness retinotomy with a 22 - gauge needle was made superficial to the vessels; this retinotomy was placed at least 0.5 disc diameters away from the fovea.
-
Development and validation of a real-time reduced field of view
imaging driven by automated needle detection for MRI-guided
interventions
For each needle thickness (18, 20 and 22 gauge ) and each specimen (the water-rich gel and the ex vivo tissue) the results of the needle detection algorithm were recorded independently and related to the true needle position.
-
Biopsy Needle Localization Using Magnetic Induction Imaging Principles: A Feasibility Study
Biopsy was simulated using a cylindrical chicken breast with a diameter of 3.2 mm, into which a standard 22 gauge biopsy nee- dle of 0.7-mm thickness was inserted.
-
JAMA Network | JAMA Surgery | Validation of a Method to Replace Frozen Section During Parathyroid Exploration by Using the Rapid Parathyroid Hormone Assay on P...
Finally, the bevel of the 22 - gauge needle often is larger than the thickness of a suppressed parathyroid gland, and the technique might irreversibly damage the normal glands in situ, either from barotraumas due to aspiration or from hemorrhage into the glands.
-
Mapping of donor and recipient site properties for osteochondral graft reconstruction of subchondral cystic lesions in the equine stifle joint
Thickness was measured mechanically with a 22 - gauge needle in line with a 50 g force transducer (Honeywell model 34)4.
-
Ionization suppression effects with condensed phase membrane introduction mass spectrometry: methods to increase the linear dynamic range and sensitivity
… 23,24] Briefly, a 2 cm length of a capillary hollow fiber PDMS membrane (OD = 0.64 mm, ID= 0.30 mm, and 170 um thickness ) was mounted on stainless steel hypodermic sup- ports ( 22 gage , Vita Needle Co., Needham, MA, USA …
-
Preemptive scalp infiltration with 0.5 % ropivacaine and 1 % lidocaine reduces postoperative pain after craniotomy
In group A, the scalps were infiltrated with the remaining solution along the planned incision by a 22 - gauge needle introduced to the skin at a 45°angle, penetrating deeply throughout the entire thickness of the scalp before skin inci- sion.
-
Intraarticular Pulse Radiofrequency to Treat Chronic Knee Pain
… joint space both of sides of the patellar ligament, 1% of lidocaine is injected 2 ml under the skin and at the same points with 22 gauge of thickness , 10 cm of length … … tipped two radiofrequency electrode needles (NeuroTherm® RF Cannula) are …
-
SURGICAL OUTCOME OF SIMULTANEOUS INTRAOCULAR LENS RESCUE AND SUTURELESS INTRASCLERAL TUNNEL FIXATION OF DISLOCATED INTRAOCULAR LENSES.
Partial thickness limbal-based scleral flaps (2.0 × 2.0 mm) were created, and a 22 - gauge round needle was used to create a sclerotomy at 1.5 mm from the limbus under the previously created scleral flap, and a 23 …
-
Abstracts from the annual scientific conference of the American College of Veterinary Radiology December 2–6, 2003 Veterinary Radiology & Ultrasound, Vol. 45, ...
Contrast medium was injected into the stifle joint with a 22 - gauge needle via a medial approach just distal to the patella at a volume of 0.3ml/cm lateromedial thickness of the stifle joint.