-
Description: LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25? to 70?, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.0591 to 0.1575 inch
-
Supplier: Kaman Precision Measuring Systems
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors
- Body: Cylindrical
- Operating Distance: 0.0 to 0.2750 inch
- Operating Temperature: Up to 400 F
- Output: Voltage, Current, Frequency
-
Supplier: Allegro MicroSystems Inc.
Description: sufficient strength is necessary to turn the output off. An onboard regulator permits operation with supply voltages in the range of 3 to 24 volts. Two package styles provide a magnetically optimized package for most applications. Type LH is a miniature SOT23W low-profile surface-mount
- Body: Other
- Output: Voltage
- Technology: Hall Effect Proximity Sensor
-
-
Supplier: Allegro MicroSystems Inc.
Description: The A3295 Hall effect switch is an extremely temperature-stable and stress-resistant sensor IC unipolar switch, especially suited for operation over extended temperature ranges (up to 125°C). Superior high-temperature performance is made possible through Dynamic Offset Cancellation, which
- Body: Other
- Output: Voltage
- Technology: Hall Effect Proximity Sensor
-
Supplier: Monarch Instrument
Description: can be supplied from a Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A1X is factory pre-programmed with the full scale output and input scale factor of your choice. These settings are also user configurable with the optional
- Display: None
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Rotational Speed Range: 5 to 600000 rpm
-
Supplier: RS Components, Ltd.
Description: Monitors the speed of rotating machinery using any 3-wire NPN sensor or other volt-free contact and will switch the output at the pre-selected speed . Response time of <0.4 seconds at 150rpm to match Series 2 temperature controllers and timers. On-board 15Vdc supply to drive a
- Operating Temperature: 14 to 140 F
-
Supplier: RS Components, Ltd.
Description: Monitors the speed of rotating machinery using any 3-wire NPN sensor or other volt-free contact and will switch the output at the pre-selected speed . Response time of <0.4 seconds at 150rpm to match Series 2 temperature controllers and timers. On-board 15Vdc supply to drive a
- Operating Temperature: 14 to 140 F
-
Supplier: RS Components, Ltd.
Description: Monitors the speed of rotating machinery using any 3-wire NPN sensor or other volt-free contact and will switch the output at the pre-selected speed . Response time of <0.4 seconds at 150rpm to match Series 2 temperature controllers and timers. On-board 15Vdc supply to drive a
- Operating Temperature: 14 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 microinches > Excellent performance with ferrous targets > Variable voltage input from 12 to 24 volts DC > Compact rugged electronics and sensors (read more)
Browse Proximity Sensors Datasheets for Kaman Precision Measuring Systems -
When multiple channels are used in such a way that the sensors themselves are in close proximity to each other (within 3 sensor diameters), synchronizing the oscillators of the electronics modules will eliminate the resulting beat note interference that will be seen as noise on the outputs (read more)
Browse Proximity Sensors Datasheets for Kaman Precision Measuring Systems -
signal used for speed detection. All speed signals operate down to zero speed. The sensors can be powered by a supply voltage between 7.5 and 24 volts. Contact us today for more details and expert techncial support (read more)
Browse Speed Sensors Datasheets for Smith Systems, Inc. -
. All speed signals operate down to zero speed. The sensors can be powered by a supply voltage between 7.5 and 24 volts. Contact us today for more details and a quote (read more)
Browse Speed Sensors Datasheets for Smith Systems, Inc. -
sensor array. Installation and cabling for such arrays is much less expensive and cumbersome than comparable electronic gage networks. Multiple optical strain gages can be arranged in close proximity at 0, 45 and 90 degrees for strain rosette measurements. With each sensor, Luna provides a Sensor (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load (read more)
Browse Photoelectric Sensors Datasheets for Tri-Tronics Company, Inc. -
delivers the many advantages inherent to all FBG based sensors. This sensor can be used alone or in series as a part of an FBG sensor array. Installation and cabling for such arrays is much less expensive and cumbersome than comparable electronic gage networks. Multiple optical strain gages can be arranged in close proximity at 0, 45 and 90 degrees for strain rosette measurements. (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
the many advantages inherent to all FBG based sensors. This sensor can be used alone or in series as a part of an FBG sensor array. Installation and cabling for such arrays is much less expensive and cumbersome than comparable electronic gage networks. Multiple optical strain gages can be arranged in close proximity at 0, 45 and 90 degrees for strain rosette measurements. (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
Integrated or remote sensor Rugged epoxy encapsulation Open PC Board Voltage, current, or digital output Narrow or wide temperature range Loop, DC, or line powered Combination humidity, temperature, and dewpoint transmitters available (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
remote sensor Rugged epoxy encapsulation Open PC Board Voltage, current, or digital output Narrow or wide temperature range Loop, DC, or line powered Combination humidity, temperature, and dewpoint transmitters available Accurate (read more)
Browse RTD Temperature Transmitters Datasheets for Thermalogic Corporation
More Information Top
-
A robotic end-effector for grasping postal sacks
In the experimental system here, the So signal is generated by an electronic proximity sensor and the SU sienal and S. simal are generated hv electro- the electrical components can utilize the same power source ( 24Volt DC in this case).
-
Multi-axis control based on movement control cards in NC systems
For example, on the machine connector JMACH, a proximity switch is needed in the 7 pin FLIM show as the Fig 3, use a 5 to 24 Volts normally closed to ground NPN sinking type sensor .
-
Intelligent diagnosis of mechanical-pneumatic systems using miniaturized sensors
24 volts Proximity sensors .
-
Analytical fault detection and diagnosis (FDD) for pneumatic systems in robotics and manufacturing automation
24 volts Proximity sensors .
-
Technological Developments in Networking, Education and Automation
The prototype is tested in the laboratory using a mobile lamp as a light source, a pilot and a single panel delivering 24 volts . At the beginning, the prototype is oriented towards the east where the proximity switch (start proximity switch … The pilot sensor rotates through an angle of approximately twenty degrees for each pulse.
-
http://repository.up.ac.za/bitstream/handle/2263/29841/dissertation.pdf?sequence=1
• The system must be able to operate off the vehicle’s 24 Volt supply. • The system would need an input for each temperature sensor (Thermocouple). … carried by one person and mounted in the vehicle control cabin in close proximity of the operator.
-
Proximity Sensors in Harsh Duty Environments: Are They Tough Enough? (.pdf)
Mobile vehicles using 12 or 24 - Volt battery systems, such as military vehicles, lift equipment and farm machinery, are susceptible to transients that occur where electronic spikes are generated when certain devices are “powered up”. Traditional inductive sensors sense the position of machine components, like the fork on a forklift or the … These electronic transients can cause conventional proximity sensors to either false trip or be permanently damaged.
-
CR4 - Thread: Using LEDs with a PNP Proximity Sensor
Re: Using LEDs with a PNP Proximity Sensor These leds are of 24volts ; working well with DC supply.
-
OPTEK Develops Packaged Optical Proximity Sensor
Objects as small as 0.08" (2mm) can be recognized by the sensor at distances up to 8" (203mm), while larger objects can be detected at the maximum range of 24 " (610mm). The OPB720 Series proximity sensor features collector DC current of 50mA, with power dissipation at 300mW. … most PLCs, the OPB720 sensor features open collector output, with an operating power requirement of 30 volts .
-
OPTEK Develops Packaged Optical Proximity Sensor
Objects as small as 0.08" (2mm) can be recognized by the sensor at distances up to 8" (203mm), while larger objects can be detected at the maximum range of 24 " (610mm). The OPB720 Series proximity sensor features collector DC current of 50mA, with power dissipation at 300mW. … most PLCs, the OPB720 sensor features open collector output, with an operating power requirement of 30 volts .