-
Supplier: Victaulic Co. of America
Description: Available for CTS, DIN, BS, AS and EN 1057 copper systems Sizes from 2 - 6? | 50 - 150 mm Pressures up to 300 psi | 2068 kPa | 21 bar
- Category: Adapter
- Connection: Flange
- English Size: 2 to 6 inch
- Material: Iron (Cast/Ductile)
-
Supplier: Accuris
Description: CIRCULAR FLANGES FOR PIPES, VALVES AND FITTINGS (PN DESIGNATED) PART 2: COPPER ALLOY AND COMPOSITE FLANGES
-
Supplier: Accuris
Description: German Language - LOOSE FLANGES AND COLLARS PIPE ENDS FOR PIPES MADE OF COPPER-NICKEL ALLOYS - PART 2: LOOSE FLANGES DN 32 TO DN 250
-
-
Supplier: Accuris
Description: German Language - LOOSE FLANGES AND WELDING NECKS FOR PIPES OF COPPER-NICKEL-ALLOYS - PART 2: WELDING NECKS
-
Supplier: Accuris
Description: CIRCULAR FLANGES FOR PIPES, VALVES AND FITTINGS (CLASS DESIGNATED)- PART 3. STEEL, CAST IRON AND COPPER ALLOY FLANGES - SECTION 3.2 SPECIFICATION FOR CAST IRON FLANGES
-
Supplier: Grinnell
Description: The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid
- English Size: 2 to 8 inch
- Material: Copper
- Size: English
-
Supplier: RS Components, Ltd.
Description: Metric solder fitting to female BSP parallel thread. Flange has three fixing holes Fitting Direction = Straight Fitting Type = Female Wall Plate Coupler Compatible Pipe Size = 1/2 in x 15 mm Material = Copper Solder Type = Solder Ring
- Category: Coupling, Union
- Material: Copper
- Size: English, Metric
-
Supplier: Grinnell
Description: The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid
- Category: Reducer, Tee
- English Size: 2 to 6 inch
- Material: Copper
- Size: English
-
Supplier: Grinnell
Description: The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid
- Category: Reducer, Tee
- English Size: 1 to 5 inch
- Material: Copper
- Size: English
-
Supplier: Grinnell
Description: The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid
- Category: Coupling, Reducer
- English Size: 1 to 4 inch
- Material: Copper
- Size: English
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins DUXL Dielectric Union Pipe Fitting installs on potable water lines to protect against piping system deterioration caused by galvanic and stray current corrosion. Features And Benefits 2-1/2" dielectric union pipe fitting A dielectric fitting is necessary where
- Category: Union
- Size: English
-
Supplier: ASTM International
Description: the the prescribed grain size. The following tests shall be performed: (1) flattening test, (2) flange test, (3) Class 1 nondestructive test by one of the following: hydrostatic, pneumatic (air underwater), eddy current, or ultrasonic test, and (4) Class 2 nondestructive test by
-
Supplier: Zurn Industries LLC
Description: The QQFST553GFX XL Brass (RFS) Sprinkler Head Tee is an ASTM F1807 specialty Tee for use in Residential Fire Sprinkler systems, and listed by UL to Standard 1821. The fitting is 1" barb x 1" barb x 1/2" FPT, and features an offset mounting flange. The 1/2FPT outlet is deigned to
- Category: Tee
- Material: Brass/Bronze
- Size: English
-
Supplier: Hansen Technologies Corporation
Description: larger main valve and a non-atmospheric relief to low side (HA2BK). These regulators are furnished with flanges for FPT (Female Pipe Thread, American National Standard, tapered), socket weld or weld neck (to match American Pipe Schedule 40), or ODS (Outside Diameter
-
Supplier: Technetics Group
Description: Suitable for machined surface conditions Ra 0,2 to 3,2 Cost-effective (the only replacement part is the metal cup) Large range of materials (aluminum, silver, copper, stainless steel, inconel and other exotic metals PRODUCT APPLICATIONS All engineering and
- Application / Industry: Aerospace, Chemical & Processing, Nuclear, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Stainless Steel, Silver, Specialized or Other
- Temperature: -454 to 1112 F
-
Supplier: FLSmidth
Description: lever actuators with integral limit switches for dependable positioning of the disc with seats. The SK V2 two-way valve is available in five sizes: 6 inch, 8 inch, 10 inch, 12 inch and 14 inch, and matches the I.d. of standard schedule 30 pipe. Flanges are available in ANSI or
- Valve Type: Diverter Valves
-
Description: • Bellows Seal Gland type Bolted Gland Packing V-shaped PTFE, PTFE, Flexible graphite Gasket material Stainless steel(SUS304, SUS316, SUS316L), copper, aluminum Three-ways Mixing Type Control Valves Three-ways Diverting Type Control Valves 1. Connect Pipe 2
-
Description: • Bellows Seal Gland type Bolted Gland Packing V-shaped PTFE, PTFE, Flexible graphite Gasket material Stainless steel(SUS304, SUS316, SUS316L), copper, aluminum Three-ways Mixing Type Control Valves Three-ways Diverting Type Control Valves 1. Connect Pipe 2
-
Description: • Bellows Seal Gland type Bolted Gland Packing V-shaped PTFE, PTFE, Flexible graphite Gasket material Stainless steel(SUS304, SUS316, SUS316L), copper, aluminum Three-ways Mixing Type Control Valves Three-ways Diverting Type Control Valves 1. Connect Pipe 2
-
Supplier: Elkhart Products Corporation (EPC)
Description: Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning
- English Size: 0.5000 to 4 inch
- Material: Brass/Bronze, Copper
- Size: English
-
Supplier: Elkhart Products Corporation (EPC)
Description: Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning
- Connection: Weld
- English Size: 0.1250 to 8 inch
- Material: Brass/Bronze, Copper, Carbon & Alloy Steel
- Size: English
-
Supplier: Watts
Description: Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar
- Connection: Weld
- English Size: 2.5 to 4 inch
- Material: Copper, Carbon & Alloy Steel
- Metric Size: 50 to 100 mm
Find Suppliers by Category Top
Featured Products Top
-
Description: Copper Pipe Assemblies Name: Copper Pipe Assemblies Item No.: TY-A01 Material: TP2M/ Hpb59-1 Size: D7.0 * T0.7 Appearance: Fully Welded, No Weld Defects Parameters: Leak Detection at 3Mpa Application: Air (read more)
Browse Pipe Fittings Datasheets for TONGYU Technology Co., Ltd. -
stainless steel to provide maximum hygiene and corrosion resistance, these Line Vacs are available in 1-1/2", 2", 2-1/2" and 3" flange sizes. Flanged Line Vacs convert flanged piping systems into a powerful conveyor for product, parts, scrap, trim and other bulk materials. Their larger size makes them (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR -
The AutoCut copper tubing cutter is a great tool to have when you don't have enough swing room to use a full size tubing cutter. You can cut copper tubing with less than one inch of clearance. Or you can easily handle close stub-out work. And it's quicker than (read more)
Browse Pipe and Tube Cutters Datasheets for General Pipe Cleaners -
EXAIR’s 303 stainless steel 3/8 NPT and 1/2 NPT Threaded Line Vac™ Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials. Their small size makes them perfect for fitting in the cramped spaces and tight confines (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
This Copper Y Joint, designated as TY-J01, offers optimal performance and durability in HVAC applications. Crafted from TP2M/ Hpb59-1 copper material, it ensures superior strength and corrosion resistance. With full welding and absence of weld defects, it guarantees reliability under (read more)
Browse Pipe Fittings Datasheets for TONGYU Technology Co., Ltd. -
Experience seamless performance with our TY-J03 Copper Branch Joint. Crafted from TP2M/ Hpb59-1 copper material, this joint ensures optimum functionality and durability. Its full welding construction guarantees a defect-free experience, while its ability to withstand pressures up to 3Mpa ensures (read more)
Browse Tube Fittings Datasheets for TONGYU Technology Co., Ltd. -
Description: Introducing the TY-P02 Copper Manifold, a cutting-edge solution designed to optimize air conditioner parts, pipe fittings, VRV, and VRF systems. Constructed using premium TP2M/Hpb59-1 copper material, our manifold ensures seamless integration and guarantees exceptional (read more)
Browse Manifolds and Manifold Systems Datasheets for TONGYU Technology Co., Ltd. -
Elevate your HVAC and piping systems with our Copper Y Fittings, meticulously crafted to perfection. Bearing the designation TY-E05, these fittings boast a superior build using TP2Y2 material, ensuring durability and reliability for your applications. Key Features: (read more)
Browse Pipe Fittings Datasheets for TONGYU Technology Co., Ltd. -
Enhance your HVAC systems with the TY-E08 Copper Filter Drier, meticulously crafted from high-quality TP2Y2 material. With a sleek appearance free from defects, this filter boasts a 120M size, ensuring optimal performance in air conditioner parts, pipe fittings, VRV, and VRF systems (read more)
Browse Pipe Fittings Datasheets for TONGYU Technology Co., Ltd. -
Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc.
More Information Top
-
An alternative design of the Hukin-type ball levitation crucible
Figure 1 Engineering diagram of the levitation crucible: (1) copper shell, ( 2 ) flanged support pipe , (3) outflow pipe, (4) water inflow distributor, (5) water outflow collector, (6) bottom plate, (7) rubber O-ring, (8) centre pipe, (9) drain pipe, (I0) charge container.