-
Supplier: Check-All Valve Mfg. Co.
Description: Materials: 316 Stainless Steel (SS) PVC (PV) Alloy 20 (A2) Alloy B (HB) Brass (BR) Alloy C-276 (HC) Carbon Steel (CS) MONEL® (MO) PTFE (TF) Titanium (TI)
- Media: Air, Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Steam, Other
- Valve Size: 0.7500 inch
-
Supplier: U.S. Plastic Corporation
Description: Hayward true check ball check valves with FPM seals, NSF listed material and 150 PSI at 70 F., prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters, or process equipment. Line pressure unseats the solid plastic ball
- Primary Material of Construction: PVC
- Valve Size: 0.7500 inch
- Valve Type: Check Valves
-
Supplier: U.S. Plastic Corporation
Description: 1/2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow
- Connection: Threaded
- Material of Construction: PVC
- Valve Size: 0.5000 inch
-
-
Supplier: U.S. Plastic Corporation
Description: 2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow
- Connection: Threaded
- Material of Construction: PVC
- Valve Size: 2 inch
-
Supplier: U.S. Plastic Corporation
Description: 3/4" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is
- Connection: Threaded
- Material of Construction: PVC
- Valve Size: 0.7500 inch
-
Supplier: Asahi/America, Inc.
Description: The Asahi/America ball check valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. It may be installed vertically or horizontally. Also available as foot valve for suction side of pump.
- Material of Construction: Polypropylene (PP), PVC, PVDF, Other
- Valve Size: 0.5000 to 4 inch
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a PVC body, blue ABS/nylon female luer lock cap and TPE gasket, Qosina part #80403 is designed to prevent the backflow of fluid and can accommodate 2
- Material of Construction: PVC, Polyethylene (PE), Other
-
Supplier: DeZURIK, Inc.
Description: instrument or plant air, as well as in any environment where preventing back-flow is critical. The Series 2633 is manufactured in sizes 1/2" to 3" NPT. The check sleeve is available in a variety of elastomers to match specific service conditions. Contact Red Valve to see how we
- Media Description: Water
-
Supplier: Mueller Company
Description: MUELLER CO. offers a full range of service line dual check valves. These valves are available in angle or in line styles and can be used on copper meter yokes, cast iron meter yokes, cast iron meter boxes or in custom meter installations. Dual check valves are used to prevent the
- Media Description: Water, Potable Water
- Pressure Rating: 175 psi
- Valve Size: 1.5 to 2 inch
- Valve Type: Double Check Valves
Find Suppliers by Category Top
Featured Products Top
-
Materials: Geon PVC, Corzan CPVC, Natural Polypro, Kynar PVDF Seal Materials: FKM, EPDM 1,000,000+ cycles tested under laboratory conditions; some applications report over 2,000,000 cycles in field use. Your results may vary. No metal parts in wetted area — Optional (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
flexible PVC drain hose (included) to channel liquid to floor drain or collection container 3/4" drain fitting accepts longer hoses if necessary Flow rate of 3.33 gallons per minute when used with a 1/2" ID hose Need a custom size or solution? Just call 1-800-HOT-HOGS (468-4647) (read more)
Browse Spill Containment Systems Datasheets for New Pig Corporation -
ND9ACA2A0A ix Industrial Cable, ix Plug Pigtail, Type A, 1.0m, 26AWG 8 Wire, PVC, Cat 6A, Gold 8μin (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
conditions with relatively no force or stress on the disc. 1/4″ and 1/2″ sizes in PVC, Natural Polypro, PTFE or PVDF. Check Valves POM check valves prevent reverse flow of liquids. Designed (read more)
Browse Check Valves Datasheets for Plast-O-Matic Valves, Inc. -
Grade 1, Type 1 PVC, Polypropylene, Corzan (CPVC), Kynar (PVDF) and Teflon (PTFE). Primary Seal is a Teflon diaphragm. Flow rates range from 2 to 75 GPM and set pressures from 5 to 150 PSI. The valves can be factory modified for special applications. Follow us on: (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
in place, it can prevent property damage and a very messy clean-up job. Float models are available in 2”, 3”, and 4” sizes. For extreme, extended pressure (for instance, where homemade seals have popped out of the line,) we recommend our standpipe models. Standpipe (read more)
Browse Backflow Preventers Datasheets for General Pipe Cleaners -
coated with a silicone-based adhesive tape. The other is PTFE film tape, which is pure PTFE film coated with a silicone-based adhesive tape. It has excellent flexibility, smoothness, and easy adhering properties, making it particularly suitable for irregular surfaces, similar to plasticized PVC (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
equipment: • Xtra-Guard® 1 Performance Cable has a specially formulated PVC jacket that prevents heat build-up for unstoppable reliability in a communication and control cable. • Xtra-Guard 2 Performance Cable has a unique polyurethane jacket for superior oil and abrasion (read more)
Browse Multiconductor Cables Datasheets for Alpha Wire -
control pressure downstream or upstream? Does that actuated valve need to shut off or divert flow? Understand and write out precisely what function the valve is to perform. 2. IRRECONCILABLE DIFFERENCES: MEDIA AND MATERIAL “If PVC works so well with water, why is my system is (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
States > Kentucky > State > Proposed Regulations > 2008 Documents > June 1, 2008 > [2008 KY Proposed ky-20080601-0051-0005003] 401 KAR 6:001, 310, 320, & 350 -...
… Society for Testing and Materials (A.S.T.M.) Specification D1784-07, "Standard Specification for Rigid Poly (Vinyl Chloride) ( PVC ) Compounds and Chlorinated Poly … … Requirements for Dual Check Backflow Preventers ", 2004.
( 2 ) This material may be … -
Cold Vacuum Drying facility civil structural system design description (SYS 06)
The water service main is an underground 2 -in. PVC pipe originating from the west side of 165-KW and entering the east side ofthe administrativearea. Backflow preventers and pressure reducing valves are to be located inside the CVD Facility.