316 STAINLESS STEEL ADJUSTABLE WRENCHES
Products/Services for 316 Stainless Steel Adjustable Wrenches
-
Wrenches
-
High-quality
wrenches are typically made from chromium-vanadium alloy
steels and are often drop-forged.
Wrenches are frequently chrome-plated for corrosion resistance.
Types of
Wrenches
There are a variety of types of
wrenches including...
-
Stainless Steel Alloys
-
...be separated based on specific grades or types. Some of the most common are type 304, type
316, type 410, and type 430. Type 304 is the most commonly produced
stainless steel, accounting for more than half of all
stainless steel production...
-
Bolts
-
...such as pools.
Steel screws are produced of strong, carbonated iron. Uncoated
steel is vulnerable to corrosion. Hardened
steel screws are stronger than
steel screws, but more brittle. They are made of
steel treated by tempering and quenching methods.
Stainless...
-
-
Screws
-
...for applications near water, such as pools.
Steel screws are produced of strong, carbonated iron. Uncoated
steel is vulnerable to corrosion. Hardened
steel screws on hardening methods to produce a stronger, but more brittle, version of
steel.
Stainless steel...
-
Pliers
-
...lightweight than most
wrenches, which allow users to quickly and easily manipulate objects too small or too dangerous for fingers. Pliers typically vary in length from 4 " to 20 " and consist of three basic components: a pair of handles, a pivot...
-
Torque Wrenches
-
Torque
wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque
wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These
adjustable-torque tools...
-
Screwdrivers (hand tool)
-
Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws.
-
Hydraulic Fittings
-
...for added rust protection and chemical corrosion resistance. (Image Credit: Parker Hannifin).
Stainless steel - strong with excellent chemical and corrosion resistance.
Stainless steel is an alloy of
steel that contains over 10.5% chromium. It has...
-
Pneumatic Fittings
-
...protection and chemical resistance.
Stainless steel - strong with excellent chemical and corrosion resistance.
Stainless steel is an alloy of
steel that contains over 10.5% chromium. It has the strength and durability of
steel while also providing...
-
Gas Fittings
-
...flexible polyvinyl chloride (PVC) gaskets to connect dissimilar DWV pipe and fittings, ASTM F2817 is the standard specification for PVC gas pressure pipe and fittings for maintenance or repair, and BS EN 10301 discusses
steel tubes and fittings...
Product News
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
316 Stainless Steel Balls
Product Details. 316 Stainless Steel Balls. Applied Area: 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone fittings. Speciality: Austenitic stainless steels,It is the best steel ball in the steel ball area,HRC <=26,its Capability is better than 304 stainless steel ball. Comparison: 316L stainless steel ball is more soft and shining than 316 stainless steel ball and can be used...
(read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
-
Hartford Technologies, Inc.
Stainless Steel Balls: AISI 316
Profile. 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric, and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic chemicals, inks, rayon, rubber, textile bleaches, dye stuffs, and high-temperature equipment. 316 stainless steel balls are also FDA-approved for medical-grade material. AISI 316 Stainless Steel Balls...
(read more)
Browse Metal Balls Datasheets for Hartford Technologies, Inc.
-
-
-
Eagle Stainless Tube & Fabrication, Inc.
Is Stainless Steel Magnetic?
magnetic. The specific grade and alloy composition will dictate its magnetic properties. Austenitic Stainless Steel: Grades like 304 and 316, are non-magnetic. Ferritic Stainless Steel : Such as 430, are typically magnetic. Martensitic Stainless Steel: Such as 410 and 420, are typically magnetic. It is important to note that there are exceptions and variations within each of these groups, and some stainless steel grades may have a slightly different magnetic properties based on their specific alloying...
(read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
-
Eagle Stainless Tube & Fabrication, Inc.
Guidelines for Choosing Stainless Steel
Operating environment and performance. Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and chemicals are among issues to consider when determining the right grade for an application.304 and 316 alloys retain their strength, toughness, and corrosion-resistant properties in high temperatures. Lower alloyed grades resist corrosion in atmospheric and pure water environments; high alloyed grades can resist corrosion...
(read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
-
-
Eagle Stainless Tube & Fabrication, Inc.
The Customization of Stainless steel Tubing
. Your choice of alloys includes: Stainless Steel Alloys 304, 316. Aluminum Alloys. Nickel Alloys 200, 400, 600, 625, 800. X750, C276. Copper, Brass. And more, just ask!. We welcome the opportunity to share our expertise in developing product concepts and helping you solve your engineering problems. With decades of experience in the metals industry, you can count on Eagle as a resource for designing and fabricating your metal products. Follow us on: YouTube. LinkedIn. twitter. Watch > >Eagle...
(read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
-
Impro Industries USA, Inc.
Stainless Steel Investment Castings
with the highest quality equipment of the industry and are fully operated by a team of experts. We have experience with and are capable of meeting the strict material specifications in accordance with industry standards and customer specifications. The team at Impro uses 3D printing for rapid prototyping and small production runs. This allows us to produce complex stainless steel investment castings may need design adjustments, all in the fastest and most cost-effective way possible. With sales...
(read more)
-