-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 0.0 to 0.5500 amps
- DC Output Power: 3 watts
- DC Output Voltage: 5 volts
-
Supplier: Global Power Corp.
Description: Medical application, Universal AC input, high efficiency, regulated output
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 0.2000 to 0.5000 amps
- DC Output Power: 12 watts
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and
- DC Output Voltage: 24 volts
-
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and
- DC Output Voltage: 24 volts
-
Supplier: Artesyn Embedded Power
Description: adapters use high efficiency (85% typical) switch-mode technology to comply with Energy Star Level V and Blue Angel requirements. They provide a fully regulated 12 Vdc output that can deliver up to 2 amps. Standard features include an AC input fuse and an LED power indicator.
- AC Input Voltage: 90 to 264 volts
- DC Output Power: 24 watts
- DC Output Voltage: 12 volts
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level IV adapters. DCH3 series Level IV power adapters feature a
- AC Input Voltage: 100 to 254 volts
- DC Output Current: 0.0 to 0.6000 amps
- DC Output Power: 3 watts
- DC Output Voltage: 5 volts
-
Supplier: Beta Dyne Inc.
Description: External Power Adapters from Beta Dyne are available in power levels from 15W to 150W and standard output voltages from 3.3VDC to 48VDC, for both General Purpose and Medical applications. These versatile power adapters are certified for Class I and II configuration, MOPP Safety,
- AC Input Voltage: 80 to 275 volts
- DC Output Power: 15 to 220 watts
- DC Output Voltage: 3.3 to 48 volts
-
Supplier: TelephoneStuff.com
Description: LS3E Universal AC Adapter.
- Type: AC/DC Adapter
-
Supplier: TOP-electronics USA
Description: W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well
- DC Output Voltage: 24 volts
-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Type: AC/DC Adapter
-
Supplier: Artesyn Embedded Power
Description: The DCH5 series of series of 5 watt plug-in wall-mount AC-DC power adapters features an elegant, rounded style design. Available with four different types of AC plug, these cable-less adapters have a USB-A output connector. They accept a wide 100—240 Vac input and provide
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 0.0 to 1 amps
- DC Output Power: 5 watts
- DC Output Voltage: 5 volts
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Test Applications: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Test Applications: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Test Applications: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Test Applications: Universal
-
Supplier: TelephoneStuff.com
Description: 3x8/6x16 220V AC Power Adapter.
- Type: AC/DC Adapter
-
Supplier: Win Source Electronics
Description: Length: 1.1176 m Categories: AC AC Wall Adapters Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Desktop RoHS: Non-Compliant Max Power Dissipation: 50 W Max Output Current: 10 A
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass
- Connector Type: JIS, Other
- Country Selection: Japan
- Current Rating: 15 amps
- Gender: Plug / Inlet
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS 8303 Plug/Socket Color: Black Cable Selection: 3 wire General
- Connector Type: JIS, Other
- Country Selection: Japan
- Current Rating: 15 amps
- Gender: Plug / Inlet
-
Supplier: SFCable.com
Description: Replacement LCD Monitor TV 42W 12V 3.5A AC Adapter with 5.5x2.5mmB Plug, USA 2-Prong Power Cord
- DC Output Current: 3.5 amps
- DC Output Power: 42 watts
- DC Output Voltage: 12 volts
- Type: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Adapter. Features: - Panasonic optional AC adapter - For use with network cameras KX-BB-HCM511/515/531 /581 - Indoor use only - Input: 100 V - 240 V, 50/60 Hz - Output: 12 V DC, 0.75 A
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement Gateway 120W 19V 6.3A AC Adapter 5.5x2.5mmB USA 3-Prong Cord, fits Gateway NX860 7210GX 7215GX M460S M520 and more
- DC Output Current: 6.3 amps
- DC Output Power: 120 watts
- DC Output Voltage: 19 volts
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement Asian Power Devices (APD) LCD Monitor AC Adapter 60W 19V 3.16A DA-60F19 USA 2-Prong, work with Acer AL1714 series, AL1913 series LCD Monitor
- DC Output Current: 3.16 amps
- DC Output Power: 60 watts
- DC Output Voltage: 19 volts
- Type: AC/DC Adapter
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 73079-01 AC ADAPTER, US PLUG, 120V, S12 S12 AC adapter for S12 telephone headset system. This product is also known as: AC ADAPTER, US PLUG, 73079-01 Plantronics S12 Telephone Headset System More Info | 103.96 | Add to cart
-
Supplier: SFCable.com
Description: Replacement Dell PA-16 Family 60Watt 19V 3.16A AC Adapter 5.5x2.5mmB USA 3-Prong Cord, works for Dell Inspiron 1000 1200 1300 2200 3000 3200 3500 7000 B120 B130, Dell Latitude 110L, 120L
- DC Output Current: 3.16 amps
- DC Output Power: 60 watts
- DC Output Voltage: 19 volts
- Type: AC/DC Adapter
-
Supplier: I/OMagic Corporation
Description: Travel Power Adapter Carrying Case Product Dimensions Length: 2.5" Height: 2.5“ Width: 2.25" Weight: 0.3 lbs
-
Supplier: Advantech
Description: Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ?0.21W High Reliability Available for high altitude(5,000M) and DOE level VI
- AC Input Current: 1.5 amps
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 3.42 amps
- DC Output Voltage: 19 volts
-
Supplier: Condor Electronics, Inc.
Description: IEC TO SCHUKO (3 CONDUCTOR) RIGHT ANGLE ADAPTER CONVERTS DESKTOP TO WALL MOUNT *LIMITED STOCK AVAILABLE*
- Applications: Residential / General-Purpose
- Connector Type: IEC
- Gender: Plug / Inlet
-
Supplier: DigiKey
Description: 3.3V 26W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 3.3 volts
- DC Output Current: 8 amps
- DC Output Voltage: 3.3 volts
-
Supplier: Computer Network Accessories, Inc.
Description: Output: 3, 4.5, 6, 7.5, 9 and 12V DC. 6' cord with universal plug and 9V battery clip. Polarity reversing switch and double insulation.
-
Supplier: Galco Industrial Electronics
Description: Universal Power Supply AC100-240V
-
Supplier: XP Power
Description: AFM120 Series • 120 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • High Efficiency • 3 Year Warranty
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 2.5 amps
- DC Output Power: 120 watts
- DC Output Voltage: 48 volts
-
Supplier: Condor Electronics, Inc.
Description: IEC TO AUSTRALIAN (3 CONDUCTOR) RIGHT ANGLE ADAPTER CONVERTS DESKTOP TO WALL MOUNT *LIMITED STOCK AVAILABLE*
- Applications: Residential / General-Purpose
- Configuration: IEC
- Country Selection: Other
- Device Type: Plug / Inlet
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1061178-GS15E-3P1J Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: GS15E (15W) Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 15 W Voltage - Output: 12V
- IC Package Type: Other
- Operating Temperature: 0.0 to 50 C
- Output Power: 15 watts
-
Supplier: DigiKey
Description: Enclosed AC DC Converters 4 Output 42V 42V 42V 42V 16A, 16A, 16A, 16A 90 ~ 264 VAC, 120 ~ 300 VDC Input
- AC Input Voltage: 90 to 264 volts
Find Suppliers by Category Top
Featured Products Top
-
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
"The Coral" a wall mountable wireless charging pad. With 5v/2a input and usb A out with a power rating of 10 watts. Couple this FCC and CE safe charging pad with a compatible usb Edison adapter and you get a fast and safe power mountable charging pad for even the most challenging furniture (read more)
Browse AC-DC Adapters Datasheets for Autec Power Inc. -
and provide sufficient power for your device, without the need for frequent battery replacement. Input Voltage: AC110V, 115V, 120V, 60Hz Output Voltage: 12V, 16.5V, 18V 24V AC, with 3 screw terminals connections Power Rating Range: 10VA, 15VA, 20VA, 30VA, 40VA, 50 (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and (read more)
Browse AC-DC Adapters Datasheets for Autec Power Inc. -
The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US (read more)
Browse AC-DC Adapters Datasheets for Autec Power Inc. -
readily available from our extensive distribution network for around $20 USD, based on 100 piece order quantities. Questions? Things you'd care to discuss? Please feel free to reach us any way you'd like. (Except maybe semaphore.) ALS50-3.3 3.3V@9.1A (read more)
Browse Switching Power Supplies Datasheets for Triad Magnetics -
budget. PC Series Contactors • AC-3 Ratings (read more)
Browse Circuit Protection Components Datasheets for Altech Corp. -
60320-C14 (3-prong) socket and the output DC cable is fitted with a 4-pin Power-DIN connector as standard, with other connector types available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 40 to 65W adapters are (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
, compact, vent-free enclosure measuring 90 x 200 x 45mm (W x L x H). AC is applied through the standard IEC 60320-C14 (3-prong) socket and the output DC cable is fitted with a Molex Mini Fit output connector as standard, with other connector types available upon request. The adapters also (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
housed in a rugged, vent-free enclosure, measuring 222mm x 112mm x 45mm (LxWxH). AC is applied using the standard IEC 60320-C14 (3-prong) or 60320-C18 (2-prong) connector and DC provided through a ten-pin Molex Mini-Fit® connector. Other (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Sell car charger
• switching power adapter,switch power supply, ac /dc adapter ,laptop dapter,car charger,led driver,adaptor L*W*H=62*49*26mm … 3.0V 2.00A-3 100-240V 3.0V 2A UK MCK7W5-3. 3V 1.50A-3 3…
-
3U/6U cPCI Test Adapter
…standard PCI BIOS with BIOS extension – Controlled impedance layout design guarantees optimal reliability – Further advantages of the adapters are: – 32-bit … bridge with INTEL 21154 AC (33MHz), 6U – 4HP … voltage adaptation to 3. 3V /5V backplane V(I/O…
-
Motorola SBV6240 DOCSIS 3.0
…3.0 Cable Chipset - Puma 5 Family, Embedded Multimedia Terminal Adapter Applications $6.79 - Maxlinear - MXL242SF - Tuner / Demodulator - QAM (Qty:4) $4.50 - Delta Electronics - EADP-24FB - AC Adapter - 14V, 1.7A, 19 … NOR, 128Mb, 104MHz SPI, 3V $ .
-
Bill Of Materials - Samsung Galaxy Note 10.1 2014 Edition (LTE version)
AC Adapter , 5.3V, 2A, Wall to USB Type A, w/ White Mylar Label & Protect Film. .... ADAPTER, MODEL:EP-TA10UWE, INPUT:100-240V 50-60Hz 0.35A, OUTPUT:5. 3V 2.0A, S/N…
-
Sell 12V1A/1.5A switching mode power supply
• Sell 6V US-plug power adapter . .... DIMENTION-L*W*H-45.5*33*23.4 [Input Voltage]- AC 100-240V,50/60Hz [Range Voltage]- AC 90--264V,47/63Hz [Output Power]- 5W [Output Voltage]- 3V -24V [Over Volt...
-
CR4 - Thread: Tranformers the bain of the modern world
[adjustable with polarity change Switch or reversible cable connector in steps 3. 3v , 4.5v, 6v, 7 … voltage from 6v, 9v & 12V are normally available in 300mA to 2A; AC or DC; to … but opposite is also though very rare, CORRECT POLARITY is must in DC adapters as mentioned by…
-
GS60A24-P1J Mean Well | External Plug-In Adapter
Plug-In Adapter Single-OUT 48V 0.84A 40W. .... AC /DC Power Supply Quint-OUT 3. 3V /5V/12V/-5V/-12V...
-
AC to DC ...? A very silly question?
If you could find one AC -DC transformer that would power all your devices you'd have to … be to use unused power plugs in your PC and make or buy adapters to turn them … then you're limited to 5v or 12v - doesn't help if your speakers are 3v or your modem…
-
ARMOR tablet computers
…Bay: 2× USB 2.0 Port, RS-232 Port, +5V, 1A & +3. 3V , 1A power for .... Standard (2950 mAh) or High Capacity (5900 mAh) packs available Battery: 3700 mAh, 6 hrs AC Adapter : AC Power Input: 100V-240V, 50 Hz-60 Hz, 12 V/2 A, 24 W DC Power Output: 12 V/2 A Battery: 3700 mAh, 6 hrs…
-
Arduino Robotics
…range, 71 2.4gHz radio equipment, 296 2.4gHz R/C system, 520–523 3. 3v (volt) power, for .... Absolute Maximum Ratings, datasheet, 16 Absorbed Glass Mat (AGM) batteries, 111 AC (Alternating Current), 10 AC motors .... AdaFruit motor-shield, 66 adapter boards, IMU, for Seg-bot, 464–465 adapter plates, Servo motor, 266, 272…