-
Supplier: Advantech
Description: environments. IDE to CompactFlash Adaptor Three methods of power entry1. Standard 4-pin power input2. PC/104 connector3. 2.5" HDD power input Two methods of data input1. IDE 40-pin connector2. IDE 44-pin connector
- Memory Type: CompactFlash®
-
Supplier: Sealevel Systems, Inc.
Description: The CF-IDE is a small adapter that allows Type I and Type II CompactFlash cards to be connected to any system with an IDE interface. IBM MicroDrives and CompactFlash memory cards are supported. To simplify installation, the board has mounting holes that match 2.5
- Coupling / Adapter: Yes
-
Supplier: Indocomp Systems, Inc.
Description: Features IDE Compact Flash Hard Drive Emulator. On-board IDE 40-pin connector and IDE 44-pin connector Power regular 5 Volt to 3.3Volt. Jumper selectable for master or slave hard drive. 4-pin power connector (only require for 40-PIN
-
-
Supplier: Sealevel Systems, Inc.
Description: MicroDrives and CompactFlash memory cards are supported. An on-board jumper sets the flash drive to master or slave mode and a status LED can be used for monitoring drive activity. A 44-pin IDE ribbon cable and aluminum standoffs are included. A
- Coupling / Adapter: Yes
-
Supplier: Global American, Inc.
Description: Features: Disk On ModuleTM solid state flash memory is IDE compatible and completely "Plug and Play" Just insert into IDE connector on your motherboard Very low power consumption No moving parts, ideal for
- Memory Type: Solid State Drive
-
Supplier: 4D Systems Pty. Ltd.
Description: Powerful 2.5” Intelligent LCD-TFT IPS display module powered by PIXXI-44 240 x 240 Resolution, RGB 65K TFT Screen Capacitive Touch Panel (pixxiLCD-20P2CT-CLB ) 32KB of Flash memory for user application code. 30KB of SRAM for user variables
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: . Information about the Display Module Powerful 3.9” Intelligent LCD-TFT IPS display module powered by PIXXI-44 480 x 128 Resolution, RGB 65K TFT Screen Capacitive Touch 32KB of Flash memory for user application code. 30KB of SRAM for user
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: Powerful 2.5” Intelligent LCD-TFT IPS display module powered by PIXXI-44 240 x 240 Resolution, RGB 65K TFT Screen Capacitive Touch Panel (pixxiLCD-20P2CT-CLB ) 32KB of Flash memory for user application code. 30KB of SRAM for user
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: Powerful 3.9” Intelligent LCD-TFT IPS display module powered by PIXXI-44 480 x 128 Resolution, RGB 65K TFT Screen 32KB of Flash memory for user application code. 30KB of SRAM for user variables. Selectable 16MB Serial Flash memory chip for multimedia
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: RS Components, Ltd.
Description: to fit into any platform with an IDE connector. The Embedded Disk Card 4000 (EDC4000 Series) also supports advanced PIO (0-4), Multi Word DMA (0-2), Ultra DMA (0-4) transfer modes, multi-sector transfers, and LBA addressing. Providing high capacity solid-state flash memory, the
- Capacity: 4 GB
- Device Type: Hard Drive, Solid State Disk
- Interface: Other
- Length: 2.37 inch
-
Supplier: RS Components, Ltd.
Description: to fit into any platform with an IDE connector. The Embedded Disk Card 4000 (EDC4000 Series) also supports advanced PIO (0-4), Multi Word DMA (0-2), Ultra DMA (0-4) transfer modes, multi-sector transfers, and LBA addressing. Providing high capacity solid-state flash memory, the
- Capacity: 0.2560 GB
- Device Type: Hard Drive, Solid State Disk
- Interface: Other
- Length: 2.37 inch
-
Supplier: RS Components, Ltd.
Description: to fit into any platform with an IDE connector. The Embedded Disk Card 4000 (EDC4000 Series) also supports advanced PIO (0-4), Multi Word DMA (0-2), Ultra DMA (0-4) transfer modes, multi-sector transfers, and LBA addressing. Providing high capacity solid-state flash memory, the
- Capacity: 0.5120 GB
- Device Type: Hard Drive, Solid State Disk
- Interface: Other
- Length: 2.37 inch
-
Supplier: RS Components, Ltd.
Description: to fit into any platform with an IDE connector. The Embedded Disk Card 4000 (EDC4000 Series) also supports advanced PIO (0-4), Multi Word DMA (0-2), Ultra DMA (0-4) transfer modes, multi-sector transfers, and LBA addressing. Providing high capacity solid-state flash memory, the
- Capacity: 0.1280 GB
- Device Type: Hard Drive, Solid State Disk
- Interface: Other
- Length: 1.98 inch
-
Supplier: Indocomp Systems, Inc.
Description: -board PCI IDE UDMA-33/66/100/144 Ethernet- VIA 6103, support 100Base-TX, on-board RJ-45 connector, wake-on-LAN using ATX power PC/104, PPCI Expansion bus, Compact Flash Slot Dual FDD controller supporting 2.88 MB drives Health Monitoring: Voltage, CPU temperature, cooling fan
-
Supplier: Microchip Technology, Inc.
Description: The PIC32MX27x family brings lower power run, sleep and deep sleep currents to the PIC32MX family, while increasing the frequency of 28 and 44 pin devices up to 72Mhz. These devices are available with 256K Flash and 64K SRAM and FS USB. Target applications include Audio and low
- A/D Converter: Other
- Clock Speed: 72 MHz
- IC Package Type: Other
- Internal RAM Size: 64 KB
-
Supplier: Microchip Technology, Inc.
Description: The PIC32MX15x family brings lower power run, sleep and deep sleep currents to the PIC32MX family, while increasing the frequency of 28 and 44 pin devices up to 72Mhz. These devices are available in 128K Flash and 32K SRAM. Target applications include Audio and low cost graphics
- A/D Converter: Other
- Clock Speed: 72 MHz
- IC Package Type: Other
- Internal RAM Size: 32 KB
-
Supplier: Microchip Technology, Inc.
Description: The PIC32MX17x family brings lower power run, sleep and deep sleep currents to the PIC32MX family, while increasing the frequency of 28 and 44 pin devices up to 72Mhz. These devices are available in with 256K Flash and 64K SRAM. Target applications include Audio and low cost
- A/D Converter: Other
- Clock Speed: 72 MHz
- IC Package Type: SOIC, Other
- Internal RAM Size: 64 KB
-
Supplier: Microchip Technology, Inc.
Description: The PIC32MX15x family brings lower power run, sleep and deep sleep currents to the PIC32MX family, while increasing the frequency of 28 and 44 pin devices up to 72Mhz. These devices are available in 128K Flash and 32K SRAM, with FS USB. Target applications include Audio and low
- A/D Converter: Other
- Clock Speed: 72 MHz
- IC Package Type: SOIC, Other
- Internal RAM Size: 32 KB
-
Supplier: ACCES I/O Products, Inc.
Description: for flat-panel support, IDE, Compact Flash, and an extra RS-232 serial port. The system includes a tiny 120W DC to DC ATX power supply that connects directly into the small 12-pin micro-fit power connector on the motherboard. A 12VDC regulated external power plug exists outside
Find Suppliers by Category Top
Featured Products Top
-
The AT89C51ED2-RLTUM is an 8-bit microcontroller unit boasting 64KB Flash memory and a compact 44VQFP package. Compatible with the 80C52, it features six 8-bit I/O ports (64/68 pins) or four ports (44 pins), three 16-bit timers, and 256 bytes of scratchpad RAM. Integrated power monitoring (read more)
Browse Microcontrollers (MCU) Datasheets for Acme Chip Technology Co., Limited
More Information Top
-
Bill of Materials - HP t5740 Thin Client
P/N:8C.4EB24.8254B, T/N:T2BJ00, Barcode, 261017513757, 2GB 44 Pin IDE Flash Memory , HF, Barcode, 495347-HF1, REV.
-
Transcend IDE Flash Module Horizontal - solid state drive - 512 MB - IDE | Softchoice
• Fully compatible with devices and OS that support the IDE standard ( 44 - Pin , pitch = 2.00 mm). .... • Non-volatile Flash Memory for outstanding data retention .
-
Low-cost CFII-IDE adapter | News | The Engineer
Parvus has announced the expected release of its CFII-IDE remote CompactFlash to IDE adapter, flexibly designed with both 40-pin (0.10") and 44 - pin (2mm) IDE connectors. .... Parvus says the product’s small size and versatile design make it an ideal solution for embedded systems requiring reliable, removable Flash memory storage.
-
Novel Algorithms and Techniques In Telecommunications, Automation and Industrial Electronics
…Computer (SBC) running on Ubuntu Linux (specially designed for embedded systems) with low memory and CPU resources. .... The final system prototype is made up of, a 133MHz CPU, 64MB RAM, IDE interface, 2×USB ports, PCI interface, a parallel port, 2×RS232 ports, AGP compliant VGA interface, 44 - pin IDE flash disk to store the system and application programs, keyboard, VGA…
-
Microchip Technology Adds 12-Bit ADC To USB, LCD, And 8-Bit PIC Microcontroller Families
…Microchip's standard, high-performance development systems, including: the free MPLAB® Integrated Development Environment ( IDE ) with Visual Device .... Memory /Package Options. .... • 28- pin SOIC and PDIP Packages. .... • 44 -pin TQFP and PDIP Packages. .... • 24 to 32 Kbytes of Flash .
-
The New Shop Class
…techies, 117 Marlborough School, 124 numbers, 122 one girl at a time, 130 problems, 122 purposes, 118 in teaching, 119 technical discipline, 118 Vocademy, 127 Filament-based printers, 35 Filament cartridges vs.spools, 44 Firmware, 38 Flash memory , 79 Flora boards, 86 .... iNaturalist.org, 76 Innovators, 108 Input pins , 23 Instructables website, 82 Instrumentation, 77 centralized database, 80 data storage, 79 environmental hazards, 80 sensor networks, 78 Integrated development environment ( IDE ), 17 Intellectual property issues, 15 Intel MakeHers report, 122 Inter-Integrated Circuit (I2…
-
BWI Product Information for Acrosser AR-M9936B
• Video Memory: Up to 64MB Shared system Memory . .... • Display Interface: CRT D-SUB 15- pin female connector. .... • IDE :. .... ○ Supports Ultra DMA 33/66/100/133 for 40pins connector, DMA 33/66 for 44 pins connector. .... • Compact Flash : CF+ Type II for low cost flash storage media .
-
Flash / Cards
IDE 44 - pin connector. .... VTE-3100 - Flash Memory Card Compliance, Engineering Testers .
-
Microchip Launches the Premier 8-Bit MCU
Microchip Technology Inc., a leading light in the field of analog microcontroller and Flash-IP products, has launched an 8-bit microcontroller (MCU), named PIC18F47J13 which includes a 28- pin pack containing 128 KB Flash memory . .... The MCU is also available in a 44 -pin package. .... standard development tools from Microchip’s suite, along with the MCUs, together with MPLAB IDE and its related…
-
CompactFlash / Adapters
Also works with Compact Flash , Memory Stick, SmartMedia, MMC and SD cards using suitable adapter available separately. .... PCM-3835 - IDE Flash Disk Module/CompactFlash Card. .... Standard 4- pin power input2. .... IDE 44 -pin connector .