-
Supplier: International Hydraulics
Description: 5" Bore, 24" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface
- Bore Size: 5 inch
- Cylinder Style: Welded
- Mounting Options: Clevis
- Rated Load/Force: 58900 lbs
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Bore Size: 2.5 inch
- Shaft Diameter: 1.13 inch
- Stroke: 24 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Bore Size: 3.5 inch
- Shaft Diameter: 1.5 inch
- Stroke: 24 inch
-
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Bore Size: 5 inch
- Shaft Diameter: 2 inch
- Stroke: 24 inch
-
Supplier: International Hydraulics
Description: 3.5" Bore, 24" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise
- Bore Size: 3.5 inch
- Cylinder Style: Tie-rod
- Mounting Options: Clevis
- Rated Load/Force: 21645 lbs
-
Supplier: International Hydraulics
Description: 2.5" Bore, 24" Stroke 3000PSI Hydraulic Tie-Rod Cylinder Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise
- Bore Size: 2.5 inch
- Cylinder Style: Tie-rod
- Mounting Options: Clevis
- Rated Load/Force: 10435 lbs
-
Supplier: International Hydraulics
Description: 2.5" Bore, 24" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel,
- Bore Size: 2.5 inch
- Cylinder Style: Tie-rod
- Mounting Options: Clevis
- Rated Load/Force: 5300 lbs
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON TR3 3250PSI Hydraulic Tie-Rod Cylinder: The NEW DALTON TR3 is a breakthrough in hydraulic cylinders technology. The TR3 is trated to 3250PSI continuous pressure, making it the strongest tie-rod cylinder in the industry. The zinc-plated tie-rod bolts,
- Bore Size: 2.5 inch
- Shaft Diameter: 1.13 inch
- Stroke: 24 inch
-
Supplier: Metal Mechanics, Inc.
Description: . Tons 20 35 50 75 Cylinder 5? X 12? 6? X 16? 7? X 18? 8? X 24?
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 30.35 INCH L X 15.24 INCH W X 11.61 INCH H OVERALL SIZE DOUBLE ACTING CYLINDER APPLICATION 77.4 LB WEIGHT 290 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION
- Maximum Discharge Pressure: 290 to 10000 psi
- Power Source: Manual
-
Supplier: Snap-on Industrial Brands
Description: COMBINATION CAPACITY 10 TON CYLINDER STROKE LENGTH 5.94 INCH CYLINDER COLLAPSED HEIGHT 2.24 INCH WITH 6 FT HYDRAULIC HOSE, HIGH FLOW COUPLER AND FITTING
- Maximum Discharge Pressure: 10000 psi
- Maximum Discharge Flow: 0.0476 GPM
- Power Source: Manual
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered
- Capacity: 500 lbs
- Features: Rotating
- Length: 24 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: RS Components, Ltd.
Description: certificate and instruction leaflet. The outlet connection is 3/8in. NPTF. Single Or Two Speed = Single Usable Oil Capacity = 1.0L Cylinder Stroke = 250mm Displacement per Stroke 1st Stage = 2.4cm³ Maximum Handle Effort = 50kg Maximum Operating Pressure = 700 bar Dimensions = 560
- Maximum Discharge Pressure: 10153 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36”
- Capacity: 1000 lbs
- Features: Rotating
- Length: 36 inch
- Lift Drive / Actuation: Foot
-
Supplier: CMH Manufacturing Co.
Description: operating pressure. Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop. Quad ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance. Hydraulic ejector system available. System can be interfaced with
-
Supplier: Lift Products, Inc.
Description: When floor space is limited, the Max-Compact Tilt table is the answer. This tilt table will complete it's tilt cycle within the space of it's 22.5" to 34.5" x 48" base frame. The Max-Compact hydraulic tilt table is available in 2,000 to 6,000 lbs. capacities with a 45°
-
Supplier: Cosen Saws, USA
Description: WxT) 9400L x 67W x 1.6T (370" x 2.64" x 0.06") Speed 15-80 (m/min) (60 Hz) (50-264 ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide Blade Guide (Hydraulic Clamping Force) Arm
- Cutting Capacity: 39.4 inch
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
- Operation: Automatic
-
Supplier: Cosen Saws, USA
Description: (24”) Throat 2600mm (102”) Length -- Blade Speed 20-80M/min(66-264ft/ min) Size 10680x 54W x 1.6T mm (420.5” x
- Cutting Capacity: 24 to 102 inch
- Machine Type: Band Saw
- Material Cut: Metal
- Operation: Manual
-
Supplier: CMH Manufacturing Co.
Description: Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions. Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop. Twin ram
-
Supplier: CMH Manufacturing Co.
Description: 18 x 24 in. (45.7 x 60.9 cm) Ram Stroke 20 in. (50.8 cm) Daylight Opening 13.5 in. (34.3 cm) Machine Weight 3,375 lbs. (1,531 kg.) Tilt Speed 7 Sec.
-
Supplier: CMH Manufacturing Co.
Description: ,000 lbs. (5,445 kg.) Max. Mold Size 18 x 24 in. (45.7 x 60.9 cm) Ram Stroke 20 in. (50.8 cm) Daylight Opening 13.5 in. (34.3 cm) Machine Weight 3,375 lbs. (1,531 kg.) Tilt Speed 7 Sec.
-
Supplier: RS Components, Ltd.
Description: or surface damage. Easy to dismantle - slugs drop freely out of die. Most punches can be used with the hydraulic pump/cylinder Stock no 605-223 or hydraulic hand punch kit Stock no 388-3628 up to 35mm/1 1/4 in diameter (See comparison table for exceptions). Not suitable for
- Point Shape: Rectangle
- Type: Specialty / Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Cab-mounted Halogen Lights Radio Ready Adjustable Shock Cushioned Seat I-QAN® Hydraulic Control System with MDL full color graphics display screen ROPS/FOPS/OPS CAB Heater/Air Conditioner Boom Systems7 m (23 ft, 3 in) XL Main and Stick with Tool Cylinder and Linkage (Reach To Tree)
- Horsepower: 157 HP
- Type: Other
-
Supplier: ASTM International
Description: 10.10.24 Engine Front Cover 10.10.25 Coolant Inlet Adapter 10.10.26 Timing Mark Accuracy 10.10.27 Oil Pump 10.10.28 Oil Dipstick Hole 10.10.29 Oil Pan 10.10.30 Cylinder Head Assembly 10.10.31 Adjustment of Valve Spring Loads 10.10.32 Cylinder Head Installation 10.10.33
Find Suppliers by Category Top
Featured Products Top
-
technical specification catalogue for the RM1000X to RM5000X series hydraulic rotary piston motors. With fixed displacement, conform with ATEX directive 94/9/EC, applied standards EN 1127-1, EN 13463-1, EN 13463-5. (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
Econo Lift Self-Propelled Lift Tables feature heavy duty cylinders with chrome-plated rams and polyurethane seals. PLATFORM SIZES • 24" wide x 36" long to 60" wide x 96" long BASE SIZES (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
Platform Sizes 24" wide x 36" long to 72" wide x 72" long Base sizes Standard 24",36",48" wide x 36",48" long Travel 48", 72" vertical travel Lowered heights 12", 18 (read more)
Browse Scissor Lifts Datasheets for Econo Lift Limited -
and easily obtainable substitute. It is important not to mix fluids. Pick one and stick to it. Can other hydraulic fluids be used? Many hydraulic fluids will attack the seals in our power units or cylinders, so you must check with the (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
ø 23.6" x23.6″x23.6"/ 600 x 600 x 600mm Ra3.2 (Ra2.8 achievable if specified) Air Melting/ Gravity Pouring & Rollover Pouring Superalloys 0.07-66lb/ 0 (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
Heavy Duty (HD) Series Lift Tables 8000# to 12000# – 24″ to 60″ travel (read more)
Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
dimensions up to 40.0" in length x 40.0" in width x 20.0" in height and from 0.1" to 20.0" in diameter. Materials we commonly machine include alloy steel, stainless steel, superalloys, titanium, aluminum, tool steel, and copper alloys. We produce complex machined parts from bar stock, plate, ingots (read more)
Browse Production Machining Datasheets for Impro Industries USA, Inc. -
applications. Features & Benefits: Dielectric constant : 24 Q x f Factor (GHz) : 250000 Frequency : Min : 5900 MHz / Max : 37150 MHz Custom shapes available: disk, cylinder, square, etc. Typical Q factor: 25000 at 10 (read more)
Browse EMI Filters and RFI Filters Datasheets for New Yorker Electronics Co., Inc. -
FLENDER gear unit AS 7300 SEW 971180x15 ZF Custom testing and design validation with (read more)
Browse Engineering Design Services Datasheets for Freudenberg Sealing Technologies
More Information Top
-
CR4 - Thread: Hydraulic Cylinder for Coil Upender Machine
… coil (max) lift travel : 90 degrees overall dim : 81 inch x114 1/2 inch x 96 1/4 inch and the specification for hydraulic cylinder hydraulic cylinder : pallet tilt manufacturer : toptek industrial systems ltd zise : 5 dia. bore x 24 1/8 inch stroke, 2 …
-
An Investigation of the Hydrogen Addition Effects to Gasoline Fueled Spark Ignition Engine
… device; 3-Gasoline fuel pump; 4-Gasoline consumption tap; 5 -Gasoline tank; 6-Hydrogen … … SI engine (the suspended cylinders are noted with X ); 12-Engine water pump … … Water network tap; 18- Hydraulic dynamometer water pump; 19 … … Cooling fan; 23-Cooler; 24 -Coupling.
-
Mechanical Rubus Coreanus Miquel Harvester
… 4 strokes (V-2 cylinder ) Total displacement volume (cc … … Traveling system Crawler width x Ground contact length (mm … … mm) 1300 mm Transmission Hydraulic Traveling speed (m sec … … 1,200 Shaking amplitude ( 5 points, mm) 5, 25 … … Voltage (V) PLC (DC 24 V) Solenoid valve (DC …
-
ASPECTS OF THE USE OF ETHANOL IN SPARK IGNITION ENGINE
… 1-Experimental SI engine (the suspended cylinders are noted with X ); 2-Measuring fuel consumption … … 4-Fuel consumption tap; 5 -Fuel tank; 6-Cooler … … Coupling; 16-Schönebeck B4 hydraulic dynamometer; 17-Water network … … 23-Inlet air heater; 24 -Tension adjustment rheostat of …
-
Index
… 4.3-6 crossflow ( X -shell) type, 3.4 … … in, 3.4.3- 5 in-tube, 3.4 … … 4.3-8 Horizontal cylinders : free convective heat transfer … … 8-3 Horizontal pipes: hydraulic conveyance in, 2.3 … … 2-1/2.7.2- 24 Horizontal thermosiphon reboilers: calculation …
-
Dubbel
… 49 main investigation Q 12 main tension C 5 master cylinder Q 15 Head injury … … 3 tail drive Q 5 tail collision Q 40 … … 46 heating number D 24 Helmholtzsche vortex sets B … … 12 auxiliary control loop X 19 rear axle differential … … material motor P 67 hybrid computers Y 10 Hydra film-method S 38 hydraulically actuated clutches Q …
-
Dubbel
… 41 own weight C 7 own steering behavior Q 24 , Q 31 natural frequencies … … E 2 eigenvector A 5 O 10 eigenvalue A … … newton mole liquids (tube hydraulic system ) B 48 simply symmetrical … … Y 9 input sizes X 3 input problem O … … storage systems M to independent suspensions Q 24 individual game U 86 individual cylinder head P 82 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… streetcar_N|4 trapping_N|3 holster_N|1 horseman_N|5 doublet_N|1 tights_N|3 health_facility_N|1 single_bed_N|2 supervised_J|2 journal_bearing_N|2 business_establishment_N|3 skin-tight_J|1 young_woman_N|29 stoppered_J|1 sixty_J|2 offence_N|3 canopy_V|1 hub_N|5 towel_V|2 absorbent_cotton_N|1 high_mass_N|1 mobility_N| 5 multipurpose_J|1 oil_lamp_N|4 high_wind_N|3 encampment_N|1 … … waterworks_N|1 brake_system_N|1 brake_pedal_N|2 master_ cylinder _N|1 water_pump_N|1 fraction_N| 24 hydraulic _system_N|1 microzide_N|1 esidrix_N|1 hydrodiuril_N|1 … … microelectronic_J|1 plane_figure_N|11 intelligence_community_N|6 circuitry_N|1 peripheral_N|2 replication_N|5 livable_J|1 protocol_N|7 telephonic_J|2 intercommunication_system_N|1 contiguous_J|5 intoxication_N|5 world_wide_web_N|4 x -ray_picture_N|2 experimentation_N|4 box_pleat_N|1 …