-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7175 D Diameter: .312 (7.9) Finish/Plating: Black Anodize Height: 1.500 [38.1] Length: 3.000 [76.2] Material: Aluminum Thread: 10-32
- Diameter (Tapered Handles Only): 0.3120 inches
- Handle Length: 3 inches
- Handle Material: Metal
- Height: 1.5 inches
-
Supplier: DigiKey
Description: Instrumentation Handle Aluminum Screw Holes, Back
- Handle Material: Metal
- Height: 1.5 inches
-
Supplier: DigiKey
Description: 3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
- Capacitance Range: 3900 microF
- Capacitance Tolerance: 20 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- Features: Polarized?
-
-
Supplier: DigiKey
Description: Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
- Device: Passive Heat Sink
- Height: 14.99 mm
- Length: 30 mm
- Material: Aluminum
-
Supplier: RAF Electronic Hardware
Description: Push Type Thumbscrews
- Inch: # 10
- Material: Aluminum
- Screw Type: Thumb Screw
-
Supplier: Panduit Corp.
Description: Safety Sign, 10.00" H x14.00" W, 'CAUTION DO NOT OPERATE WITHOUT GUARDS' (legend), Aluminum, Black on Yellow.
- Features: Other
- Height: 0.8333 ft
- Width: 14 inches
-
Supplier: Panduit Corp.
Description: Safety Sign, 7.00" H x10.00" W, 'CAUTION DO NOT OPERATE WITHOUT GUARDS' (legend), Aluminum, Black on Yellow.
- Features: Other
- Height: 0.5833 ft
- Width: 10 inches
-
Supplier: Accuris
Description: ALUMINUM ALLOY DIE FORGINGS (7175-T66) SOLUTION AND PRECIPITATION HEAT TREATED (STABILIZED TYPE)
-
Supplier: Alluxa, Inc.
Description: 95% average transmission from 541 nm to 557 nm. It is coated on a 2 mm thick Polished Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence
- Center Wavelength: 549 nm
- Diameter, Square Side, or Rectangular Length: 25 mm
- Filter Bandpass: 21 nm
- Filter Shape: Circular
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die forgings and forging stock.
-
Supplier: Accuris
Description: ALUMINUM ALLOY FORGINGS 5.6ZN - 2.5MG - 1.6CU - 0.23CR (7175-T7452) SOLUTION HEAT TREATED, STRESS RELIEVED, AND PRECIPITATION HEAT TREATED
-
Supplier: Accuris
Description: ALUMINUM ALLOY, DIE AND HAND FORGINGS 5.6ZN - 2.5MG - 1.6CU - 0.23CR (7175-T74) SOLUTION AND PRECIPITATION HEAT TREATED
-
Supplier: Accuris
Description: ALUMINUM ALLOY, EXTRUSIONS 5.6ZN - 2.5MG - 1.6CU - 0.23CR (7175-T73511) SOLUTION HEAT TREATED, STRESS RELIEVED BY STRETCHING, STRAIGHTENED, AND OVERAGED
-
Supplier: SAE International
Description: This specification covers an aluminum-base alloy in the form of hand forgings and forging stock.
-
Supplier: SAE International
Description: This specification covers an aluminum-base alloy in the form of hand forgings and forging stock.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die forgings.
-
Supplier: TE Connectivity
Description: Body Features Conductor Type : Stranded Mechanical Connector Conductor Material : Aluminum Dimensions Conductor Range (AWGKC) : 7/1.75, 3/4/1.75 Electrical
-
Supplier: TE Connectivity
Description: Body Features Conductor Type : Stranded Mechanical Connector Conductor Material : Aluminum Dimensions Conductor Range (AWGKC) : 3/4/1.75, 7/1.75 Electrical
Find Suppliers by Category Top
More Information Top
-
Innovative Manufacturing Engineering
The Influence of the Lubrication Method and the Cutting Regime on the Surface Roughness when Milling 7175 Aluminum Alloy V.