Products/Services for Acid Mist Respirators
-
Respirators and Dust Masks - (425 companies)Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators: an air-purifier, an air-line or air-hose respirator, and a self-contained breathing apparatus...
-
Mist Collectors - (310 companies)Mist collectors reduce the amount of mist in the workplace atmosphere. Mist collectors and fume collectors reduce the amount of mist, aerosols and fumes in the workplace atmosphere. They can be used for treating media streams involving combinations...
-
Lead Acid Batteries - (379 companies)Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution. Lead acid batteries are rechargeable batteries consisting of lead plates with a sulfuric acid/water electrolyte solution...
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Neutralization Equipment - (41 companies)Neutralization equipment promotes the chemical process that produces a solution that is neither acidic nor alkaline. Neutralization equipment is used to produce a neutralization reaction, which occurs when an acid and a base, usually both in aqueous...
-
Etchers and Etching Machines - (64 companies)Etchers and etching machines remove material from the surface of a part using an acid or alkaline chemical solution. Etchers and etching machines, also known as chemical milling machines, use masking substances to protect some surface areas...
-
Gel Electrophoresis Equipment - (64 companies)Gel electrophoresis equipment, instruments and supplies are used to separate macromolecules, either nucleic acids or proteins, on the basis of size, electric charge, and other physical properties. Gel electrophoresis equipment, instruments...
-
Paint Brushes and Applicators - (74 companies)Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces. There are many different types of paint brushes and paint rollers...
-
Spray Painting Equipment (Paint Sprayers) - (250 companies)Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment...
-
Extractor Arms - (18 companies)Extractor arms provide an efficient means of collecting or exhausting a variety of fumes and particulate from a point source when ducted to an integral air cleaner, dust collector, mist collector, fume collector, fan, or blower. Extractor arms, also...
Product News
-
Branch Environmental Corp.
How to Remove Acid from Gas to compensate by closing the Venturi throat. An automatically adjustable design is included when necessary. Branch will make recommendations on the best design for your specific case. Branch Environmental supplies custom built pollution control equipment for industry. Our air pollution control equipment can clean up acids, organics, aerosols and mist to meet any emission control standards. Our equipment is also used for water treatment, including removal of volatile organics, ammonia and other gases. (read more)Browse Scrubbers Datasheets for Branch Environmental Corp. -
ExxonMobil Chemical Company - Polypropylene Products
Neo Acids ExxonMobil neo acids exhibit highly branched structures in which the carboxylic group is attached to a quaternary carbon atom where R1, R2 and R3 are alkyl groups. The high steric hindrance provided by the neo acid structure imparts excellent thermal and hydrolytic stability in derivatives and also helps make neo acids a superior building block for coatings derivatives. Benefits. Very high thermal and hydrolytic stability of derivatives. Easy transportation, storage and handling of neo-decanoic... (read more) -
Ducon Environmental Systems
Mist Collectors Principle of Operation: What we perceive as a fume, smoke or mist actually are tiny air-borne particles, the bulk of it smaller than one micron in size. That's why they penetrate so easily through most filters, contaminating industrial and commercial exhausts. Electrostatic Precipitation is one of the most efficient methods known for removal of sub micron particles from contaminated air. Electrostatic Precipitator acts as a magnet, attracting unwanted particles from the passing air, resulting... (read more)Browse Mist Collectors Datasheets for Ducon Environmental Systems -
MSA Safety
Half-Mask Respirator with Clear Communication The MSA Advantage 900 Half-Mask Respirator provides an innovative. and secure respiratory solution for essential workers, first responders,. and healthcare workers. With the elimination of an exhalation valve,. the Advantage 900 Respirator achieves source control by filtering. exhaled breath to help reduce the likelihood of contaminating. the surrounding area. Compared to disposable filtering facepiece. respirators, it offers a cost-effective and eco-friendly alternative. It. also enables user... (read more)Browse Respirators and Dust Masks Datasheets for MSA Safety -
Industrial Air Filtration, Inc.
Wire mesh mist eliminators The most prevalent type of mist eliminator is wire mesh. These types of demisters are most effective for removing droplets from 3mm to less than 1 micron in diameter. Mesh mist eliminators have either a vertical or horizontal airflow. Vertical mist eliminators are very common. Horizontal mist eliminators are commonly used in applications like battery manufacturing, chrome or nickel plating, and chromic anodizing. Here 's how a mesh pad filter works: a random woven mesh of wire made from metal... (read more)Browse Mist Collectors Datasheets for Industrial Air Filtration, Inc. -
Hilliard Corporation (The)
Oil Mist Eliminators The HILCO® Oil Mist Eliminator is the answer to economically reclaiming the oily vapor found in the air stream of vents of lubricating oil systems on large, high-speed rotating equipment. These include gas turbines, steam turbines, turbo compressors, reciprocating engines and gearboxes. The Oil Mist Eliminator improves safety by eliminating oily residue caused by setting oil mist on engine room floors, equipment and stairways. It also keeps the environment clean and helps prevent exterior oil... (read more) -
Clean Air Industries
ZeroMist Oil Mist Collectors Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic equipment within your facility. Features. Self-draining filters. Optional VFD packages for energy savings. Heavy-duty cabinet construction made in the USA. Maximum coolant reclaim. Customization with modular construction. Custom control panel options include UL/CSA rated... (read more)Browse Mist Collectors Datasheets for Clean Air Industries -
Industrial Air Filtration, Inc.
Dust, Fume, and Mist Collection and other harmful fumes and gases from your worker 's breathing zone. Mist Collection / Mist Elimination. Coolants and oils used in wet machining pose a hazard to any metal working process, causing slippery floors, ceilings, and unpleasant work environment. We provide numerous solutions from on-tool equipment to centrally ducted filtration systems. Combustible Metal Collection. Wet Dust Collectors/Scrubbers clean air by mixing water and air at high speeds, effectively knocking out both the dust... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Industrial Air Filtration, Inc. -
MSA Safety
Advantage® 200 LS Half-Mask Respirator Be prepared to meet your respiratory product mix needs with the Advantage (R) 200 LS Half-Mask Respirator from MSA Safety. Designed specifically to be repeatedly disinfected, cleaned, and reused, this elastomeric half-mask respirator is comfortable, efficient, and economic. With its patented MultiFlex system, the Advantage 200 LS offers maximum protection and high wearing comfort. It can be adjusted to the wearer for a comfortable fit, helping to reduce potential pressure points throughout... (read more)Browse Respirators and Dust Masks Datasheets for MSA Safety -
High Performance Alloys, Inc.
Nickel resistance to corrosion in acids & alkalis Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic alkalis up to and including the molten state. In acid, alkaline and neutral salt solutions the material shows good resistance, but in oxidizing salt solutions severe attack will occur. Resistant... (read more)Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc.
-
Safe Commissioning of a "High-Tech" Process Plant
If inhalation risk exists wear acid mist respirator with the correct cartridge.
-
Determinants of pattern of breathing during respirator use
The resistance element employed for both inspiration and expiration was a single acid - mist respirator cartridge (MSA, Pittsburgh, PA); its pressure-flow characteristics were linear in the range 0.3 to 2.0 liter/sec, and resistance was approximately 6 cm/liter/sec.
-
Effects of respirator dead space, inspiratory resistance, and expiratory resistance ventilatory loads
IR and ER were com- posed of a single respirator cartridge ( Acid - mist , MSA, Pittsburgh, PA); this had a flow resistanceof 5.0 cm H20/liter/secover the range 0.5-2.0 literdsec.
-
HazMat Data: For First Response Transportation Storage and Security 2nd Edition Complete Document
Respirator approved for acid mists ; rubber gloves; splash proof goggles; eyewash fountain and safety shower; rubber footwear; face shield.
-
AWWA M3 - Safety Practices for Water Utilities
Wear NIOSWMSHA approved acid gas respirator plus dust/ mist pre-filters if any exposure to dust or mist is possible.
-
Pesticides and Intermediates
Where adequate ventilation is not available, inhalation must be prevented through the use of NIOSH-approved organic vapor/ acid gas respirators with dust, mist , and fume filters.
-
Engineering development of selective agglomeration. Site closeout report
vapor/ acid gas respirators with a dust/ mist prefilter.
-
Mycobacterium tuberculosis transmission rates in a sanatorium: implications for new preventive guidelines.
In 1990, the Centers for Disease Control and Prevention recommended substituting dust- mist particulate respirators for simple isolation masks in acid -fast bacillus isolation rooms, reasoning that air leaks around the simple masks could result in a higher rate of purified protein …
-
ISA START-UP - A TECH GUD - Start-up - A Technician's Guide
Personal Respirators (NIOSH-Approved): If the exposure limit is exceeded, a full facepiece respirator with an acid gas cartridge and dust/ mist filter may be worn up to 50 times the expo- sure limit, or the maximum use concentration specified by the …