-
Supplier: Koger Air Corporation
Description: 10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works efficiently with
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Bolt Flange
- Valve Type: Gate / Knife Valves
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a
- Actuation: Manual / Hand
- Body Material: Cast Iron, Stainless Steel, Steel
- Connection: Bolt Flange
- Media Description: Air, Breathable Air
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit
- Actuation: Manual / Hand
- Body Material: Cast Iron, Stainless Steel, Steel
- Connection: Threaded
- Media Description: Air, Breathable Air
-
-
Supplier: EXAIR
Description: TurboBlast Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful and adjustable airflow which can be dialed in for specific applications. These air
- Air Line Connection: Other
- High Volume: Yes
- Nozzle Options: Extended Straight
- Style / Actuation: Other
-
Supplier: EXAIR
Description: TurboBlast Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful airflow. These air guns include the option of a 3' or 6' Extension Pipe for longer
- Air Line Connection: Other
- High Volume: Yes
- Nozzle Options: Extended Straight
- Style / Actuation: Other
-
Supplier: EXAIR
Description: TurboBlast® Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful airflow. A gate valve is available to allow for on-the-fly airflow
- Air Line Connection: Other
- High Volume: Yes
- Nozzle Options: Extended Straight
- Style / Actuation: Other
-
Supplier: EXAIR
Description: New TurboBlast® Safety Air Guns are extraordinary, ergonomic guns which produce very high airflow and force up to 23 pounds. A soft grip houses a one finger, button trigger which activates a powerful airflow. A gate valve is available to allow for on-the-fly airflow
- Air Line Connection: Other
- High Volume: Yes
- Nozzle Options: Extended Straight
- Style / Actuation: Other
-
Supplier: Advanced Valve Technologies
Description: installation • Easy servicing in the field • Makes pipe freezing obsolete Advanced Valve Technologies (AVT) introduces the new Curb-Stop (Patent Pending) mechanical in-line stopper system for use on water, gas and mechanical/industria l applications. Applications
- Actuation: Manual / Hand
- Body Material: Stainless Steel, Steel
- Media Description: Air, Water, Gas, Other
- Pressure Rating: 60 to 300 psi
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS
- Actuation: Manual / Hand
- Body Material: Cast Iron
- Media Description: Air
- Valve Size: 0.5000 to 64 inch
-
Supplier: Festo Corporation
Description: Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
- Actuation: Electric
- Body Material: Aluminum
- Media Description: Air, Compressed Air
- Pressure Rating: 36.26 to 116 psi
-
Supplier: Festo Corporation
Description: Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
- Actuation: Electric
- Body Material: Aluminum
- Media Description: Air, Compressed Air
- Pressure Rating: 43.51 to 116 psi
-
Supplier: Festo Corporation
Description: Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves
- Actuation: Electric
- Body Material: Aluminum
- Media Description: Air, Compressed Air
- Pressure Rating: 21.76 to 116 psi
-
Supplier: Festo Corporation
Description: Universally applicable individual valve High flow rate relative to its size
- Actuation: Electric
- Body Material: Aluminum
- Media Description: Air, Compressed Air
- Pressure Rating: -13.05 to 145 psi
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants
- Actuation: Manual / Hand, Electric, Pneumatic, Other
- Body Material: Stainless Steel
- Connection: Bolt Flange
- Media Description: Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Specialty / Corrosive Gases, Steam, Other
Find Suppliers by Category Top
Featured Products Top
-
A Haskel pneumatic pump's robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry. (read more)
Browse Liquid Handling Pumps Datasheets for Haskel International LLC -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
, valve gates) Follow us on: Facebook YouTube (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
explosion vents, isolation valves, integrated safety monitoring filters and fire-retardant filter cartridges. GSX collectors are used in many industries including pharmaceutical, mining, food and chemical processing. They also provide a safer work environment in metalworking applications like welding, thermal spray, plasma cutting, laser cutting and abrasive blasting. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC -
installed on knife gate and butterfly valves in the coke system in two coke batteries, each comprised of 45 individual coke ovens, feeding two blast furnaces. The actuators control the flow of fluid in the cooling water, coke gas, stripped water, coal water, deacidified water, H2S/NH3 vapours and crude (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
cold weather, and our anti-frost valve maintains optimal air temperature to prevent tool freeze up. The on-board controller, Sigma Control® Smart, ensures reliable and efficient operations with touch button control. Pressure adjustments are simple. Maintenance reminders and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
With reliable level control of silos, accurate pressure control system and correct position of the gate valves, ifm can improve the system operation. All sensor information including diagnostic data can be transferred digitally without loss to the PLC via industrial ethernet modules with IO (read more)
Browse Vibration Transmitters Datasheets for ifm electronic gmbh -
This year Camfil is celebrating the 25th anniversary of its Gold Series® dust collectors. Nearly 20,000 of these industry leading collectors have been sold to date and they have been providing cleaner air in factories all over the world for more than two decades (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC -
accumulation and stick to it. Use cleaning methods that do not generate dust clouds near ignition sources. Also, avoid compressed air cleaning methods. Place pressure relief valves away from combustible dust hazard areas. Maintain (read more)
Browse Bulk Handling Conveyors Datasheets for Cablevey Conveyors
More Information Top
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
BLAST GATE Shutoff air valve , not used for flow control.
-
Advanced furnace system for coal-fired boilers in Siberia and the maritime region
Measurements of the composition of the flue gases after the boiler showed that when the gate valves on the tertiary air blast are almost fully closed, a decrease in the excess air after the convective steam superheater expressed as a drop in …
-
Problems with elevated pressure in the blast furnace
In particular, increase in the gas pressure in the blast furnace reduces the life of the shaft, the charging systems, the air valves , and the hot blast gates , increases the gas flow rates at the slag and hot metal tap holes, reduces …
-
Design of the parts of an ore grab
When the blast is applied to the next air heater the gate valve of the cold blast is first half opened,and then when the mixer is cIosed it is completely opened.
-
Installing air heaters in a large blast furnace
When the blast is applied to the next air heater the gate valve of the cold blast is first half opened,and then when the mixer is cIosed it is completely opened.
-
Advanced Coal-Fueled Gas Turbine Program
The air flow was kept going through the combustor and the blast gate valve was cycled to the full open position a few times, lt was concluded that something had lodged in the blast gate valve and caused the poor control, the …
-
Unit for placing the blast furnace in “draft” bypassing the hot blast stoves
The tube from the air line was to be shut off by a slide type hot blast gate valve by the electrified valve rod of the hot blast stoves.
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
10.1.3 If the velocity of air being drawn into each nozzle is not the same, open or close each blast gate (or valve ) until the velocity in each nozzle is the same.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
10.1.3 If the velocity of air being drawn into each nozzle is not the same, open or close each blast gate (or valve ) until the velocity in each nozzle is the same.
-
FINAL REPORT SUMMARY OF DM 1200 OPERATION AT VSL VSL-06R6710-2 REV 0 9/7/06
Installed a manua14" blast gate valve (with an in/out sliding piece ofmetal) on the end of the emergency dilution air pipe.