-
Supplier: Linemaster Switch Corporation
Description: 2 holes provided for rigid Mounting to floor or equipment Materials Strong Steel Housing Long Life Air bulb actuator mounted in Housing Remotely located air operated Electric Snap Switch Supplied with a 10 foot 1/8" ID reinforced PVC tubing
- Certification: CE Certified
- Function: Maintained Contact, Single Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
Supplier: Linemaster Switch Corporation
Description: 2 holes provided for rigid Mounting to floor or equipment Materials Strong Steel Housing Long Life Air bulb actuator mounted in Housing Remotely located air operated Electric Snap Switch Supplied with a 10 foot 1/8" ID reinforced PVC tubing
- Certification: CE Certified
- Function: Momentary Contact, Single Stage
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
Supplier: Linemaster Switch Corporation
Description: Application versatility Ease of interfacing Materials Molded PVC bulb Designed with isolated electrical airswitch Combines a foot operated air bulb and a remotely located electric snap switch Supplied with 8 ft. 1/8 in. Black PVC
- Certification: CE Certified
- Function: Momentary Contact
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
-
Supplier: Linemaster Switch Corporation
Description: Application versatility Ease of interfacing Materials Molded PVC bulb Designed with isolated electrical airswitch Combines a foot operated air bulb and a remotely located electric snap switch Supplied with 8 ft. 1/8 in. Black PVC
- Certification: CE Certified
- Function: Momentary Contact
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
-
Supplier: Tecmark Corporation
Description: Series PT transmitters provide air pressure needed to activate remote air switches which turn a variety of electrical devices on/off including motors, lights, pumps, air blowers, or other associated equipment. Basic Construction Field-tested critical components
- Type: Electric / Pneumatic Relay
-
Supplier: Weiss Technik North America, Inc.
Description: Nominal 4-inch, rigid urethane insulation (thicker panels optional) Interior lighting provided in vapor-proof fixture with external control switch (special lighting systems are available) Moisture-Vapor Seal: all joints between panel sections factory fitted with double gaskets
- Configuration: Walk-In
- Temperature Control: Heating, Cooling
-
Supplier: Parameter Generation & Control, Inc.
Description: THREE-SHELF 30 CUBIC FOOT PHOTOSTABILITY CHAMBER Air-cooled internal refrigeration system. Door latch allows for a pad lock. System will be capable of operating in the range defined below: Minimum air temperature of 5°C (with no RH control
- Chamber Capacity: 30 cubic feet
- Configuration: Reach-In, Laboratory / Room
- Features: Chart Recorder, Humidity Control, Lights, Programmable, Shelves, Windows
- Humidity Range: 35 to 70 % RH
-
Supplier: Tecmark Corporation
Description: Tecmark's LectricAir® FootSwitch makes operating power tools and other electrical devices safer by using an air-actuated switch system to isolate the user from the current, even in wet or hazardous environments. The convenience of "hands free operation" allows remote
- Function: Maintained Contact, Momentary Contact
- Pedals: One
- Protection: No Guard (or Separate Guard)
- Switch / Actuation Method: Air Switch
-
Supplier: Tecmark Corporation
Description: Tecmark's LectricAir® FootSwitch makes operating power tools and other electrical devices safer by using an air-actuated switch system to isolate the user from the current, even in wet or hazardous environments. The convenience of "hands free operation" allows remote
- Function: Maintained Contact, Momentary Contact
- Pedals: One
- Protection: Full Guard
- Switch / Actuation Method: Air Switch
Find Suppliers by Category Top
Featured Products Top
-
Materials Strong Steel Housing Long Life Air bulb actuator mounted in Housing Remotely located air operated Electric Snap Switch Supplied with a 10 foot 1/8" ID reinforced PVC tubing connecting the foot (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Pencil Welders Foot Switches for Abrasive Blasting Applications (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
protective vinyl cover that can be applied over our Clipper. This boot is available in Black or Bright Orange, and provides additional protection to the foot switch from limited amounts of liquid, dust, dirt, mud and snow AirVal models available Heavy gauge steel guard available (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
also the only foot control company in the world to obtain FDA 510(k) Clearance on an IR Wireless Foot Switch. Linemaster’s RF wireless foot controls provide the ease of use, mobility, and hygiene while meeting the stringent safety and reliability requirements – whether your needs are (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
-Directional Design The LINEMASTER AirVal foot switches were designed for ease of use and long life. The family of AirVal Foot Controls will meet your varying requirements in a foot operated air valve. With the choice of two-way, three-way, or four-way operation, as well as (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
air in order to convey the doughnuts across the 15-foot span – requiring a total of 607 cubic feet per minute (CFM) of compressed air. This means that the manufacturer was spending a significant amount of money on a small amount of compressed air to cook the doughnuts. The client also wanted to (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
Probes 12 foot Lead Padded Carrying Case MULTI-POINT HEAT TRANSFER MEASUREMENT A/C System Capacity Testing Air quality control maintenance for hospitals, pharmaceutical (read more)
Browse Temperature Indicators Datasheets for Shortridge Instruments, Inc. -
Download product data sheet AIR-SEAL FOOT SWITCH The Air-Seal foot switch was designed to operate in various (read more)
Browse Datasheets for Linemaster Switch Corporation -
/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase 1-1/2 h (read more)
Browse Scissor Lifts Datasheets for Econo Lift Limited -
phase motors (optional hand or foot operated controls available) Air/Hydraulic (standard) Foot operated (hand held pendant available) Options: Different platform sizes (read more)
Browse Lift Tables Datasheets for Econo Lift Limited
More Information Top
-
Snap-Action Control Switches - Grainger Industrial Supply
…4, Current Rating 20, Material Steel, Color Black, Momentary Action, Cord Type Air Switch, Length 2-7/8 In., Width 2-3/4 In., Depth 1-9/32 In., HP 1, 2, Cord Length 10 ft., Features Foot -operated Air Seal Bulb /Electric Snap Switch .
-
New Market Paradigm for Zero-Energy Homes: The Comparative San Diego Case Study; Volume 1 and Volume 2 (Appendixes)
…Marital status of head of household • Size of home (square footage ) • Own pool • … Own dual-zone heating/ air - conditioning system • Own … fans • Own dimmer switches for lights • Own compact fluorescent light bulbs • Size of PV…
-
advice............... - Self Help Forums
…60 amp cartridge fuses and a main power cut off switch in one box.i … 50r outlet ,about 15 feet distance,i have a … will have 10 dual bulb 4 foot flouresent lights … solvent tank,120 volt air compressor,,but only will…
-
Environmental Management Waste Management Facility Waste Lot Profile for the K-770 Scrap Yard Soils and Miscellaneous Debris, East Tennessee Technology Park, O...
…99 contaminated soils are expected to be containerized) Universal Waste (mercury containing equipment [thermostats and switches ], batteries, lamps [fluorescent bulbs ], equipment known or suspected … blocks greater than 1- foot X 1-foot X … VOA/SVOA screens or continuous air monitoring Radiological Controls - Process…
-
An Air‐switch Unit for Electric Fishing with Alternating Current
Each one of the two electrode bearers stands on a small air bulb which, for as long as it is compressed, operates the air switch via an air line and completes one half of the circuit. .... should an operator stumble out ofthe boat, the circuit is broken immediately his foot moves off the…
-
The Universal Machine
It completely filled a room 40 feet long; it used more than 18,000 vacuum tubes and … generated vast amounts of heat from all those vacuum tubes and had to have serious air conditioning. .... Many people, including RCA who manufactured the vacuum tubes, doubted it would ever work since the tubes were noto- riously prone to failure; just like light bulbs they would blow when switched on.
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…kits; boom assembly adapters; disc saw felling head link assemblies; hydraulic system assembly tubes; axle guards; axles with differential; boom adapters; boom tubes; butt plates; cab guards; casting covers; charge air tubes; clean out covers … kits; spring guards; stabilizer feet ; stick cylinder. .... brake, exhaust); valve seal kits; valve reducer caps; quick couplers; electrohydraulic controllers; temperature switches ; thermostats; electrical connector … monitor consoles; transmission controllers; vehicle controllers; vehicle monitors; multifunction canopy levers; 24 volt bulbs ; socket outlets; control…
-
AIAA Journal > Ignition and Combustion of Boron in O2/Inert Atmospheres
Results will be shown here only for environments of atmospheric room- temperature air , because over the range .... Laser discharge was synchronized electronically with the flash bulb . .... At the desired setting on the footage scale in the camera, the event-synchronizer switch triggers the electronic circuit, which initiates the flash bulb and fires the laser after the time delay (0.01-100 msec) set on the pulse generator.
-
Studies of combined effects of sinusoidal whole body vibrations and noise of varying bandwidths and intensities on TTS2 in men
They were continuously monitored by means of a radiant globe thermometer (type Casella) and a capacitive humidity and dry bulb temperature-measuring instrument (type Vaisala Humicap Indicator HMI … humidity and temperature sensors installed in the return air duct-work The air .... During each of the exposure periods the subjects were given a simple light cancellation task through a choice reaction apparatus The subjects were asked to switch offthe lamps ofthe lamp panel … the back rest, arm rests, foot rest and the safety…