-
Supplier: Patlite (USA) Corporation
Description: The new slim-designed BSV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The compact size allows panel mounting for even tight-fitting panels, with the integrated look for most any application and programming it is easily accomplished
- Mounting: Flush Mount
- Operating Voltage: 12 to 24 volts
- Power Source: DC / Battery
- Sound Level: 85 to 87 dB
-
Supplier: Patlite (USA) Corporation
Description: The BKV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The panel mounting style results in a clean, integrated look for most any application and programming it is easily accomplished with Patlite's SD card (sold separate) and Patlite's
- Agency Approvals: RoHS Compliant
- Mounting: Flush Mount
- Operating Voltage: 24 to 100 volts
- Power Source: AC Voltage, DC / Battery
-
Supplier: Patlite (USA) Corporation
Description: The BDV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The panel mounting style results in a clean, integrated look for most any application and programming it is easily accomplished with Patlite's SD card (sold separate) and Patlite's
- Agency Approvals: RoHS Compliant
- Operating Voltage: 24 to 220 volts
- Power Source: AC Voltage, DC / Battery
- Sound Level: 90 dB
-
-
Supplier: Allied Electronics, Inc.
Description: The panel-mount BDV Series is field programmable with MP3 sound files and Optional SD Card. Adjustable sound level from 0 dB to 87 dB at 1 m with front control acess for easy adjustments and changes to the messages. Can stop up to 15 messages in binary input and playing time up to 63.5 seconds.
- Operating Voltage: 12 to 24 volts
- Power Source: DC / Battery
- Sound Level: 85 to 95 dB
-
Supplier: RS Components, Ltd.
Description: High quality megaphone with alarm-siren button. Approximate range is 400m. 6 x C cell batteries (not included). Rugged build Megaphone Type = Hand Grip Rated Power Output = 15 W Alert Sound = Siren Battery Life For Voice Use = 14h Power Source = C x 6 Colour = Red Weight = 1.2kg Depth
-
Supplier: Johnson Controls, Inc.
Description: You need a versatile, easy-to-use commercial fire detection and alarm system that provides greater control over building safety — and our solutions deliver. We offer fire controls systems designed to meet the needs of everything from a small stand-alone system to a large integrated network
-
Supplier: RS Components, Ltd.
Description: Patlite BSV Series is field programmable with MP3 sound files and Optional SD Card. The BSV series is an ultra-thin panel mount MP3 voice annunciator. Adjustable sound level from 0 dB to 87 dB at 1 m with front control access for easy adjustments and changes to the messages. Can store
- Mounting: Flush Mount, Other
- Operating Voltage: 10.8 to 26.4 volts
- Power Source: DC / Battery
- Sound Level: 87 dB
-
Supplier: RS Components, Ltd.
Description: Patlite BSV Series is field programmable with MP3 sound files and Optional SD Card. The BSV series is an ultra-thin panel mount MP3 voice annunciator. Adjustable sound level from 0 dB to 87 dB at 1 m with front control access for easy adjustments and changes to the messages. Can store
- Mounting: Flush Mount, Other
- Operating Voltage: 10.8 to 26.4 volts
- Power Source: DC / Battery
- Sound Level: 87 dB
-
Supplier: RS Components, Ltd.
Description: Patlite BSV Series is field programmable with MP3 sound files and Optional SD Card. The BSV series is an ultra-thin panel mount MP3 voice annunciator. Adjustable sound level from 0 dB to 87 dB at 1 m with front control access for easy adjustments and changes to the messages. Can store
- Mounting: Flush Mount, Other
- Operating Voltage: 10.8 to 26.4 volts
- Power Source: DC / Battery
- Sound Level: 87 dB
Find Suppliers by Category Top
More Information Top
-
Evolution and development of the Oak Ridge 25URC tandem accelerator control system
The console originally contained a voice annunciator for alarms .
-
Patlite - BDV-15JF-K - Sounders - Voice - Allied Electronics
Alarm ; Field Programmable Voice Annunciator ; 12/24 VDC; Black .
-
Patlite - SDV-128P - Beacon Towers - Modular Beacon Tower Accessories - Allied Electronics
Alarm ; Field Programmable Voice Annunciator ; 12/24 VDC; Black .
-
TRANSIT BUS SERVICE LINE AND CLEANING FUNCTIONS
Specific bus functions such as fare collection, door controls, silent alarms , driver identification, annunciator voice message equipment, and others have been incorporated into the SAE J1587 standard to facilitate the equipment communication process (11).
-
ISA 18.1 - Annunciator Sequences and Specifications
Voice annunciators use speakers to broadcast verbal alarm messages.
-
ISA 18.1 - Annunciator Sequences and Specifications
Voice annunciators use speakers to broadcast verbal alarm messages.