-
Supplier: Accuris
Description: GENERAL REQUIREMENTS FOR ANISOTROPICALLY CONDUCTIVE ADHESIVES FILMS
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9703 is a pressure sensitive adhesive (PSA) transfer tape with anisotropic electrical conductivity. The PSA matrix is filled with conductive particles which allow interconnection between substrates through the
- Peel Strength / Adhesion: 4.06 lbs/in
- Thickness: 0.0020 inches
- Type: Transfer
-
Supplier: Adhesive Applications
Description: ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical resistance. Z-axis conductivity Conformable and
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Peel Strength / Adhesion: 4.06 lbs/in
- Temperature Resistance: -40 to 121 C
- Thickness: 0.0020 inches
-
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL XCE3120 ) LOCTITE ABLESTIK XCE 3120 anisotropic epoxy adhesive is designed for high throughput microelectronics assembly applications. It is ideal for use in combination with temperature sensitive substrates and components.
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ECCOBOND CE3126 ) Snap curable anisotropic adhesive is especially suited in applications where throughtput is critical. This product is typically used for very fine pitch flip chip interconnections where electrical conductivity is desired in only one direction.
- Industry: Electronics
- Viscosity: 16300 cP
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ABLESTIK ACP-3122 ) LOCTITE ABLESTIK ACP 3122 is an anisotropic epoxy adhesive is designed for high throughput microelectronics assembly applications. This adhesive conducts in only one direction, making it suitable for small die and component attachment without the
- Industry: Electronics
-
Supplier: RS Components, Ltd.
Description: This conductive adhesive transfer tape is designed to be used in various electronic applications and may serve as an alternative to soldering. It has anisotropic electrical conductivity with low impedance in the adhesive thickness and very high impedance parallel to its surface.
- Features: Electrically Conductive
- Use Temperature: -40 to 185 F
-
Supplier: Adhesive Applications
Description: SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness. Primarily
- Adhesive: Pressure Sensitive (PSA), Silicone
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -40 to 260 C
- Thickness: 0.0020 inches
-
Description: MGT-50-25 Straight magnetic guide tape (flat type) MGT series magnetic guide tape are used for magetic guide sensors. specifications 1. Magnet: Anisotropic strontium ferrite (Binder; Chlorinated polyethylene polymer alloy) 2. Residual magnetic flux density; Br 220~245mT
- Thickness: 0.0472 inches
-
Supplier: Hot Disk AB
Description: applications, from basic testing of isotropic materials (Isotropic module) to measurements of rod-shaped specimens (One-dimensional module); thin films, coatings or adhesive layers (Thin Film module); high-conducting sheets or slabs (Slab module); extremely light and low-conducting materials
- Accuracy: 5 (%)
- Display Options: Digital Readout
- Local Interface: Digital Front Panel
- Temperature Range: -253 to 1000 C
-
Supplier: Boyd
Description: Suited for thermal spreading and shielding applications High in-plane thermal conductivity 300 W/mK to >1500 W/mK Lightweight Flexible Minimum graphite thickness 0.017mm Minimum aggregate thickness with adhesive and protective film 0.0275mm
- Applications: Other
- Carbon and Graphite Material Type: Graphite
- Thermal Conductivity: 300 to 1500 W/m-K
- Thickness / Wall Thickness: 6.69E-4 inch
Find Suppliers by Category Top
More Information Top
-
Computational Contact Mechanics
Another achievement of the developed theory is the possibility to construct various constitutive relations for contact pairs shown as the generalization of Coulomb friction into a coupled anisotropic adhesion and friction law for surface-to-surface and curve-to-curve contact pairs.
-
Magnetically Aligned Anisotropic Conductive Adhesive for Microwave Applications
The self-aligning anisotropic adhesive is created using the influence of magnetic fields and demonstrated as suit- able for RF and microwave application.
-
Development of ontology for the anisotropic conductive adhesive interconnect technology in electronics applications
Vrana, M., De Baets, J., Van Calster, A., Wojclechowski, D., Ostmann, A. and Reichl, H. (1996), “An anisotropic adhesive flip-chip technology for LCD drivers”, SID International Symposium.
-
Engineering of Micro‐ and Nanostructured Surfaces with Anisotropic Geometries and Properties
The ability to form inclined NWs is particularly advantageous for fabrication of smart materials, including anisotropic adhesives and wetting surfaces.
-
Electrical Conductive Adhesives with Nanotechnologies
Sancaktar et al. investigated the effects of the type of magnetic and con- ductive nickel fillers, resin viscosity, and the magnitude of the aligning magnetic field on the electrical properties of the resulting anisotropic ad- hesive joints [52].
-
Micro- and Opto-Electronic Materials and Structures: Physics, Mechanics, Design, Reliability, Packaging
The anisotropic film not only makes the electrical contact but also acts as an underfill; (c) anisotropic adhesive conductive particle detail.
-
Handbook of Adhesion Technology
It is possible to take advantage of this aspect to make a kind of anisotropic adhesive .
-
Materials for Advanced Packaging
An anisotropic adhesive is an adhesive that has small conductive particles embedded in its nonconducting organic matrix.
-
Area Array Packaging Handbook: Manufacturing and Assembly > ELECTRICALLY CONDUCTIVE ADHESIVES FOR SURFACE-MOUNT AND FLIP CHIP PROCESSES: AN ALTERNATIVE TO SOLD...
Polymers and Anisotropic Adhesives .
-
Anisotropic dry adhesive via cap defects
Anisotropic adhesives have been fabricated and tested and can demonstrate normal adhesion force up to ∼250 kPa with a shear displacement of 15 μm away from the defect and as small as ∼5 kPa when sheared the same amount towards the defect.